- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Sealable | Keyed | Shrouded End Dimension | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0719730311 Molex | 41 | - | Datasheet | 14 Weeks | - | - | - | Through Hole, Right Angle | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -40°C~105°C | Tube | - | C-Grid 71973 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | 0.224 5.69mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() CES-125-01-T-D Samtec Inc. | 10 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 333V | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.200 5.08mm | Board to Board | All | - | 1A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | - | RECTANGULAR | - | - | - | - | Black | - | - | 1A | - | 10mOhm | - | 0.1 inch | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0873812463 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | Square | - | Gold | - | - | 125V | -55°C~105°C | Tube | - | Milli-Grid 87381 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.9A | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MDF7-12S-2.54DSA(55) Hirose Electric Co Ltd | 450 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | -35°C~85°C | Bulk | - | MDF7 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom Entry | 12 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.197 5.00mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | 1 | 2.54mm | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 3A | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0448120042 Molex | In Stock | - | Datasheet | 14 Weeks | - | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Brass Alloy | Polyamide (PA), Nylon, Glass Filled | 250VAC 176VDC | -40°C~105°C | Tray | - | KK 44812 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 4 | 105°C | -40°C | Black | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Vertical | - | 7.5mm | 0.177 4.50mm | Board to Board | All | - | 5A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.136 3.46mm | - | - | 4 | Tin | - | - | - | - | - | Black | - | - | - | - | 30mOhm | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.92mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0873813009 Molex | 26 | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | Square | - | Gold | Copper Alloy | Polyamide (PA46), Nylon 4/6 | 125V | -55°C~105°C | Tube | - | Milli-Grid 87381 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.9A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 15.0μin 0.38μm | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-110-22-F-D-VS-001-K Samtec Inc. | 14 |
| - | 3 Weeks | - | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 19 | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0872634023 Molex | 41 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | Circular | - | Gold | - | Thermoplastic | 125VAC | -55°C~105°C | Tube | - | Milli-Grid 87263 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 40 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | - | 0.110 2.79mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 531142-8 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | Square | - | Gold | Copper, Nickel | - | - | - | Bulk | 1997 | Military, MIL-DTL-55302, 750 Box | e0 | no | Active | Not Applicable | Solder | EAR99 | Receptacle | 80 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | 1.91mm | 6.29mm | 0.400 10.16mm | Board to Board | All | - | - | 0.075 1.91mm | Blue | ONE | - | - | COMMERCIAL | 3.88 inch | 0.125 (3.18mm) | 0.136 3.46mm | 4 | - | - | Tin-Lead | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | 0.075 inch | Compliant | - | - | - | ENDS | - | - | - | - | - | No | Yes | 8.4328 mm | Mating Guide | - | - | - | 50μin | 50.0μin 1.27μm | - | 0.156 inch | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() M55-6008042R Harwin Inc. | 500 | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | Rectangular | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 100VAC | -55°C~125°C | Tape & Reel (TR) | 2018 | Archer Kontrol | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 80 | - | - | - | Automotive, General Purpose, Industrial | 2 | - | - | - | Latch Holder | - | - | - | - | Female Socket | - | - | 1.2A | - | - | - | - | - | 0.246 6.25mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | 1.00μin 0.025μm | 100.0μin 2.54μm | - | 8mm 9.5mm 11.1mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09-62-3082 Molex | 28 | - | Datasheet | 8 Weeks | - | Gold | Through Hole | - | - | Nylon | - | Brass | - | 250V | - | - | 2008 | - | e3 | yes | - | - | Solder | EAR99 | Receptacle, Socket | 8 | 75°C | 0°C | White | - | 1 | Receptacle | BOTTOM ENTRY | - | Ramp | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | 8 | Right Angle | - | 10.25mm | - | - | - | - | 5A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.25 inch | Female | 94V-2 | - | - | - | - | SQ PIN-SKT | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.4mm | 31.6mm | 6.35mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SLM-111-01-S-S Samtec Inc. | 89 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Rectangular | Polyester | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | SLM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 11 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | - | - | - | FEMALE | - | - | - | - | 1A | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | 2.224 N | - | - | - | - | - | - | 13.97mm | - | 30μin | 30.0μin 0.76μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-4001242 Harwin Inc. | 167 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~125°C | Tube | 2009 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | - | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | Screw Lock | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | - | 0.205 5.20mm | Board to Board or Cable | All | not_compliant | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.866 inch | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | - | - | 120V | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | - | - | - | - | 500 Cycles | - | - | - | - | - | Jackscrews, Mating Flange, Mounting Flange, Polarizing Key | - | - | - | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | 0.118 inch | 7.3mm 7.55mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tape & Reel (TR) | 2013 | 1532 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 8 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 8 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF11CZ-18DS-2V(22) Hirose Electric Co Ltd | 47 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Square | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2013 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 18 | - | - | Black | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | Female Socket | - | - | - | - | 18 | Straight | - | - | 0.234 5.95mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | ONE | UL, CSA | - | COMMERCIAL | 0.886 inch | 0.079 (2.00mm) | - | 2 | - | - | - | RECTANGULAR | - | 0.197 inch | - | - | - | - | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | HOUSING SIDE | 650VAC V | - | 30 Cycles | - | .3058 N | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | 7.55mm 8.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SQW-140-01-L-D Samtec Inc. | 48 |
| - | - | - | - | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 500V | -55°C~125°C | Tube | 2003 | SQW | e3 | yes | Discontinued | 1 (Unlimited) | Solder | EAR99 | Receptacle | 80 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 3.8A per Contact | - | - | Straight | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | 5A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 6.35mm | 80.3mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSM-118-S-SV Samtec Inc. | 22 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Bulk | 2000 | SSM | e3 | yes | Active | - | Solder | EAR99 | Receptacle, Pass Through | 18 | - | - | - | - | 1 | Female | E.L.P., TIGER CLAW | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 18 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | 2.8448 mm | - | - | .556 N | - | - | - | - | 7.37mm | 45.7mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-118-01-L-D-RA Samtec Inc. | 41 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Right Angle | - | 9.62mm | 0.157 4.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 2.29mm | - | - | - | 10mOhm | - | 0.079 inch | - | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | .834 N | - | - | - | - | - | 36.3mm | 6.35mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() FLE-125-01-G-DV-A Samtec Inc. | 1701 |
| - | 3 Weeks | - | - | Surface Mount | Surface Mount | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2010 | FLE | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 2A per Contact | - | 50 | Straight | - | 4.6mm | 0.172 4.37mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | - | 0.131 inch | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | 1.75A | POLARIZED HOUSING | - | - | - | .417 N | .417 N | - | - | - | Board Guide | 4.55mm | 31.86mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ESQ-104-44-G-D Samtec Inc. | 104 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | Polyester | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | - | Elevated Socket | 8 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.735 18.67mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.180 4.57mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 10.67mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - |