- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFM-110-02-S-D-A Samtec Inc. | 2118 | - | - | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2008 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | 10 | Straight | - | 4.19mm | 0.185 4.70mm | Board to Board or Cable | All | - | 5A | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | 94V-0 | Black | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | - | POLARIZED HOUSING | - | 10000 Cycles | .695 N | .556 N | Board Guide | 15.87mm | - | 30μin | 30.0μin 0.76μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5031542490 Molex | 2619 | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | LOCKING | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2011 | CLIK-Mate 503154 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | Automotive, General Purpose, Industrial, Lighting, Medical | 2 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | - | 24 | - | 1.4986mm | - | 0.344 8.75mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.878 inch | - | - | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | - | - | - | 0.346 inch | - | - | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-125-01-T-D Samtec Inc. | 41 | - | - | - | Through Hole | Through Hole | Square | Polymer | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 50 | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.6A | - | - | - | - | - | - | 64.01mm | 4.95mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-113-14-G-D Samtec Inc. | 35 | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2000 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 26 | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.480 12.19mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | 1.668 N | - | - | 33.53mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESQ-125-69-S-D Samtec Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2016 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 50 | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.735 18.67mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.180 4.57mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | .9174 N | .7784 N | - | 64.01mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 10JQ-BT JST Sales America Inc. | 14269 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Square | - | - | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2012 | JQ | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 10 | - | - | 1 | - | TOP ENTRY | 8536.69.40.40 | Friction Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 10 | - | 2.5mm | - | 0.374 9.50mm | Board to Board | All | unknown | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FLE-110-01-G-DV Samtec Inc. | In Stock |
| Datasheet | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | FLE | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | 2 | - | ELP; TIGER BEAM | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2A per Contact | 20 | Straight | - | 3.33mm | 0.172 4.37mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | 1.27mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.131 inch | - | - | Black | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | 1.75A | - | 3.81 mm | 100 Cycles | .417 N | .417 N | - | 12.81mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-110-14-L-D Samtec Inc. | 87 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polyester | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 20 | - | - | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.480 12.19mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | 25.91mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-7046301 Harwin Inc. | 25 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Circular | - | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | - | -55°C~125°C | Tray | 2005 | Datamate J-Tek | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 63 | - | - | 3 | Male | PANEL MOUNTABLE | - | Screw Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | 2mm | - | 0.247 6.28mm | Board to Board or Cable | All | not_compliant | 10A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 2.169 inch | 0.079 (2.00mm) | 0.118 3.00mm | 3 | - | - | Tin-Lead | RECTANGULAR | - | - | - | 94V-0 | - | - | - | 0.247 inch | 3A | 25mOhm | 100000000Ohm | 0.079 inch | - | - | - | - | - | 500 Cycles | 2.78 N | .199882 N | Jackscrews, Mating Flange, Mounting Flange | - | - | 12μin | 12.0μin 0.30μm | 157.5μin 4.00μm | 0.118 inch | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() M80-4102001 Harwin Inc. | 41 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Circular | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | 120V | -55°C~125°C | Tube | 2010 | Datamate J-Tek | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | 0.205 5.20mm | Board to Board or Cable | All | not_compliant | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 1.181 inch | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | Tin-Lead | - | - | - | Female | 94V-0 | - | - | - | - | - | - | 100000000Ohm | 0.079 inch | - | - | - | - | - | 500 Cycles | - | - | Mating Flange, Polarizing Key | - | - | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | 0.118 inch | 7.3mm 7.55mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 0719731140 Molex | 46 | - | Datasheet | 21 Weeks | Through Hole | Through Hole, Right Angle | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -40°C~105°C | Tube | - | C-Grid 71973 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 80 | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | Right Angle | - | 8.76mm | 0.224 5.69mm | Board to Board or Cable | All | unknown | 2A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | 5mOhm | - | - | 72 | 250V | - | - | - | - | - | - | Mounting Flange, Pick and Place | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() MDF7-14S-2.54DSA(55) Hirose Electric Co Ltd | 400 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Square | Plastic | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | -35°C~85°C | Bulk | - | MDF7 | e3 | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Bottom Entry | 14 | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.197 5.00mm | Board to Board | All | unknown | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | 1 | 2.54mm | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ESQ-104-12-L-D Samtec Inc. | 52 | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 8 | - | - | 2 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | 0.435 inch | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FHP-15-01-T-S Samtec Inc. | 132 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polymer | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2000 | FHP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | 5.08mm | 0.350 8.89mm | Board to Board | All | - | - | 0.156 3.96mm | - | - | - | - | - | - | - | 0.102 2.60mm | - | - | 15 | - | - | - | - | - | - | Black | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59.4mm | 5.08mm | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESW-103-12-G-D Samtec Inc. | 384 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polyester | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | ESW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 6 | - | - | 2 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | Straight | - | 4.95mm | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | 8.13mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ESQT-125-02-F-D-500 Samtec Inc. | 24 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2000 | ESQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Elevated Socket | 50 | - | - | 2 | Receptacle | FLEXYZ | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | Straight | - | 4mm | 0.500 12.70mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | 0.350 8.89mm | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | 10mOhm | - | - | - | - | 5.5A | - | - | - | - | - | - | 50.3mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SSM-110-L-DV-BE Samtec Inc. | 82 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2011 | SSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 20 | - | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | 20 | Straight | - | 7.04mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 475V | 6.9A | - | - | - | 1.39 N | .556 N | - | 25.4mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SMS-108-02-G-S Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SMS | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | 1 | - | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5A per Contact | - | Straight | - | 3.05mm | 0.335 8.51mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.190 4.83mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | 2.224 N | - | - | 10.16mm | - | 20μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF11CZ-6DS-2V(22) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Square | Polyamide | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2010 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | Black | General Purpose | 2 | - | - | - | Friction Lock | - | NO | NO | NO | NO | Female Socket | NO | - | - | 6 | Straight | - | 5mm | 0.234 5.95mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | - | - | 30V | - | - | 0.079 (2.00mm) | - | - | 2mm | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 30mOhm | 1GOhm | - | - | - | 2A | - | - | - | - | - | Pick and Place, Solder Retention | 13.5mm | - | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | 7.55mm 8.2mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SSQ-106-01-G-T Samtec Inc. | 703 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 18 | - | - | 3 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 3 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | - | 2.64mm | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free |