- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Cable Length | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Sensing Distance | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLE-150-01-G-DV Samtec Inc. | 2 |
| Datasheet | - | - | Surface Mount | Surface Mount | - | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | FLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 100 | - | - | - | - | 2 | - | E.L.P., TIGER BEAM CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2A per Contact | - | 100 | Straight | - | 3.33mm | 0.172 4.37mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.131 inch | - | - | Black | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | - | - | - | 3.81 mm | - | - | .417 N | .417 N | - | - | - | - | - | 63.61mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSQ-106-01-G-T Samtec Inc. | 703 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 18 | - | - | - | - | 3 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 3 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | - | 2.64mm | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-104-02-G-D-RA Samtec Inc. | 47 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | 12.57mm | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | 2.54mm | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.67mm | 8.51mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-113-03-T-S Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 13 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.394 10.00mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 33.5mm | 2.41mm | 200μin | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-121-02-G-S-RA Samtec Inc. | 44 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 21 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | 10mOhm | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.85mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 22-14-2024 Molex | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | - | Nylon | - | Brass | - | 250V | - | - | 2009 | - | - | yes | Active | - | Solder | EAR99 | Receptacle, Socket | 2 | 75°C | 0°C | White | - | 1 | Receptacle | BOTTOM ENTRY | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 2 | Right Angle | - | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | Female | 94V-0 | - | 3.35mm | - | BELLOWED TYPE | 20mOhm | 500000000000Ohm | - | PLUG | - | - | - | - | - | - | - | RECTANGULAR | - | .834 N | Low Halogen | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 338 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 1000V | -55°C~105°C | Bulk | 2003 | 9100 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | 34 | 105°C | -55°C | Grey | - | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.54mm | - | Straight | - | 7.1mm | 0.354 9.00mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | - | 2.54mm | 34 | Gold | - | - | - | Female | - | Grey | 2.8mm | - | - | - | - | - | - | - | 1A | - | - | 3m | - | - | - | - | - | - | 3 m | - | Polarizing Key | - | 47.7mm | - | - | 12.0μin 0.30μm | Flash | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 22-18-2061 Molex | 33949 | - | Datasheet | 8 Weeks | Gold | Through Hole | - | - | - | Nylon | NOT SPECIFIED | Brass | - | 250V | - | - | 2009 | - | - | yes | Active | - | Solder | EAR99 | Receptacle, Socket | - | 75°C | 0°C | White | - | 1 | Receptacle | TOP ENTRY | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Vertical | - | 7.7mm | - | - | - | - | 2.5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | 6 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | BELLOWED TYPE | 20mOhm | 500000000000Ohm | - | PLUG | - | - | - | 250VAC V | - | - | 25 Cycles | RECTANGULAR | 2.502 N | .834 N | Low Halogen | - | Non-compliant | - | 7.9mm | 15.1mm | 4.7mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CLM-107-02-L-D Samtec Inc. | In Stock |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | - | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 14 | Straight | - | 2.54mm | 0.089 2.26mm | Board to Board | All | - | 3A | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | - | 15mOhm | - | 0.039 inch | - | - | 3A | POLARIZED HOUSING | - | - | - | 100 Cycles | - | .417 N | - | - | - | - | - | - | 7.31mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLM-140-02-L-D Samtec Inc. | 11 |
| Datasheet | - | - | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 80 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 80 | Straight | - | - | 0.089 2.26mm | Board to Board | All | - | 3A | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | 0.084 inch | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | - | 3.175 mm | 100 Cycles | - | .417 N | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-138-21-G-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 38 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 3.82 inch | - | 0.104 2.64mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | 94V-0 | - | 2.64mm | 0.335 inch | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-120-01-S-D Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | - | SQT | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | 1.586 inch | 0.079 (2.00mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | - | - | 0.079 inch | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | .834 N | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.09 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() M80-8871601 Harwin Inc. | 29 |
| Datasheet | 12 Weeks | Gold, Tin | Through Hole | Through Hole | - | Circular | Polyester | Gold | Beryllium Copper | Polyester, Glass Filled | 800V | -55°C~125°C | Tube | 2012 | Datamate L-Tek | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | - | - | - | Automotive, General Purpose, Military | 2 | - | POLARISED | 8536.69.40.40 | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.45mm | 0.202 5.14mm | Board to Board or Cable | All | not_compliant | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | 120V | 3A | - | - | - | - | 500 Cycles | - | - | .1946 N | - | - | - | - | - | 19.15mm | - | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | - | 7.23mm 7.85mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 200 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | 4 | Square | Nylon | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 32V | - | Bulk | 2008 | Mini-Clamp I, 372 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | 4 | 85°C | -20°C | Black | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | Receptacle | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 3A | 2mm | - | Straight | - | 6.4mm | 0.512 13.00mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.102 2.60mm | - | - | 4 | Gold | - | - | - | Female | - | Black | - | - | - | - | 500MOhm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 15.8mm | - | - | 8.00μin 0.203μm | Flash | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | ||
![]() ESQT-104-02-G-D-590 Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | ESQT | e4 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 8 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | Straight | - | 4mm | 0.590 14.99mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.260 6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSQ-140-02-S-D-RA Samtec Inc. | 170 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2011 | SSQ | e3 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 80 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | Black | - | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | 1.668 N | 1.39 N | - | - | - | - | 4.95mm | 102mm | 8.51mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-142-01-L-D Samtec Inc. | 9 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | - | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 84 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | - | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | 100 Cycles | - | - | .834 N | - | - | - | - | 6.35mm | 84.3mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-146-01-L-D Samtec Inc. | 9 |
| Datasheet | - | - | Through Hole | Through Hole | - | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 92 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | - | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | 100 Cycles | - | - | .834 N | - | - | - | - | 6.35mm | 92.3mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-144-01-L-D-RA Samtec Inc. | 25 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 88 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | - | 0.157 4.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | 0.379 inch | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | 100 Cycles | - | - | .834 N | - | - | - | - | 4mm | 88.3mm | 6.35mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-133-02-G-S-RA Samtec Inc. | 22 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 33 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | 94V-0 | Black | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 84.3mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free |