- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Weight | Mounting Option 1 | Underplate Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Alignment | Stackable | Keyed | Shrouded End Dimension | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | PCB Thickness | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSW-133-02-G-S-RA Samtec Inc. | 22 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 33 | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | 94V-0 | Black | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 84.3mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-142-01-L-D Samtec Inc. | 9 |
| Datasheet | 1 Weeks | - | - | Through Hole | Through Hole | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 84 | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | 100 Cycles | - | .834 N | - | - | - | - | - | - | - | 6.35mm | 84.3mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-138-01-L-S Samtec Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 38 | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | 0.25 inch | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | .834 N | - | - | - | - | - | - | - | 6.35mm | 76.3mm | 2mm | - | 10.0μin 0.25μm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-126-21-S-D Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 52 | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | .9174 N | .7784 N | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.1 inch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-130-01-G-D-001 Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | - | - | Active | Not Applicable | Solder | - | Receptacle | 60 | - | 2 | Female | - | - | Push-Pull | 655V | - | - | - | - | Forked | - | - | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 59 | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | - | - | - | - | - | - | - | - | 2.64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-128-01-L-S Samtec Inc. | 22 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | 0.25 inch | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | .834 N | - | - | - | - | - | - | - | 6.35mm | 56.3mm | 2mm | - | 10.0μin 0.25μm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-111-01-L-S-RA Samtec Inc. | 41 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 11 | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | 0.079 2.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | 0.3 inch | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | .834 N | - | - | - | - | - | - | - | 2mm | 22.3mm | 6.35mm | - | 10.0μin 0.25μm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-127-01-L-S Samtec Inc. | 22 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 27 | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | 0.25 inch | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | .834 N | - | - | - | - | - | - | - | 6.35mm | 54.3mm | 2mm | - | 10.0μin 0.25μm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-138-02-S-D Samtec Inc. | 11 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 76 | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.194 4.93mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | Black | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | 1.668 N | 1.39 N | - | - | - | - | - | - | - | 8.51mm | 97mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-140-01-L-S-RA Samtec Inc. | 12 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | 0.079 2.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | 0.3 inch | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | .834 N | - | - | - | - | - | - | - | 2mm | 80.3mm | 6.35mm | - | 10.0μin 0.25μm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-115-01-L-S-RA Samtec Inc. | 37 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 15 | - | 1 | Female | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | 0.079 2.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | - | - | Black | 2.29mm | 0.3 inch | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | .834 N | - | - | - | - | - | - | - | 2mm | 30.3mm | 6.35mm | - | 10.0μin 0.25μm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMM-120-02-L-D-K Samtec Inc. | 41 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | - | LOCKING | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | - | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | 2 | Female | E.L.P., TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | 40 | Vertical | - | - | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 1.574 inch | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | 0.145 inch | 10mOhm | - | 0.079 inch | - | - | - | - | - | 4.5466 mm | 100 Cycles | .556 N | .417 N | - | - | - | - | - | - | Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 533492-1 TE Connectivity Aerospace, Defense and Marine | 2688 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | Square | Polyphenylene | - | - | Nickel | Gold | Copper | Polyphenylene Sulfide (PPS) | - | -65°C~125°C | Bulk | 2011 | Box II | - | no | Active | 1 (Unlimited) | Solder | - | Receptacle | 160 | - | 4 | - | AMP-HDI | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Vertical | - | - | 0.400 10.16mm | Board to Board | All | - | - | 0.100 2.54mm | Natural | - | - | - | - | - | 0.100 (2.54mm) | 0.180 4.57mm | - | - | - | Tin-Lead | - | - | - | - | - | Brown | 4.572mm | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 3A | Without | No | - | - | Mating Guide | 10.16mm | - | - | - | 30.0μin 0.76μm | - | - | 4.57mm | - | 3.175mm | 15.24mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() M80-4000601 Harwin Inc. | 40 |
| Datasheet | 9 Weeks | - | Gold, Tin | Through Hole | Through Hole | Circular | - | - | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | 120V | -55°C~125°C | Bulk | 2010 | Datamate J-Tek | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | - | Screw Lock | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | 0.205 5.20mm | Board to Board or Cable | All | not_compliant | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | - | Tin-Lead | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | 100000000Ohm | 0.079 inch | - | - | - | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | Jackscrews, Mating Flange, Mounting Flange, Polarizing Key | - | - | - | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | 0.118 inch | - | 7.3mm 7.55mm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() M50-3155042 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Square | - | 865.992883mg | - | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2011 | Archer M50 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 100 | General Purpose, Medical, Telecommunications | 2 | Receptacle | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 1A | 100 | - | - | - | 0.087 2.20mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.134 inch | Female | 94V-0 | - | - | 0.087 inch | - | - | 0.05 inch | - | - | - | POLARIZED HOUSING | 500VAC V | 3.8608 mm | - | - | .1946 N | - | - | - | - | - | - | Board Guide | - | - | - | - | Flash | 100.0μin 2.54μm | - | - | 3.2mm 3.9mm 4.6mm 5.3mm 7.2mm 8.6mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 531142-2 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Copper, Nickel | - | - | - | Bulk | 1997 | Military, MIL-DTL-55302, 750 Box | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Vertical | 1.91mm | - | 0.400 10.16mm | Board to Board | All | - | - | 0.075 1.91mm | Blue | ONE | - | - | COMMERCIAL | 1.63 inch | 0.125 (3.18mm) | 0.136 3.46mm | 4 | - | - | Tin-Lead | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 0.4 inch | - | - | 0.075 inch | Compliant | - | - | ENDS | - | - | - | - | - | No | - | - | - | Yes | 8.4328 mm | Mating Guide | - | - | - | 50μin | 50.0μin 1.27μm | - | 0.156 inch | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSW-103-01-T-D Samtec Inc. | 1033 |
| - | - | - | - | Through Hole | Through Hole | Square | Polymer | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 6 | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | 10mOhm | - | 0.1 inch | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13mm | 4.95mm | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SQT-106-01-F-D-RA Samtec Inc. | 38 |
| - | 3 Weeks | - | - | - | Through Hole, Right Angle | Square | Polymer | - | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | - | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Right Angle | - | 9.62mm | 0.157 4.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | 2.29mm | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | .834 N | - | - | - | - | - | - | - | - | 12.3mm | - | - | Flash | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-101-02-G-S-RA Samtec Inc. | 1357 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 1 | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | - | - | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | Black | 2.54mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 3.05mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0448120040 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Square | Nylon | - | - | - | Gold | Brass Alloy | Polyamide (PA), Nylon, Glass Filled | 250VAC 176VDC | -40°C~105°C | Tray | - | KK 44812 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | Vertical | - | 7.5mm | 0.177 4.50mm | Board to Board | All | unknown | 5A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.136 3.46mm | - | - | 2 | Tin | - | - | - | - | - | Black | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.84mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - |