- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Number of Poles | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 851-87-046-40-252101 Preci-Dip | 38 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Circular | - | - | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 851 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 46 | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | 46 | - | - | - | 0.087 2.20mm | Board to Board | All | unknown | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | - | - | 1 | - | - | Tin | RECTANGULAR | - | 0.087 inch | - | - | - | - | 0.307 inch | - | - | 20mOhm | - | 0.05 inch | - | - | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SFM-135-03-S-D-A Samtec Inc. | 27 |
| Datasheet | 2 Weeks | - | - | Through Hole | - | Square | - | Polymer | - | - | PEG | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | 2011 | Tiger Eye™ SFM | e3 | - | Active | - | Solder | EAR99 | Receptacle | 70 | - | - | 2 | - | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Straight | - | 3.68mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.075 1.91mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | 250V | - | - | - | - | - | - | - | - | - | Board Guide | 47.62mm | - | 30μin | 30.0μin 0.76μm | - | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 801-83-004-40-002101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Circular | - | - | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 4 | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | 4 | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.279 inch | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | .5838 N | - | - | - | 30μin | 29.5μin 0.75μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 803-83-040-10-005101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 803 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 40 | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.335 inch | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | 30μin | 29.5μin 0.75μm | - | 0.118 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 803-83-044-10-132101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 44 | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.276 7.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 833-83-046-10-001101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Bulk | 2012 | 833 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 46 | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.165 4.20mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.125 3.18mm | 2 | - | - | Tin | RECTANGULAR | - | 0.165 inch | - | - | - | - | 0.165 inch | - | - | 10mOhm | 10000000000Ohm | 0.079 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | - | - | - | 30μin | 29.5μin 0.75μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 801-87-007-10-101101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 4 | - | - | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | 5.08mm | - | 0.276 7.00mm | Board to Board | All | - | - | 0.200 5.08mm | Black | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.276 inch | - | - | - | - | 0.2 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 801-87-006-30-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | - | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 6 | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | 6 | - | 5.08mm | - | 0.339 8.61mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | 2 | - | - | Tin | STAGGERED | - | - | - | - | - | - | 0.339 inch | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 323-87-108-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 323 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Socket | 8 | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | 2.54mm | - | 0.193 4.90mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.510 12.95mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 853-87-006-30-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | Polychlorinated | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 853 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 6 | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 6 | Straight | - | 3.25mm | 0.203 5.16mm | Board to Board | All | - | - | 0.050 1.27mm | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | 20mOhm | - | - | 100V | 1A | - | - | - | - | - | - | - | - | - | 4.22mm | - | - | Flash | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() M80-8400445 Harwin Inc. | 263 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | Circular | Glass, Thermoplastic | Polyamide | - | - | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | Automotive, General Purpose, Military | 1 | - | POLARISED | - | Locking Ramp | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 3.5mm | 0.202 5.14mm | Board to Board or Cable | All | - | 3.3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | 1 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | - | Black | - | - | 120V | 3A | 25mOhm | 100mOhm | 0.079 inch | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | 22 AWG | 4 | - | - | - | 11.15mm | - | - | 12.0μin 0.30μm | 10.0μin 0.25μm | - | 7.23mm 7.83mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() G125-FS15005L0P Harwin Inc. | 149 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | Polyamide | 1.288004g | - | - | Gold | Copper Alloy | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | 450V | -65°C~150°C | Bulk | 2013 | Gecko | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | Automotive, General Purpose | 2 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | - | - | 50 | - | - | - | 0.207 5.25mm | Board to Board or Cable | All | - | 2A | 0.049 1.25mm | Green | ONE | UL | COMMERCIAL | 1.331 inch | 0.049 (1.25mm) | - | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 10GOhm | 0.049 inch | - | - | - | - | 3.683 mm | 1000 Cycles | - | - | - | - | Pick and Place, Polarizing Key | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 801-87-007-40-002101 Preci-Dip | 41 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Circular | - | - | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 7 | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | 7 | - | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | .5838 N | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 801-87-007-10-003101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 7 | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | 2.54mm | - | 0.315 8.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() CLM-110-02-F-D-K Samtec Inc. | 177 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | Square | - | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 20 | Straight | 1mm | 2.54mm | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | - | - | - | - | - | 15mOhm | - | 0.039 inch | - | 3A | - | - | 3.175 mm | 100 Cycles | - | - | .417 N | - | Pick and Place | 10.43mm | - | FLASH inch | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 851-83-043-30-001101 Preci-Dip | 38 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | - | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 851 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 43 | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 43 | Straight | - | 3.4mm | 0.203 5.16mm | Board to Board | All | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | 20mOhm | - | - | 100V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 800 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | - | - | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2009 | 1502 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | Black | - | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.100 2.54mm | - | - | 20 | Tin | - | - | - | Female | - | Black | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() SMM-103-01-S-D Samtec Inc. | 337 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Square | - | Polymer | - | LOCKING | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Bulk | 2013 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Straight | - | 4mm | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | 350V | 3.9A | - | - | - | - | - | - | - | .417 N | - | 6mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CES-117-01-T-D Samtec Inc. | 28 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | - | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.59mm | 0.200 5.08mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | - | RECTANGULAR | - | - | - | - | Black | - | - | - | 1A | 10mOhm | - | 0.1 inch | 333V | 1A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | 43.18mm | 5.59mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SMH-106-02-G-D Samtec Inc. | 925 | - | Datasheet | 3 Weeks | - | Through Hole | Surface Mount, Right Angle | - | Square | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | SMH | e4 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | 2 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | 11 | - | - | - | 0.195 4.95mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - |