- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFM-130-03-S-D-A-P Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | - | Tiger Eye™ SFM | e3 | - | Active | - | Solder | - | Receptacle | 60 | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | 1.575 inch | 0.050 (1.27mm) | 0.075 1.91mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | 0.18 inch | - | 0.05 inch | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 30μin | 30.0μin 0.76μm | - | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SFM-130-01-S-D-A-P Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | PEG | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | - | Tiger Eye™ SFM | e3 | - | Active | - | Solder | - | Receptacle | 60 | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | Straight | - | 3.68mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | 15mOhm | 0.05 inch | - | 250V | - | - | - | - | - | - | Board Guide, Pick and Place | 41.27mm | 30μin | 30.0μin 0.76μm | - | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SFM-150-L2-L-D-LC Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | 2013 | Tiger Eye™ SFM | e3 | - | Active | - | Solder | - | Receptacle | 100 | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | 100 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | 0.185 inch | 15mOhm | 0.05 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | Board Lock | - | 10μin | 10.0μin 0.25μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSW-108-22-F-D-VS-P Samtec Inc. | 11 |
| - | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | - | Solder | - | Receptacle | 16 | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | 16 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSW-111-22-F-D-VS-P-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 22 | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Forked | - | - | 5.7A per Contact | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | Black | - | - | 10mOhm | - | - | - | 3A | - | - | - | - | - | Pick and Place | 28.45mm | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SS-122-S-2 Samtec Inc. | 11 |
| Datasheet | 3 Weeks | Gold | Through Hole | - | - | - | - | - | BERYLLIUM COPPER | - | - | - | Tube | - | - | e3 | yes | Active | - | Solder | EAR99 | BOARD CONNECTOR | - | 1 | Female | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | 2.54mm | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SFMC-114-T2-S-D-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | Tiger Eye™ SFMC | e3 | - | Active | - | Solder | - | Receptacle | 28 | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | 28 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSW-118-22-F-D-VS-P Samtec Inc. | 38 |
| - | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2016 | SSW | e3 | - | Active | - | Solder | - | Receptacle | 36 | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | 36 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSW-128-22-F-D-VS-P Samtec Inc. | 31 |
| - | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e3 | - | Active | - | Solder | - | Receptacle | 56 | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | 56 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SFM-120-T1-L-D-A Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | 2013 | Tiger Eye™ SFM | e3 | - | Active | - | Solder | EAR99 | Receptacle | 40 | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | 1.075 inch | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | 0.18 inch | - | 0.05 inch | - | - | - | - | - | - | - | - | Board Guide | - | 10μin | 10.0μin 0.25μm | - | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-119-22-S-D-RA-003 Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 38 | 2 | Female | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | 37 | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-130-02-F-D-RA Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 60 | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFMC-125-01-S-D-P Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | Tiger Eye™ SFMC | e3 | - | Active | - | Solder | EAR99 | Receptacle | 50 | 2 | Female | PICK & PLACE PAD | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | 94V-0 | - | - | 0.18 inch | 10mOhm | 0.05 inch | - | - | - | RIGHT | 600VAC V | - | 1.39 N | - | Pick and Place | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SFMC-130-T2-S-D-P Samtec Inc. | 12 |
| - | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | Tiger Eye™ SFMC | e3 | - | Active | - | Solder | - | Receptacle | 60 | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | 60 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SFM-120-L1-S-D-A-P Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | PEG | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | - | Tiger Eye™ SFM | e3 | - | Active | - | Solder | - | Receptacle | 40 | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | 1.075 inch | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | 0.18 inch | - | 0.05 inch | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 30μin | 30.0μin 0.76μm | - | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-130-03-F-T Samtec Inc. | 12 |
| - | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 90 | 3 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | Straight | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.394 10.00mm | - | - | - | Tin | - | - | - | - | - | - | - | 10mOhm | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SFML-130-01-S-D Samtec Inc. | 35 |
| - | 3 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2006 | Tiger Eye™ SFML | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | 2 | - | - | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | Straight | - | 3.68mm | 0.180 4.57mm | Board to Board or Cable | All | - | 2A | 0.050 1.27mm | Black | - | - | 350V | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | 1.27mm | - | Tin | - | - | - | - | - | - | - | 15mOhm | - | - | 350V | 5A | - | - | - | - | - | - | 42.04mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFC-107-T1-L-D-A Samtec Inc. | 21 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | 2016 | Tiger Eye™ SFC | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 14 | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.1A per Contact | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.505 inch | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.18 inch | 15mOhm | 0.05 inch | - | - | - | LEFT | - | - | .695 N | .556 N | Board Guide | - | 10μin | 10.0μin 0.25μm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSQ-110-02-H-D Samtec Inc. | 14 |
| - | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | - | Receptacle | 20 | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.194 4.93mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SFMC-112-L3-L-D Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 24 | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.615 inch | 0.050 (1.27mm) | 0.075 1.91mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.18 inch | 15mOhm | 0.05 inch | - | - | - | POLARIZED HOUSING | - | 10000 Cycles | LIF N | .417 N | - | - | 10μin | 10.0μin 0.25μm | - | 0.075 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - |