- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSQ-122-01-G-S-LL Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 22 | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | - | 2.64mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-108-23-G-D-LL Samtec Inc. | 397 |
| Datasheet | 2 Weeks | - | - | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | - | - | SSQ | e4 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 16 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | 655V | - | - | - | - | Forked | - | - | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | RECTANGULAR | - | 0.195 inch | FEMALE | - | - | - | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-108-22-G-D-008 Samtec Inc. | 318 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | - | - | Active | Not Applicable | Solder | - | Receptacle | 16 | - | 2 | Female | - | - | Push-Pull | 655V | - | - | - | - | Forked | - | - | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 15 | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.194 4.93mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-119-01-T-S Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 19 | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | 2.64mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 48.8mm | 2.41mm | 200μin | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-122-03-T-S Samtec Inc. | 21 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 22 | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.394 10.00mm | 1 | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 56.4mm | 2.41mm | 200μin | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-123-03-T-S Samtec Inc. | 21 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 23 | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.394 10.00mm | 1 | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 58.9mm | 2.41mm | 200μin | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-117-01-G-T Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 51 | - | 3 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 1.72 inch | 0.100 (2.54mm) | 0.104 2.64mm | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | - | 2.64mm | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.1 inch | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-108-21-G-D-LL Samtec Inc. | 402 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 16 | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | 2.64mm | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-114-02-T-D-RA Samtec Inc. | 29 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 28 | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | 2.54mm | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 4.95mm | 36.1mm | 8.51mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-113-01-G-T Samtec Inc. | 46 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 39 | - | 3 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | - | 2.64mm | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.1 inch | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-112-02-G-D-RA-001 Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | - | - | Active | Not Applicable | Solder | - | Receptacle | 24 | - | 2 | Female | - | - | Push-Pull | 655V | - | - | - | - | Forked | - | - | 6.3A per Contact | - | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | 23 | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-117-23-G-D Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 34 | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-122-22-G-D Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 44 | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.194 4.93mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.19 inch | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-114-01-T-S Samtec Inc. | 18 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 14 | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | 2.64mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 36.1mm | 2.41mm | 200μin | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-122-02-G-S Samtec Inc. | 20 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 22 | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.194 4.93mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | Black | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 56.4mm | 2.41mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-107-01-G-D Samtec Inc. | 148 | - | - | - | - | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2007 | SSQ | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 14 | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | - | Black | 2.64mm | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 5.5A | - | - | - | - | - | - | - | - | - | 18.29mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 22-16-2201 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | Nylon | NOT SPECIFIED | Brass | - | -40°C | 250V | - | - | 2011 | - | - | yes | Active | - | Solder | EAR99 | Receptacle, Socket | 20 | White | 1 | - | POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 20 | Right Angle | - | - | - | - | - | - | 2.5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | 3.35mm | - | - | BELLOWED TYPE | - | 500000000000Ohm | - | PLUG | - | - | 250VAC V | - | 25 Cycles | RECTANGULAR | 2.502 N | .834 N | Low Halogen | Non-compliant | 4.7mm | 50.7mm | 7.9mm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SSW-120-01-T-D Samtec Inc. | 244 | - | - | 1 Weeks | - | Through Hole | Through Hole | Square | Polymer | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 40 | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | - | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | 51.31mm | 4.95mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ESQT-122-02-G-D-610 Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2016 | ESQT | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 44 | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | - | 0.610 15.49mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.240 6.10mm | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() MDF7-9S-2.54DSA(56) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Polyamide | Gold | Phosphor Bronze | Polyamide (PA), Nylon | - | 250VAC | -35°C~85°C | Bulk | - | MDF7 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 9 | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.197 5.00mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 3A | - | 30mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free |