- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulation | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL-104-T-12 Samtec Inc. | 760 |
| - | 6 Weeks | - | Through Hole | Through Hole | - | - | Circular | - | Polyester | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | SL | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.095 2.41mm | Board to Board | All | - | 1A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.095 2.41mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | 10mOhm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | - | 30.0μin 0.76μm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-105-44-L-D Samtec Inc. | 50 |
| Datasheet | 6 Weeks | - | - | Through Hole | - | - | Square | - | Polyester | - | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2016 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 10 | - | - | - | - | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.735 18.67mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.180 4.57mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 13.21mm | - | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 20021321-00020C4LF Amphenol ICC (FCI) | 131600 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | 20 | Square | - | Thermoplastic | - | - | - | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tape & Reel (TR) | 2009 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | 20 | Tin | - | - | - | - | - | Black | - | - | - | - | 30mOhm | - | - | 125V | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 25.86mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | 4.3mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() M52-5151045 Harwin Inc. | 283 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | - | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2008 | Archer M52 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | General Purpose, Medical, Telecommunications | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 10 | Straight | - | - | 0.224 5.69mm | Board to Board | All | - | 1A | 0.050 1.27mm | Black | ONE | UL | 150V | COMMERCIAL | 0.45 inch | 0.100 (2.54mm) | - | 2 | 1.27mm | - | - | STAGGERED | - | 0.197 inch | Female | 94V-0 | - | - | - | 1A | - | 40mOhm | 1GOhm | 0.05 inch | - | - | - | 1400VAC V | 5.461 mm | 300 Cycles | - | - | .10008 N | - | - | - | - | - | - | - | - | - | - | 8.5mm 9.77mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DF11CZ-6DS-2V(52) Hirose Electric Co Ltd | 376 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | Polyamide | - | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2010 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | - | Beige, Black | General Purpose | 2 | - | - | - | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.234 5.95mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | Female | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 7.55mm 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SSM-112-L-DV-LC Samtec Inc. | 336 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | - | Square | - | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | - | SSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 24 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 24 | Straight | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | 10mOhm | - | - | 475V | 6.9A | - | - | - | - | - | - | - | - | - | Board Lock | - | 30.48mm | - | - | 10.0μin 0.25μm | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CLT-107-01-F-D Samtec Inc. | 50 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | Square | - | Polymer | - | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | CLT | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW CONTACT, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | - | Straight | - | 4mm | 0.083 2.10mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.085 2.16mm | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | 2A | - | - | - | - | - | .5004 N | .1668 N | - | - | - | - | 14mm | - | FLASH inch | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 87264-3852 Molex | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | - | Bronze | - | 125V | - | - | 2016 | - | e3 | yes | Active | - | Solder | EAR99 | Receptacle, Socket | 38 | 105°C | -55°C | Black | - | 2 | - | MILLI-GRID | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 38 | Right Angle | - | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 1.504 inch | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | Female | - | - | 2.55mm | 0.197 inch | 1A | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | 125V | - | - | 500VAC V | 4.4958 mm | - | RECTANGULAR | - | - | - | Non-compliant | - | - | - | - | 15μin | - | - | 0.1 inch | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() FLE-115-01-G-DV-A Samtec Inc. | 5 |
| Datasheet | 4 Weeks | - | - | Surface Mount | - | - | Square | - | Polymer | - | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | FLE | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A per Contact | - | 30 | Straight | - | 4.6mm | 0.172 4.37mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | - | 0.131 inch | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | POLARIZED HOUSING | - | - | - | - | .417 N | .417 N | - | - | Board Guide | - | 19.16mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SL-103-T-12 Samtec Inc. | 47 |
| - | - | - | Through Hole | Through Hole | - | - | Circular | - | Polyester | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2008 | SL | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | - | - | - | - | 1 | Female | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.095 2.41mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.095 2.41mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | 10mOhm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 2.54mm | - | 30.0μin 0.76μm | - | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() M80-8502642 Harwin Inc. | 61 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | Circular | - | Polyamide | - | - | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | 800V | -55°C~125°C | Tube | 2009 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | - | - | Automotive, General Purpose, Military | 2 | - | POLARISED | 8536.69.40.40 | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.5mm | 0.202 5.14mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | - | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | 120V | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 29.15mm | - | - | 12.0μin 0.30μm | 157.5μin 4.00μm | - | 7.23mm 7.85mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M50-3001545 Harwin Inc. | 48 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | - | Thermoplastic | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 500V | -40°C~105°C | Tube | 2011 | Archer M50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | - | General Purpose, Medical, Telecommunications | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 3.1mm | 0.173 4.40mm | Board to Board or Cable | All | - | 1A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.094 2.40mm | 2 | - | - | - | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | 1A | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | 1A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 19.05mm | - | - | Flash | - | - | 5.4mm 6.08mm 9.37mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() G125-FS11605L0R Harwin Inc. | 451 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | Circular | - | Polyamide | 435.987316mg | - | - | Gold | Copper Alloy | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | 450V | -65°C~150°C | Tape & Reel (TR) | 2013 | Gecko | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | - | - | - | Automotive, General Purpose | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Female Socket | - | - | - | - | 16 | - | - | - | 0.207 5.25mm | Board to Board or Cable | All | - | 2A | 0.049 1.25mm | Green | ONE | UL | - | COMMERCIAL | 0.494 inch | 0.049 (1.25mm) | - | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 10GOhm | 0.049 inch | - | - | - | - | 3.683 mm | 1000 Cycles | - | - | - | - | - | Pick and Place, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SSM-123-L-DV-A Samtec Inc. | 33 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | - | Square | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Bulk | 2016 | SSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 46 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 46 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLP-106-02-F-D-BE Samtec Inc. | 94 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLP | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 12 | - | - | - | - | 2 | Receptacle | BOTTOM ENTRY, E.L.P., LOW PROFILE, TIGER CLAW CONTACT | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 12 | - | - | - | 0.084 2.14mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | 0.517 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.09 inch | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | .556 N | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M22-7130342 Harwin Inc. | 1105 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | - | Square | Nylon | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 500VAC | -40°C~105°C | Tube | 2006 | M22 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 3 | - | - | - | General Purpose, Industrial, Telecommunications | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 2A | - | - | Straight | 2mm | 2.4mm | 0.173 4.40mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | Tin | RECTANGULAR | - | 0.094 inch | Female | 94V-0 | Black | - | - | - | - | 20mOhm | 5GOhm | 0.079 inch | 500V | 1A | - | - | - | - | - | - | - | - | - | - | 4.4mm | 6mm | 450μm | 50μin | - | - | - | 5.9mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() A3-6DA-2SV(93) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | Polyphenylene | - | - | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 200VAC | -55°C~85°C | Tape & Reel (TR) | 2017 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | 6 | - | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | Brown | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | Female | - | - | - | - | 1A | - | 15mOhm | 1GOhm | 0.079 inch | - | - | POLARIZED HOUSING | - | - | 100 Cycles | - | - | - | Insulated | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 5.1mm 6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SSW-116-22-F-D-VS Samtec Inc. | 43 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | - | Square | - | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | yes | Active | - | Solder | - | Receptacle | 32 | - | - | - | - | 2 | Female | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 32 | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | 10mOhm | - | 0.1 inch | - | 3A | - | - | - | - | - | .834 N | - | - | - | - | - | 41.15mm | - | FLASH inch | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SFM-120-01-L-D-LC Samtec Inc. | 75 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | 2014 | Tiger Eye™ SFM | e3 | - | Active | - | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | 1.155 inch | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | 0.18 inch | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 10μin | 10.0μin 0.25μm | - | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5031590210 Molex | 30079 | - | Datasheet | 15 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon | - | -40°C~105°C | Tray | 2011 | CLIK-Mate 503159 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Receptacle | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Forked | - | - | - | - | - | - | - | - | 0.313 7.95mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | - | - | - | - | - | - | 0.134 3.40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |