- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | PCB Mount Retention | Manufacturer Package Identifier | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Mating Alignment | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESQ-105-44-G-D Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Square | Polyester | LOCKING | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 10 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.735 18.67mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.180 4.57mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | 13.21mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0791091213 Molex | 10 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | 25mOhm | - | - | - | - | 26 | 125V | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 28.19mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5033950810 Molex | 1820 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | - | - | - | - | - | Tin | Copper Alloy | Polyamide (PA46), Nylon 4/6 | - | -40°C~105°C | Tape & Reel (TR) | 2016 | CLIK-Mate 503395 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | Forked | - | - | - | - | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SQW-103-01-F-D Samtec Inc. | 1934 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Square | Polymer | LOCKING | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SQW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 3.8A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 500V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | 500V | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | 6.12mm | - | FLASH inch | 3.00μin 0.076μm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() FLE-112-01-G-DV Samtec Inc. | 29 |
| Datasheet | 1 Weeks | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2009 | FLE | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 2 | - | METAL PICK&PLACE PAD | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 2A per Contact | - | 24 | Straight | - | 3.33mm | 0.172 4.37mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | - | 0.131 inch | - | - | Black | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | - | - | - | - | 3.81 mm | 100 Cycles | - | - | .417 N | .417 N | - | - | - | - | - | 15.35mm | 3.33mm | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 3110-6SB(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 125VAC | - | Bulk | 2017 | 3100 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | General Purpose, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | Center Strip Contact | - | - | 0.5A | - | - | - | - | - | 0.276 7.00mm | Board to Cable/Wire | All | unknown | - | 0.050 1.27mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 8.00μin 0.203μm | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 851-87-020-10-001101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Circular | Polychlorinated | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 851 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 20 | - | - | - | - | 1 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.2mm | 0.161 4.10mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.091 2.30mm | - | - | - | Tin | - | - | 0.087 inch | - | 94V-0 | Black | - | - | - | 1A | - | 20mOhm | - | 0.05 inch | - | - | - | 100V | 1A | - | 700VAC V | - | 500 Cycles | 150V | - | .5004 N | - | - | - | - | - | - | 25.81mm | - | - | Flash | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() HIF6B-60DA-1.27DSL(71) Hirose Electric Co Ltd | 41 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Bulk | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.5A | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 4 | - | - | - | STAGGERED | - | 0.335 inch | - | - | - | - | - | 0.65 inch | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | Board Lock, Mounting Flange, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | - | 0.118 inch | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() M80-8873401 Harwin Inc. | 365 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Circular | - | - | - | - | Gold | Beryllium Copper | Polyester, Glass Filled | 800V | -55°C~125°C | Tube | 2009 | Datamate L-Tek | e0 | no | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | - | - | - | Automotive, General Purpose, Military | 2 | - | POLARISED | - | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | - | 0.202 5.14mm | Board to Board or Cable | All | not_compliant | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 1.463 inch | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | - | - | - | - | 100000000Ohm | 0.079 inch | - | - | - | - | - | - | - | - | 500 Cycles | - | - | - | .1946 N | - | - | - | - | - | - | - | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | 0.118 inch | - | 7.23mm 7.85mm | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 15220322601000 HARTING | 280 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | Square | Liquid Crystal Polymer | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | 32 | Straight | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | 1.7A | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 1 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.356 inch | - | - | - | 10000000000Ohm | 0.05 inch | - | - | - | - | - | POLARIZED HOUSING | - | 5.4864 mm | 500 Cycles | - | - | .5004 N | .5004 N | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | - | - | 10.8mm ~ 13.8mm | 9.05mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 15220062601000 HARTING | 115 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | Square | Liquid Crystal Polymer | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | 6 | Straight | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | 1.2A | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.35 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 10000000000Ohm | 0.05 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | .5004 N | .5004 N | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | - | - | 10.8mm ~ 13.8mm | 9.05mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 530720-7 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | Square | Polymer | - | Without | - | Gold | Copper | Liquid Crystal Polymer (LCP) | - | - | Bulk | 1997 | Mini-Box | e0 | no | Active | Not Applicable | Solder | EAR99 | Receptacle | 100 | - | - | Grey | - | 2 | - | - | 8536.69.40.40 | Push-Pull | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 100 | Vertical | - | - | 0.215 5.45mm | Board to Board | All | - | - | 0.050 1.27mm | Gray | ONE | - | - | COMMERCIAL | 3.04 inch | 0.150 (3.81mm) | - | 4 | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 4.826mm | - | - | - | - | - | - | 0.05 inch | - | Compliant | - | - | - | CENTER | - | - | - | - | - | - | - | No | With | - | Mating Guide | 5.46mm | - | - | 30μin | 30.0μin 0.76μm | Flash | - | 4.826mm | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() MDF7-7S-2.54DSA(55) Hirose Electric Co Ltd | 1198 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Square | Plastic | - | - | MDF7-7S-2.54DSA(55) | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | -35°C~85°C | Bulk | - | MDF7 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 7 | - | - | - | - | 1 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.197 5.00mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | 1 | 2.54mm | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | 3A | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SQT-112-01-L-S Samtec Inc. | 49 | - | Datasheet | - | - | - | Through Hole | Through Hole | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | - | 1 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 2mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | - | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | - | - | .834 N | - | - | - | - | - | 24.3mm | 2mm | - | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() CLT-104-02-F-D-BE-A Samtec Inc. | 376 |
| Datasheet | 3 Weeks | - | Gold | - | Surface Mount | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | CLT | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 8 | 125°C | -55°C | - | - | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 4.1A per Contact | 2mm | - | Vertical | - | 5.16mm | 0.083 2.10mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 8 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | 3.3A | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 8mm | - | - | 3.00μin 0.076μm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 44812-0011 Molex | In Stock | - | Datasheet | - | - | Tin | Through Hole | - | - | Nylon | - | - | - | - | Brass | - | 250V | - | - | - | - | - | yes | - | - | Solder | EAR99 | Receptacle, Socket | 11 | 105°C | -40°C | Black | - | 1 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 11 | Vertical | - | - | - | - | - | - | 5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | 0.295 inch | Female | 94V-0 | - | 3.45mm | - | - | 5A | SQ PIN-SKT | 30mOhm | - | - | PLUG | - | - | - | - | POLARIZED HOUSING | - | - | 25 Cycles | - | RECTANGULAR | - | 2.6966 N | - | - | Non-compliant | - | - | - | - | 200μin | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 831 |
| Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | - | - | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Bulk | 2009 | 1502 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 801-83-044-10-268101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Circular | - | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 44 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | 2.54mm | - | 0.116 2.95mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 4.4 inch | - | 0.108 2.75mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | 30μin | 29.5μin 0.75μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015247062 Molex | 47 | - | Datasheet | 6 Weeks | - | - | - | Through Hole | Square | - | - | - | - | Gold | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Bulk | - | Mini-Fit BMI 42385 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | General Purpose, Industrial, Medical, Telecommunications | 2 | - | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | - | 0.446 11.33mm | Board to Board or Cable | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | - | - | - | Tin | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 833-87-026-20-001101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | Circular | - | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Bulk | 2012 | 833 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 26 | - | - | - | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.165 4.20mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |