- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Hole Diameter | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FHP-03-01-TM-S Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2016 | FHP | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 3 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.350 8.89mm | Board to Board | All | - | - | 0.156 3.96mm | Black | - | - | - | - | - | - | 0.102 2.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2A | - | - | - | - | - | - | - | - | - | 11.88mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SSM-110-L-DV-LC-K-TR Samtec Inc. | 259 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tape & Reel (TR) | 2011 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Pass Through | 20 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 20 | Straight | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | 10mOhm | - | - | - | 475V | 6.9A | - | - | - | - | - | - | - | Board Lock, Pick and Place | - | 25.4mm | - | - | 10.0μin 0.25μm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() BCS-117-S-D-PE Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 475VAC | -55°C~125°C | Tube | - | Tiger Claw™ BCS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Pass Through | 34 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.6A per Contact | - | - | Straight | - | 7.62mm | 0.290 7.37mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.128 3.25mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 475V | 5.9A | - | - | - | - | - | - | - | - | - | 43.18mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 12 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Plastic | - | - | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Bulk | 2009 | 1502 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.65mm | 50mm | 3.84mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() MMS-111-02-F-DV-A Samtec Inc. | 28 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | LOCKING | POSITIONING PIN | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | MMS | - | - | Active | - | Solder | - | Receptacle | 22 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3.9A per Contact | - | 22 | Vertical | - | 6.44mm | 0.177 4.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | 5.3086 mm | - | - | .6116 N | - | Board Guide | - | 22mm | - | 3μin | 3.00μin 0.076μm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DF36-15S-0.4V(51) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Halogen Free | 30VAC | -35°C~85°C | Tape & Reel (TR) | - | DF36 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 15 | - | - | - | - | 1 | - | - | - | Friction Lock | - | NO | NO | NO | NO | Center Strip Contact | NO | GENERAL PURPOSE | Varies by WireGAuge | - | 15 | - | 0.4mm | - | 0.059 1.50mm | Board to Cable/Wire | All | unknown | - | 0.016 0.40mm | Black | ONE | UL | - | COMMERCIAL | 0.38 inch | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | 0.059 inch | - | 80mOhm | 50000000Ohm | - | - | - | - | - | - | - | 30 Cycles | - | - | - | Solder Retention | - | - | - | - | 12.0μin 0.30μm | 3.90μin 0.099μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SSW-120-01-G-T Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Thermoplastic | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 60 | - | - | - | - | 3 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 7.49mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 3 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | 51.31mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 310-87-104-41-001101 Preci-Dip | 16076 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Polychlorinated | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 4 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | 3A | 10mOhm | - | - | - | 100V | 3A | - | - | - | 500 Cycles | - | - | - | - | - | 10.16mm | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSM-107-S-DH Samtec Inc. | 9 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 14 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 14 | - | - | - | 0.225 5.72mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | 9.398 mm | - | - | - | - | - | 5.72mm | 17.8mm | 8.13mm | 30μin | 30.0μin 0.76μm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0791091220 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 42 | Tin | - | - | - | - | - | Black | - | - | - | 25mOhm | - | - | 40 | 125V | - | - | - | - | - | - | - | - | Board Guide | - | 42.19mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0791098467 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 36 | Tin | - | - | - | - | - | Black | - | - | - | 25mOhm | - | - | 34 | 125V | - | - | - | - | - | - | - | - | Pick and Place | - | 36.19mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SFMC-140-01-S-D Samtec Inc. | 15 |
| - | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 80 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | 0.18 inch | - | 10mOhm | 5000000000Ohm | 0.05 inch | - | - | - | RIGHT | 600VAC V | - | - | 1.39 N | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HIF3HA-10DA-2.54DSA(71) Hirose Electric Co Ltd | 4 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 300VAC | -55°C~85°C | Tray | - | HIF3H | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | General Purpose | 2 | - | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | - | 3A | - | - | - | - | - | 0.374 9.50mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 15mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | Polarizing Key | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 0.118 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SSQ-106-21-S-D Samtec Inc. | 1188 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 12 | - | - | - | - | 2 | Female | LOW INSERTION FORCE; TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | .9174 N | .7784 N | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.1 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SSM-118-S-SH Samtec Inc. | 278 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 18 | - | - | - | - | 1 | Female | E.L.P., TIGER CLAW | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 18 | - | 2.54mm | - | 0.125 3.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | 0.32 inch | - | - | 5000000000Ohm | - | - | - | - | - | - | 9.398 mm | - | - | .556 N | - | - | 3.18mm | 45.7mm | 8.13mm | 30μin | 30.0μin 0.76μm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() BCS-108-F-D-TE Samtec Inc. | 67 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 475VAC | -55°C~125°C | Tube | 2015 | Tiger Claw™ BCS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | - | - | - | - | 2 | Female | TOP ENTRY | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.6A per Contact | - | - | - | - | - | 0.290 7.37mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.122 3.10mm | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SSQ-108-02-G-S Samtec Inc. | 126 | - | Datasheet | 1 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | 2.54mm | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.194 4.93mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | Black | - | - | - | 10mOhm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | 20.83mm | 2.41mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-139-01-G-D Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 78 | - | - | - | - | 2 | Female | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | 0.18 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | 3.336 N | - | - | - | 4.57mm | 99.1mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() M20-7880446 Harwin Inc. | 541 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Glass, Polyester | Nylon | - | - | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2005 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Right Angle | - | 8.1mm | 0.232 5.90mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | 2.54mm | - | - | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | 3A | 20mOhm | 1MOhm | 0.1 inch | - | - | 3A | - | - | - | 300 Cycles | - | - | 800 μm | - | - | 10.16mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSA-117-W-T Samtec Inc. | 28 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | - | - | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~105°C | Bulk | 2003 | SSA | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 17 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.230 5.85mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.656 16.66mm | 1 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | 0.23 inch | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | 2.78 N | - | - | - | 5.46mm | 43.2mm | 2.54mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |