- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | PCB Mount Retention | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Insulator Color | Insulation | Mating Alignment | Contact Location | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFM-118-02-L-D-A-N Samtec Inc. | 92 |
| - | - | - | - | - | Surface Mount | - | - | Square | - | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | 250VAC | -55°C~125°C | Bulk | - | Tiger Eye™ SFM | - | - | Active | - | Solder | - | Receptacle | 36 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 36 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | - | 10.0μin 0.25μm | - | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 690367181272 Würth Elektronik | 47 | - | Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | - | 12 | Rectangular | - | PBT | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | 100VAC | -40°C~105°C | Tube | - | WR-MM | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | 12 | 105°C | -40°C | Red | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Forked | - | - | 1.5A per Contact | 1.27mm | - | Straight | - | - | 0.157 4.00mm | Board to Board or Cable | All | - | 1.5A | 0.100 2.54mm | Red | - | - | - | - | - | 0.059 (1.50mm) | 0.122 3.10mm | - | 2.54mm | 12 | Tin | - | - | - | Female | - | - | - | - | - | 100V | - | - | 10mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | 4mm | 17.24mm | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MDF7-24S-2.54DSA(56) Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | Square | - | Polyamide | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | - | 250VAC | -35°C~85°C | Bulk | - | MDF7 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom Entry | 24 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.197 5.00mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 2.4 inch | - | 0.118 3.00mm | - | - | - | Tin | - | - | 0.295 inch | - | 94V-0 | - | - | - | - | - | 3A | - | 30mOhm | 1GOhm | - | - | - | - | - | - | - | 650VAC V | - | 50 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SSA-101-W-T-RA Samtec Inc. | 9 | - | Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Plastic | - | - | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | - | 1000V | -55°C~105°C | Bulk | 2003 | SSA | e3 | yes | Discontinued | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 1 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | - | - | ONE | UL | - | COMMERCIAL | - | - | 0.575 14.61mm | 1 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 0.29 inch | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | 2.78 N | - | - | - | - | - | - | - | 2.54mm | 2.54mm | 5.46mm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SSQ-102-04-G-S Samtec Inc. | 10 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | - | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 2 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.584 14.83mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.59mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 446-87-232-41-036101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | - | Circular | - | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2012 | 446 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Socket | 32 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.173 4.40mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | 0.110 2.79mm | 2 | - | - | Tin | - | - | - | - | - | - | - | - | 0.173 inch | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 0.11 inch | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-106-02-S-S-RA Samtec Inc. | 29 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2013 | SSW | e3 | yes | Discontinued | - | Solder | - | Receptacle | 6 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Right Angle | 2.54mm | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | - | Tin | RECTANGULAR | - | 0.095 inch | - | 94V-0 | Black | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.75mm | 8.51mm | 30μin | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-109-21-S-D Samtec Inc. | 9 |
| Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2000 | SSW | e3 | yes | Discontinued | - | Solder | - | Receptacle | 18 | - | - | - | - | 2 | Female | LOW INSERTION FORCE; TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | 94V-0 | Black | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | 550V | 6.9A | - | - | - | - | - | .834 N | - | - | - | - | - | - | - | - | 23.37mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-110-03-F-S Samtec Inc. | 396 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | - | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2012 | SSQ | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.394 10.00mm | - | - | - | Tin | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0781206013 Molex | 10 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | Slim-Grid 78120 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 60 | Vertical | - | - | 0.178 4.51mm | - | All | - | 500mA | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SMH-110-02-G-S Samtec Inc. | 55 |
| Datasheet | 3 Weeks | - | Gold | - | BOARD | - | - | - | - | - | LOCKING | - | - | Bronze | LIQUID CRYSTAL POLYMER (LCP) | RIGHT ANGLE | - | - | Bulk | 2013 | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | 125°C | -55°C | - | - | 1 | Receptacle | TIGER BUY | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Horizontal | - | - | - | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | 10 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | - | - | - | 0.47 inch | - | - | SQ PIN-SKT | - | - | - | SOCKET | - | - | - | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | 20μin | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 20021321-00080T4LF Amphenol ICC (FCI) | 294 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | - | - | Square | - | Thermoplastic | - | - | Gold | Phosphor Bronze | Plastic | - | 125V | -40°C~105°C | Tube | 2013 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 80 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | 80 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.26mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0447691803 Molex | 14 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | - | - | Square | POLYETHYLENE | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | 250VAC | -40°C~105°C | Tray | - | Micro-Fit 3.0 BMI 44769 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Vertical | - | 8.4mm | 0.535 13.60mm | Board to Board or Cable | All | - | 5A | 0.118 3.00mm | - | - | - | - | - | - | 0.118 (3.00mm) | 0.134 3.40mm | - | - | 18 | Tin | - | - | - | - | 94V-0 | Black | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Board Guide | - | 33mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | 16.86mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ESQT-110-02-L-Q-320 Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | - | - | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | ESQT | e3 | - | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 40 | - | - | - | - | 4 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | 2mm | - | 0.320 8.13mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.530 13.46mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 530745-8 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Through Hole | Through Hole | - | - | Square | - | Polymer | - | Without | Gold | Copper | Liquid Crystal Polymer (LCP) | - | - | - | Bulk | 2005 | Military, MIL-DTL-55302, Mini-Box | - | no | Active | Not Applicable | Solder | - | Receptacle | 90 | - | - | Grey | - | 2 | - | - | - | Push-Pull | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 90 | Vertical | - | - | 0.215 5.45mm | Board to Board | All | - | - | 0.050 1.27mm | Gray | - | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 4.826mm | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | With | - | Mating Guide | 5.46mm | 70.87mm | - | - | 50.0μin 1.27μm | - | - | 3.93mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() SSQ-113-02-S-D Samtec Inc. | 9 |
| Datasheet | - | - | - | Through Hole | Through Hole | - | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 26 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.194 4.93mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | Black | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | 550V | 7.6A | - | - | - | - | - | 1.668 N | 1.39 N | - | - | - | - | - | - | - | 33.53mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M80-8400542 Harwin Inc. | 47 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | SIL | - | Circular | - | Polyamide | - | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 800V | -55°C~125°C | Tube | 2009 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 5 | - | - | - | Automotive, General Purpose, Military | 1 | - | POLARISED | - | Locking Ramp | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | 2mm | 3.5mm | 0.202 5.14mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | - | - | COMMERCIAL | - | - | 0.126 3.20mm | 1 | - | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | 120V | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.15mm | - | - | 12.0μin 0.30μm | 137.8μin 3.50μm | - | - | 7.23mm 7.83mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ESW-120-44-L-D Samtec Inc. | 32 | - | Datasheet | 3 Weeks | - | - | - | Through Hole | - | - | Square | - | Polyester | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | 2015 | ESW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 40 | - | - | - | - | 2 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Straight | - | 4.95mm | 0.735 18.67mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.180 4.57mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.31mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() FI-XB30SL-HF10 JAE Electronics | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | Nylon | - | - | - | Copper | - | - | 200V | - | - | 2006 | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 30 | 80°C | -40°C | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | Right Angle | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bottom | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFM-125-L2-S-D-LC-P-TR Samtec Inc. | 14 |
| - | 3 Weeks | - | - | Surface Mount | Surface Mount | - | - | Square | - | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2015 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 2 | Female | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 50 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Pick and Place | - | 35.69mm | - | 30μin | 30.0μin 0.76μm | - | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - |