- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Weight | Mounting Option 1 | Underplate Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Military Standard | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Halogen Free | Mating Alignment | Stackable | Keyed | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | PCB Thickness | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0791098670 Molex | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 42 | Tin | - | - | - | - | - | Black | - | - | - | - | 25mOhm | - | - | - | 40 | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 42.19mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0791098668 Molex | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 38 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 38 | Tin | - | - | - | - | - | Black | - | - | - | - | 25mOhm | - | - | - | 36 | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 38.19mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0791098662 Molex | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 26 | Tin | - | - | - | - | - | Black | - | - | - | - | 25mOhm | - | - | - | 24 | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 26.19mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SFM-120-02-S-D-A-P-TR Samtec Inc. | 696 |
| - | 3 Weeks | - | - | - | Surface Mount | Square | Polymer | - | LOCKING | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2014 | Tiger Eye™ SFM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 40 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | 350V | - | - | - | - | - | - | - | .695 N | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 28.57mm | - | 30μin | 30.0μin 0.76μm | - | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 1-530780-3 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 24 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | Circular | - | - | - | - | Gold | Beryllium Copper | Diallyl Phthalate (DAP) | - | - | Bulk | 2012 | Military, MIL-DTL-55302, Box | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle | 140 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | - | - | 0.400 10.16mm | Board to Board | All | - | - | 0.100 2.54mm | - | MIL-DTL-55302 | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.565 14.35mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Blue | 14.351mm | - | 0.4 inch | - | - | - | 0.1 inch | Compliant | - | - | - | ENDS | - | - | - | - | - | - | - | No | - | - | - | - | Yes | - | Mating Guide | - | 199.51mm | - | 50μin | 50.0μin 1.27μm | - | - | - | - | 2.6162mm | - | - | - | - | RoHS Compliant | - | ||
![]() SSQ-114-01-F-D Samtec Inc. | 64 |
| - | 4 Weeks | - | - | - | Through Hole | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 465V | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | - | Tin | - | - | - | - | - | - | 2.64mm | - | - | - | 10mOhm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.07mm | - | - | 3.00μin 0.076μm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0447640601 Molex | 2111 | - | Datasheet | 7 Weeks | - | - | - | Through Hole, Right Angle | Square | - | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 600VAC | -40°C~105°C | Tray | - | Micro-Fit 3.0 BMI 44764 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 5A | - | - | - | 3mm | - | 0.402 10.20mm | Board to Board or Cable | All | - | - | 0.118 3.00mm | Black | - | - | - | - | - | - | 0.118 (3.00mm) | 0.155 3.94mm | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 40.0μin 1.02μm | 40.0μin 1.02μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() M20-7830942 Harwin Inc. | 410 |
| Datasheet | 13 Weeks | - | Gold, Tin | Through Hole | Through Hole | Square | Nylon | 1.715004g | - | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2012 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | Tin | STAGGERED | - | 0.198 inch | Female | 94V-0 | - | - | - | - | 3A | 20mOhm | 1000000000Ohm | 0.1 inch | - | - | 500V | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.26mm | - | - | Flash | - | - | - | 11.04mm 12.63mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022142204 Molex | 44 | - | Datasheet | 15 Weeks | - | - | - | Through Hole | Square | - | - | - | - | Tin | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 20 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Non-Gendered | NO | - | 2.5A | - | - | - | 2.54mm | - | 0.311 7.90mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | White | - | - | - | - | - | - | - | 0.132 3.35mm | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SFM-125-02-S-D-LC Samtec Inc. | In Stock |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2013 | Tiger Eye™ SFM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 2 | - | E.L.P, TIGER EYE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 50 | Straight | - | 4.19mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | Black | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | 250V | 5A | POLARIZED HOUSING | - | - | - | 10000 Cycles | - | .695 N | .556 N | - | - | - | - | - | - | - | Board Lock | - | 35.69mm | - | 30μin | 30.0μin 0.76μm | - | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SSQ-122-22-S-T Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Square | Thermoplastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 66 | - | - | - | - | 3 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | 2.54mm | 7.49mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.194 4.93mm | 3 | - | - | Tin | RECTANGULAR | - | 0.295 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 7.6A | - | - | - | 2.54 mm | - | - | .9174 N | .7784 N | - | - | - | - | - | - | - | - | - | 56.39mm | - | - | 30.0μin 0.76μm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0432550051 Molex | 47 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Circular | Polyester | - | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 600V | -55°C~105°C | Tray | - | MLX 43255 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | - | - | White | Automotive, General Purpose, Industrial, Telecommunications | 3 | - | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Cable/Wire | All | - | 9A | 0.250 6.35mm | Natural | - | - | - | - | - | - | 0.250 (6.35mm) | 0.169 4.30mm | - | - | - | - | - | - | - | - | 94V-2 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 137.8μin 3.50μm | 137.8μin 3.50μm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 533495-3 TE Connectivity Aerospace, Defense and Marine | 2564 |
| - | 33 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | Square | - | - | - | Nickel | Gold | Copper | Thermoplastic | - | -65°C~125°C | Tube | 2011 | Box II | e0 | - | Active | Not Applicable | Solder | EAR99 | Receptacle | 174 | - | - | - | - | 3 | - | AMP-HDI | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | 2.54mm | - | 0.400 10.16mm | Board to Board | All | - | - | 0.100 2.54mm | Natural | - | - | - | - | - | - | 0.100 (2.54mm) | 0.180 4.57mm | - | - | - | Tin-Lead | - | - | - | - | - | Brown | 4.572mm | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | Without | No | - | - | Mating Guide | 10.16mm | - | - | 600 nm | 30.0μin 0.76μm | - | - | 4.57mm | - | 3.175mm | 15.24mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0022162091 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Board Edge, Through Hole, Right Angle | Square | Nylon | - | - | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | - | - | - | Right Angle | - | 7.9mm | 0.185 4.70mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.132 3.35mm | - | - | 9 | - | - | - | - | - | - | White | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | 22.76mm | - | - | 20.0μin 0.51μm | 2.00μin 0.051μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 20021321-00064D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | - | - | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 64 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | 64 | Tin | - | - | - | - | - | Black | - | - | - | - | 30mOhm | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 41.1mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() HIF6B-34DA-1.27DSAL(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Bulk | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 0.5A | - | - | - | - | - | 0.346 8.80mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | - | ONE | UL | - | COMMERCIAL | 1.569 inch | 0.100 (2.54mm) | 0.118 3.00mm | 4 | - | - | Tin | STAGGERED | - | 0.315 inch | - | - | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | - | Board Lock, Mounting Flange, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | - | 14.8mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 55510-120LF Amphenol ICC (FCI) | 89100 |
| - | 8 Weeks | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | 2011 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2mm | - | Straight | - | 4mm | 0.177 4.50mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 20 | Tin | - | - | - | - | - | Black | - | - | - | - | 20mOhm | - | - | - | - | 200V | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | - | - | - | 19.92mm | 4mm | - | 30.0μin 0.76μm | - | - | - | - | - | 4.5mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 0447692403 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | Through Hole | Square | Nylon | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 250VAC | -40°C~105°C | Tray | - | Micro-Fit 3.0 BMI 44769 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 24 | - | - | - | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Vertical | 3mm | - | 0.535 13.60mm | Board to Board or Cable | All | - | 5A | 0.118 3.00mm | Black | - | - | - | - | - | - | 0.118 (3.00mm) | 0.134 3.40mm | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | - | - | - | Non-compliant | Board Guide | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | 16.86mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() A3A-16DA-2SV(71) Hirose Electric Co Ltd | 715 | - | Datasheet | 10 Weeks | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | - | - | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 200VAC | -55°C~85°C | Tube | 2004 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 85°C | -55°C | Brown | General Purpose, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Brown | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | 2mm | 16 | Tin | - | - | - | Female | - | Brown | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | - | 5.1mm 6mm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() SL-106-G-10 Samtec Inc. | 216 |
| - | 5 Weeks | - | - | Through Hole | Through Hole | Circular | Polyester | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | SL | e4 | yes | Discontinued | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.122 3.10mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.108 2.75mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | 10mOhm | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |