- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | PCB Mount Retention | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Halogen Free | Mating Alignment | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Tail | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0873400686 Molex | 47 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125VAC | -55°C~105°C | Tape & Reel (TR) | - | Milli-Grid 87340 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | - | 0.085 2.15mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() S2M-110-01-L-D Samtec Inc. | 55 | - | - | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | Polymer | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | Tiger Eye™ S2M | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 20 | - | - | - | - | 2 | Receptacle | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.6A per Contact | - | - | Vertical | - | - | 0.178 4.51mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.082 2.08mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 0.178 inch | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | .556 N | .417 N | - | - | - | - | - | - | 20.35mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLM-104-02-FM-D-TR Samtec Inc. | 50000 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2009 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 2 | Female | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 8 | Straight | - | 3.81mm | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.31mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SFMC-106-T2-F-D-K-TR Samtec Inc. | 18 |
| - | 3 Weeks | - | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | Tiger Eye™ SFMC | e3 | - | Active | - | Solder | - | Receptacle | 12 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 12 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 20021311-00006T4LF Amphenol ICC (FCI) | 53 |
| Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tube | 2009 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | 125°C | -55°C | Black | General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | - | 6 | Tin | - | - | - | Male | - | - | 2.4mm | - | - | - | - | 30mOhm | 1GOhm | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() ESQT-110-02-G-D-415 Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2016 | ESQT | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 20 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | Straight | - | 4mm | 0.415 10.54mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.435 11.05mm | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.3mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ESQT-120-02-G-D-800 Samtec Inc. | 95 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | ESQT | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 40 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | - | 0.800 20.32mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.050 1.27mm | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M50-3002045 Harwin Inc. | In Stock |
| Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | Square | Thermoplastic | - | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 500V | -40°C~105°C | Tube | 2008 | Archer M50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | - | - | - | General Purpose, Medical, Telecommunications | 2 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 3.05mm | 0.173 4.40mm | Board to Board or Cable | All | - | 1A | 0.050 1.27mm | - | ONE | UL | 500V | COMMERCIAL | 0.050 (1.27mm) | 0.094 2.40mm | 2 | 1.27mm | - | - | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | - | 1A | - | 40mOhm | 1GOhm | 0.05 inch | - | - | - | 500V | 1A | POLARIZED HOUSING | - | - | 300 Cycles | - | - | - | - | - | - | - | - | - | 24.59mm | - | - | Flash | - | - | 5.4mm 6.08mm 9.37mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSQ-106-02-G-S-RA Samtec Inc. | 73 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2007 | SSQ | e4 | yes | Discontinued | - | Solder | - | Receptacle | 6 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 2.54mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | - | Black | 2.54mm | - | - | - | - | 10mOhm | - | - | - | - | - | 550V | 7.6A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | 15.75mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-6811442 Harwin Inc. | 61 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Circular | - | Polyphenylene | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | - | -55°C~125°C | Tube | 2009 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | Automotive, General Purpose, Military | 2 | - | ROHS COMPLIANT | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 14 | Straight | - | 5.4mm | 0.220 5.60mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | - | 2 | 2mm | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 120V | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | - | 120V | 3A | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | 17.15mm | - | 11μin | 12.0μin 0.30μm | 157.5μin 4.00μm | - | 7.85mm 8.45mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() CLP-112-02-G-D Samtec Inc. | 369 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 24 | Straight | - | 3.05mm | 0.090 2.29mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.67mm | - | - | 10.0μin 0.25μm | 3.90μin 0.099μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0873401276 Molex | 34 | - | Datasheet | 17 Weeks | - | Gold | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125VAC | -55°C~105°C | Tape & Reel (TR) | - | Milli-Grid 87340 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 5.95mm | 0.085 2.15mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 12 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 15mOhm | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 12mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-16-2100 Molex | In Stock | - | Datasheet | 8 Weeks | - | Gold | Through Hole | - | - | - | Nylon | - | - | Brass | - | 250V | - | - | 2009 | - | - | yes | Active | - | Solder | EAR99 | Receptacle, Socket | - | 75°C | 0°C | White | - | 1 | Receptacle | POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Right Angle | - | 7.9mm | - | - | - | - | 2.5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | - | 10 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | - | - | BELLOWED TYPE | 20mOhm | 500000000000Ohm | - | PLUG | - | - | - | - | - | 250VAC V | - | 25 Cycles | RECTANGULAR | 2.502 N | .834 N | - | Low Halogen | - | Non-compliant | - | 4.7mm | 25.3mm | 7.9mm | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ESQ-109-12-G-S Samtec Inc. | 22 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | Polyester | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2012 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | - | Elevated Socket | 9 | - | - | - | - | 1 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | 2.54mm | 2.41mm | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.090 2.29mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | 23.37mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSQ-106-02-G-D-RA Samtec Inc. | 484 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 12 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | 12.57mm | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | 2.54mm | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.75mm | 8.51mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() CLM-133-02-L-D Samtec Inc. | 38 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 66 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 66 | - | - | - | 0.089 2.26mm | Board to Board | All | - | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | 0.084 inch | - | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | - | - | 3.175 mm | 100 Cycles | - | .417 N | - | - | - | - | - | - | 2.12mm | 33.4mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 71609-316LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Square | - | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 32 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 32 | Right Angle | - | 8.4mm | 0.230 5.85mm | Board to Board | All | - | 3A | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.56mm | 8.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 16 Weeks | - | Gold | Through Hole | Through Hole | Square | - | PBT | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 160V | -20°C~70°C | Bulk | 2008 | 382 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 70°C | -20°C | Blue | Automotive, General Purpose, Industrial, Lighting | 1 | Hermaphroditic | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 5A | 2.54mm | - | Straight | - | - | 0.512 13.00mm | Board to Cable/Wire | All | - | 5A | 0.100 2.54mm | Blue | - | - | - | - | - | 0.100 2.54mm | - | - | 4 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 8.00μin 0.203μm | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 531134-2 TE Connectivity Aerospace, Defense and Marine | 2260 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | Circular | - | Polyphenylene | Without | Gold | Copper | Polyphenylene Sulfide (PPS) | - | - | Bulk | 2005 | Military, MIL-DTL-55302, Box | e0 | no | Active | Not Applicable | Solder | EAR99 | Receptacle | 105 | - | - | - | - | 3 | - | - | - | Push-Pull | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | 2.54mm | 12.57mm | 0.450 11.43mm | Board to Board | All | - | - | 0.100 2.54mm | Brown | ONE | - | - | - | 0.100 (2.54mm) | 0.195 4.95mm | 3 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.495 inch | - | - | - | 4.953mm | - | - | - | - | - | - | 0.1 inch | - | Compliant | - | - | - | ENDS | - | 2.54 mm | - | - | - | - | No | - | With | - | Mating Guide | 11.43mm | 107.95mm | - | 50μin | 50.0μin 1.27μm | 100.0μin 2.54μm | 4.953mm | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 71609-318LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Square | - | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 36 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 36 | Right Angle | - | 8.4mm | 0.230 5.85mm | Board to Board | All | - | 3A | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.64mm | 8.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |