- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Underplate Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Alignment | Stackable | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Tail | Stack Height (Mating) | PCB Thickness | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76341-303LF Amphenol ICC (FCI) | 300 | - | - | 9 Weeks | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Bulk | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | - | - | 0.114 2.90mm | - | 2.54mm | 3 | Tin | - | - | - | - | - | Blue | - | - | - | 20mOhm | 100GOhm | - | - | - | 1kV | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 7.54mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 11.04mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 76342-327LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Square | Thermoplastic | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 54 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Blue | - | - | 3A | 20mOhm | 100000000000Ohm | 0.1 inch | - | - | 1kV | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | - | - | - | - | - | - | - | - | 68.5mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 11.04mm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 533499-1 TE Connectivity Aerospace, Defense and Marine | 2956 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | Square | Polyphenylene | - | Nickel | Gold | Copper | Polyphenylene Sulfide (PPS) | - | -65°C~125°C | Tube | 2011 | Box II | e0 | no | Active | Not Applicable | Solder | - | Receptacle | 216 | - | - | - | - | 4 | - | AMP-HDI | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | - | - | 0.400 10.16mm | Board to Board | All | - | 0.100 2.54mm | Natural | - | - | - | - | - | 0.100 (2.54mm) | 0.180 4.57mm | - | - | - | Tin-Lead | - | - | - | - | - | Brown | 4.572mm | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 3A | Without | No | - | Mating Guide | 10.16mm | - | - | 600 nm | 30.0μin 0.76μm | - | 4.57mm | - | 3.175mm | 15.24mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() SL-126-T-12 Samtec Inc. | 22 |
| - | - | - | - | Through Hole | Through Hole | Circular | Plastic | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2008 | SL | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | - | 0.095 2.41mm | Board to Board | All | 1A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.095 2.41mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5024941570 Molex | 1892 | - | Datasheet | 21 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2016 | CLIK-Mate 502494 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 15 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Forked | - | - | - | - | 15 | Right Angle | 2.0066mm | - | 0.270 6.86mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | 0.27 inch | FEMALE | - | - | - | 0.335 inch | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SS-120-G-2 Samtec Inc. | 58 | - | - | 5 Weeks | - | - | Through Hole | Through Hole | Circular | Polyester | - | - | Gold | Beryllium Copper | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2008 | SS | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.300 7.62mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | 1A | 10mOhm | - | - | - | - | - | 1A | POLARIZED HOUSING | - | - | - | - | - | 4.448 N | - | - | - | - | - | - | - | 50.8mm | 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-103-01-S-D Samtec Inc. | 47 |
| - | 1 Weeks | - | - | Through Hole | Through Hole | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | 94V-0 | Black | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLW-105-01-T-D Samtec Inc. | 36 | - | Datasheet | 0 Weeks | - | - | Through Hole | Through Hole | Square | Polyester | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | 10mOhm | - | 0.1 inch | - | - | 50V | 7.1A | - | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | - | 12.7mm | 4.95mm | - | - | - | - | 6.09mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SFM-110-02-H-D-P-TR Samtec Inc. | 22 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2015 | Tiger Eye™ SFM | - | - | Active | - | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | - | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 20 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 30.0μin 0.76μm | 3.00μin 0.076μm | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSM-124-S-SV Samtec Inc. | 31 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Bulk | 2000 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Pass Through | 24 | - | - | - | - | 1 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 24 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | 2.8448 mm | - | - | - | - | .556 N | - | - | - | - | - | 7.37mm | 61mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0873810663 Molex | 9 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | - | Gold | Bronze | - | 125V | -55°C~105°C | Tube | - | Milli-Grid 87381 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1.9A | 2mm | - | Vertical | - | 5.95mm | 0.177 4.50mm | Board to Board | All | 1.9A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 6 | Tin | - | - | - | - | - | Black | - | - | - | 15mOhm | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 6mm | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSW-143-02-G-S-RA Samtec Inc. | 31 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2016 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 43 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | 94V-0 | Black | 2.54mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 110mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-147-01-L-D-RA Samtec Inc. | 9 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 94 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | - | 0.157 4.00mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | 0.379 inch | - | 10mOhm | - | 0.079 inch | - | - | - | - | POLARIZED HOUSING | - | - | 100 Cycles | - | - | - | .834 N | - | - | - | - | - | 4mm | 94.3mm | 6.35mm | 10μin | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-137-02-T-D-RA Samtec Inc. | 31 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 74 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | 2.54mm | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.95mm | 94.5mm | 8.51mm | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLP-146-02-F-D Samtec Inc. | 11 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 92 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 92 | - | - | - | 0.084 2.14mm | Board to Board | All | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | 0.09 inch | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | .556 N | - | - | - | - | - | 2.26mm | 58.8mm | 3.05mm | FLASH inch | 3.00μin 0.076μm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLP-103-02-G-D Samtec Inc. | 62 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 6 | Straight | - | 3.05mm | 0.090 2.29mm | Board to Board | All | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.24mm | 3.05mm | - | 10.0μin 0.25μm | 3.90μin 0.099μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CES-105-01-G-D Samtec Inc. | 144 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Square | Polyester | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Tube | 2012 | CES | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.59mm | 0.200 5.08mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 1A | 10mOhm | - | 0.1 inch | - | - | 333V | 1A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() XN2D-1871 Omron Electronics Inc-EMC Div | 124 |
| Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole | Square | - | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 32VDC | -30°C~75°C | Tray | 2001 | XN2 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Receptacle | 8 | 75°C | -30°C | Black | - | 1 | Receptacle | - | - | Detent Lock | 32V | - | - | - | - | Female Socket | - | - | - | 2mm | - | Straight | - | - | 0.512 13.00mm | Board to Cable/Wire | All | 3A | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.130 3.30mm | - | - | 8 | Tin | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | 32V | - | - | - | - | - | - | Board Guide | - | - | - | - | 8.00μin 0.203μm | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 5054051470 Molex | In Stock | - | Datasheet | 22 Weeks | - | - | - | Surface Mount | - | - | LOCKING | - | Gold | Copper Alloy | Resin | 100V | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 505405 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Forked | - | - | Varies by WireGAuge | - | 14 | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.996 inch | - | - | 1 | - | - | Tin | RECTANGULAR | - | 0.25 inch | FEMALE | - | - | - | 0.287 inch | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | 7.87μin | 8.00μin 0.203μm | 39.4μin 1.00μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() M20-7830342 Harwin Inc. | 304 | - | Datasheet | 13 Weeks | - | Gold, Tin | Through Hole | Through Hole | Square | Nylon | - | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2012 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | Tin | STAGGERED | - | 0.198 inch | Female | 94V-0 | - | - | - | 3A | 20mOhm | 1000000000Ohm | 0.1 inch | - | - | 500V | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.02mm | - | - | Flash | - | - | 11.04mm 12.63mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - |