- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Weight | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Retention | Current Rating (Max) | Preloaded | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMM-111-02-L-S Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | - | Surface Mount | Square | - | - | - | LOCKING | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | 2016 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 11 | - | - | - | - | 1 | Female | ELP, TIGER EYE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 11 | Vertical | 2mm | - | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.866 inch | - | - | 2 | - | - | Tin | STAGGERED | - | 0.079 inch | - | 94V-0 | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | .556 N | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 15-24-7141 Molex | 663 | - | Datasheet | 6 Weeks | - | Tin | Through Hole | - | - | POLYAMIDE66 | Nylon | - | - | - | - | - | - | Brass | - | - | - | - | 2011 | - | e3 | yes | - | - | Solder | EAR99 | Plug, Receptacle, Socket | 14 | 105°C | 0°C | Natural | - | 2 | Male | MINI-FIT BMI | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 14 | Vertical | - | 2.34mm | - | - | - | - | 9A | - | - | ONE | UL, CSA | 600V | COMMERCIAL | - | 4.191 mm | - | 2 | - | - | - | RECTANGULAR | - | 0.378 inch | - | 94V-0 | White | - | NO | - | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | - | - | - | - | - | - | - | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | 600.6kV | RECTANGULAR | - | 3.1136 N | - | 4A | - | - | 10.79mm | 4.83mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() SLW-107-01-L-S Samtec Inc. | 18 |
| - | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | - | - | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 406VAC | -55°C~105°C | Bulk | 2016 | SLW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 7 | - | - | - | - | 1 | Female | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.5A per Contact | - | - | Vertical | 2.54mm | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0022162231 Molex | In Stock | - | Datasheet | 10 Weeks | - | Gold | Through Hole | Board Edge, Through Hole, Right Angle | Square | - | Nylon | - | - | - | - | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 23 | 75°C | 0°C | White | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Right Angle | - | 7.9mm | 0.185 4.70mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 23 | Gold | - | - | - | - | - | White | - | - | - | - | - | 20mOhm | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | 58.32mm | - | - | 20.0μin 0.51μm | 2.00μin 0.051μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSQ-129-02-T-D-RA Samtec Inc. | 14 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Plastic | - | - | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 58 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | 2.54mm | - | 0.335 inch | - | - | 10mOhm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.95mm | 74.2mm | 8.51mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-146-02-G-S-RA Samtec Inc. | 41 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Plastic | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2016 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 46 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | 94V-0 | Black | 2.54mm | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 117mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-104-01-S-S Samtec Inc. | 1361 |
| - | 1 Weeks | - | - | Through Hole | Through Hole | Square | - | Polymer | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | Tin | RECTANGULAR | - | 0.095 inch | - | - | Black | - | - | - | - | - | 10mOhm | - | - | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.67mm | 2.41mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SMM-124-02-S-S Samtec Inc. | In Stock | - | Datasheet | 1 Weeks | - | - | Surface Mount | Surface Mount | Square | - | Polymer | - | - | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Bulk | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 1 | Female | ELP, TIGER EYE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 24 | Straight | - | 2mm | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 2 | 2mm | - | Tin | STAGGERED | - | 0.079 inch | - | 94V-0 | Black | - | - | - | - | - | 10mOhm | - | - | 0.079 inch | - | - | 350V | 3.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48mm | 2mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-108-01-S-D-014 Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 16 | - | - | - | - | 2 | Female | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 15 | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() MMS-134-01-L-DV Samtec Inc. | 11 |
| - | 2 Weeks | - | - | Through Hole | Through Hole | Square | - | Polymer | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2015 | MMS | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 68 | - | - | - | - | 2 | - | TOP ENTRY; BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.9A per Contact | - | - | Straight | - | 4mm | 0.175 4.45mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.115 2.92mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | Black | - | - | - | - | - | 10mOhm | - | - | 0.079 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | .6116 N | - | - | - | - | - | 68.56mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQT-115-02-L-D-730 Samtec Inc. | 478 |
| Datasheet | 4 Weeks | - | - | - | Through Hole | Square | - | Polymer | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2007 | ESQT | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 30 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | Straight | - | 4mm | 0.730 18.54mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.3mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ESQT-117-02-F-D-730 Samtec Inc. | 9132 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | ESQT | e4 | - | Active | Not Applicable | Solder | - | Elevated Socket | 34 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | - | 0.730 18.54mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1589815-8 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | - | Round | - | Aluminium | - | - | Horizontal | Without | Without | - | Copper | - | - | - | - | 2004 | - | - | - | Active | - | Solder | - | Receptacle, Socket | 65 | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | 635μm | - | Horizontal | - | 8.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | 1.016 mm | - | Compliant | - | - | - | Gold | - | - | - | - | - | - | - | - | With | - | Yes | - | 3.2mm | 25.61mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() SLW-108-01-S-S Samtec Inc. | 383 |
| Datasheet | 1 Weeks | - | - | Through Hole | Through Hole | Square | - | Polyester | - | - | - | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | 1A | - | 10mOhm | - | - | - | - | - | 550V | 7.1A | - | POLARIZED HOUSING | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | 20.32mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() CES-101-01-T-D Samtec Inc. | 375 |
| Datasheet | 1 Weeks | - | - | Through Hole | Through Hole | Square | - | Plastic | - | - | - | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | 2.54mm | - | - | - | - | 0.200 5.08mm | Board to Board | All | - | - | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | - | RECTANGULAR | - | - | - | - | Black | - | - | - | 1A | - | 10mOhm | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 2.54mm | 5.59mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-124-13-L-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 72 | - | - | - | - | 3 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 2.42 inch | 0.100 (2.54mm) | 0.290 7.37mm | 3 | - | - | Tin | RECTANGULAR | - | 0.295 inch | - | - | - | - | - | - | - | - | 10mOhm | - | - | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.29 inch | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MDF7-12S-2.54DSA(56) Hirose Electric Co Ltd | 500 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | - | - | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | -35°C~85°C | Bulk | - | MDF7 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom Entry | 12 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | 2.54mm | - | 0.197 5.00mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() BCS-145-L-S-PE-BE Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Gold | Through Hole | Through Hole | Square | - | - | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 475VAC | -55°C~125°C | Tube | 2009 | Tiger Claw™ BCS | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 45 | - | - | - | - | 1 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 4.6A per Contact | 2.54mm | - | - | - | - | 0.290 7.37mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.128 3.25mm | - | - | 45 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLM-102-01-S-S Samtec Inc. | 343 | - | - | 3 Weeks | - | - | - | Through Hole | Rectangular | - | Polyester | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | SLM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | - | - | - | FEMALE | - | - | - | - | - | 1A | - | 10mOhm | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | 30μin | 30.0μin 0.76μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M50-4300545 Harwin Inc. | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Square | - | Nylon | 181.011705mg | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 500V | -40°C~105°C | Tube | 2007 | Archer M50 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | General Purpose, Medical, Telecommunications | 2 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 10 | Straight | - | 3.6mm | 0.181 4.60mm | Board to Board | All | - | 1A | 0.050 1.27mm | - | ONE | UL | 150V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | 1.27mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | Black | - | - | - | 1A | - | 40mOhm | 1GOhm | - | 0.05 inch | - | - | - | 1A | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 8.23mm | - | - | - | - | - | 6mm 6.5mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - |