- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5031590900 Molex | 8587 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polyamide | Tin | Copper Alloy | Polyamide (PA), Nylon | - | -40°C~105°C | Tray | 2011 | CLIK-Mate 503159 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | - | - | Vertical | - | 6.55mm | 0.313 7.95mm | Board to Cable/Wire | All | unknown | 2A | 0.059 1.50mm | - | - | - | - | - | - | - | 0.134 3.40mm | - | - | 9 | - | - | - | - | - | Beige | - | - | 20mOhm | - | - | - | - | - | - | - | Non-compliant | Board Guide | - | 16.4mm | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SSQ-125-21-L-S Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 25 | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.104 2.64mm | - | - | - | Tin | - | - | FEMALE | - | - | 2.64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-102-02-S-D Samtec Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 4 | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.194 4.93mm | 2 | - | - | Tin | RECTANGULAR | 0.195 inch | - | - | Black | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | 1.668 N | 1.39 N | - | - | 8.51mm | 5.59mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM-124-S-DH Samtec Inc. | 9 |
| Datasheet | - | Surface Mount | Surface Mount, Right Angle | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 48 | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | 48 | - | - | - | 0.225 5.72mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | 1000VAC V | 10.16 mm | 1.39 N | .556 N | - | - | 5.72mm | 61mm | 8.13mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-109-01-S-S-LL Samtec Inc. | 518 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Press-Fit, Solder | - | Receptacle | 9 | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSQ-105-01-S-D-009 Samtec Inc. | 46 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 10 | - | 2 | Female | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 9 | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSQ-103-21-S-D Samtec Inc. | 46 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | - | 2 | Female | LOW INSERTION FORCE; TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | Tin | RECTANGULAR | 0.195 inch | - | - | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | .9174 N | .7784 N | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SQT-107-01-L-S-RA Samtec Inc. | 28 |
| Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 7 | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Right Angle | - | - | 0.079 2.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | FEMALE | - | Black | 2.29mm | 0.3 inch | - | - | - | POLARIZED HOUSING | - | - | - | .834 N | - | - | 2mm | 14.3mm | 6.35mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-120-01-S-D-LL Samtec Inc. | 12 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 40 | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | Tin | RECTANGULAR | 0.195 inch | - | - | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | 1.668 N | 1.39 N | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.1 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-104-02-S-S-LL Samtec Inc. | 46 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 4 | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.194 4.93mm | 1 | - | - | Tin | RECTANGULAR | 0.095 inch | - | - | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSQ-118-21-S-D Samtec Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 36 | - | 2 | Female | LOW INSERTION FORCE; TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | Tin | RECTANGULAR | 0.195 inch | - | - | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | .9174 N | .7784 N | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.1 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-108-21-S-S Samtec Inc. | 46 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 8 | - | 1 | Female | LOW INSERTION FORCE; TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | Tin | RECTANGULAR | 0.095 inch | - | - | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSQ-106-22-S-D Samtec Inc. | 918 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 12 | - | 2 | Female | LOW INSERTION FORCE; TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.194 4.93mm | 2 | - | - | Tin | RECTANGULAR | 0.195 inch | - | - | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | .9174 N | .7784 N | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.19 inch | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSQ-120-02-S-S-RA-LL Samtec Inc. | 46 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Right Angle | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 20 | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 2.02 inch | - | 0.100 2.54mm | 1 | - | - | Tin | RECTANGULAR | 0.095 inch | - | - | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-109-22-S-D Samtec Inc. | 22 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 18 | - | 2 | Female | LOW INSERTION FORCE; TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.194 4.93mm | 2 | - | - | Tin | RECTANGULAR | 0.195 inch | - | - | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | .9174 N | .7784 N | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSM-122-S-SV Samtec Inc. | 31 |
| Datasheet | - | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Bulk | 2000 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Pass Through | 22 | - | 1 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | 22 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | 5000000000Ohm | - | - | - | 2.8448 mm | - | .556 N | - | - | 7.37mm | 55.9mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSM-131-S-SV Samtec Inc. | 52 |
| Datasheet | - | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Bulk | 2000 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Pass Through | 31 | - | 1 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | 31 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | 5000000000Ohm | - | - | - | 2.8448 mm | - | .556 N | - | - | 7.37mm | 78.7mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSM-123-S-SH Samtec Inc. | 29 |
| Datasheet | - | Surface Mount | Surface Mount, Right Angle | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 23 | - | 1 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | 23 | - | 2.54mm | - | 0.125 3.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | 0.32 inch | - | 5000000000Ohm | - | - | - | 9.398 mm | - | .556 N | - | - | 3.18mm | 58.4mm | 8.13mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSM-105-S-SH Samtec Inc. | 9 |
| Datasheet | - | Surface Mount | Surface Mount, Right Angle | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 5 | - | 1 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | 5 | - | - | - | 0.125 3.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | 0.32 inch | - | - | - | - | - | 9.398 mm | - | - | - | - | 3.18mm | 12.7mm | 8.13mm | 30μin | 30.0μin 0.76μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM-107-S-SH Samtec Inc. | 9 |
| Datasheet | - | Surface Mount | Surface Mount, Right Angle | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 7 | - | 1 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | 7 | - | 2.54mm | - | 0.125 3.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | 0.32 inch | - | 5000000000Ohm | - | - | - | 9.398 mm | - | .556 N | - | - | 3.18mm | 17.8mm | 8.13mm | 30μin | 30.0μin 0.76μm | - | - | - | No | - | ROHS3 Compliant | Lead Free |