- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Manufacturer Package Identifier | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0022152216 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Board Edge, Through Hole, Right Angle | Square | - | - | - | Tin | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 21 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | - | - | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 15210162601000 HARTING | 280 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | Square | Liquid Crystal Polymer | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | 16 | Straight | - | - | 0.246 6.25mm | Board to Board or Cable | All | - | 2A | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.6 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 10000000000Ohm | 0.05 inch | - | - | - | POLARIZED HOUSING | - | 5.4864 mm | 500 Cycles | - | - | .5004 N | .5004 N | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | 8mm ~ 11mm | 6.25mm | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 801-87-036-10-003101 Preci-Dip | 450 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Polychlorinated | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 36 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 2.54mm | 0.315 8.00mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | 3A | - | 10mOhm | - | - | - | 100V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | 150V | - | - | - | - | - | - | 91.44mm | - | - | Flash | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() CLP-108-02-F-DH Samtec Inc. | 29 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 16 | Right Angle | - | 3.05mm | 0.135 3.43mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | 3.9878 mm | - | - | - | - | - | - | - | - | 10.59mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 833-87-010-30-001101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | 150V | -55°C~125°C | Bulk | 2010 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 10 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | 10 | Straight | - | 4.2mm | 0.228 5.80mm | Board to Board | All | unknown | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.165 inch | - | - | Black | - | - | 3A | - | 10mOhm | - | 0.079 inch | - | 100V | 3A | POLARIZED HOUSING | 1400VAC V | 4.191 mm | 500 Cycles | - | - | - | - | - | - | - | 10mm | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-113-01-S-D Samtec Inc. | 40 | - | - | 1 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 26 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | 94V-0 | Black | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | 1.668 N | - | - | - | - | 33.53mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tube | 2008 | 950 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 48 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.191 4.85mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tube | 2008 | 950 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 74 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.191 4.85mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 833-87-100-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Circular | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Bulk | 2012 | 833 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 100 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 7.85mm | 0.165 4.20mm | Board to Board | All | - | - | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | 10mOhm | - | - | - | 100V | 3A | - | - | - | - | - | - | - | - | - | - | - | 100mm | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 20021311-00018T4LF Amphenol ICC (FCI) | 47 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | - | - | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | - | 18 | Tin | - | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SMS-116-01-G-D Samtec Inc. | 66 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | SMS | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 32 | - | - | - | - | 2 | - | TIGER BUY | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5A per Contact | - | - | Straight | - | 5.59mm | 0.335 8.51mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | 1.668 N | - | - | - | 20.32mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 8FM-38-0002-02-146 Preci-Dip | 12 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Circular | Polychlorinated | - | 8FM-38-0002-02-146 | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150V | -55°C~125°C | Bulk | 2012 | 8FM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 2 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | 2 | Straight | - | 6.3mm | 0.096 2.44mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | Tin | RECTANGULAR | - | 0.096 inch | - | - | Black | - | - | 3A | - | 10mOhm | - | - | - | 100V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | 150V | - | - | - | - | - | 2.44mm | 5.08mm | - | 30μin | 29.5μin 0.75μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 851-87-014-10-001101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 851 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 14 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | - | - | - | - | - | 0.161 4.10mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.091 2.30mm | - | - | - | Tin | - | - | 0.087 inch | - | 94V-0 | - | - | - | - | - | 20mOhm | - | 0.05 inch | - | - | - | - | 700VAC V | - | 500 Cycles | - | - | .5004 N | - | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 801-83-010-20-001101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Circular | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 10 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.126 3.20mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.327 inch | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | 30μin | 29.5μin 0.75μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ESQ-117-12-S-D Samtec Inc. | 42 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2015 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 34 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | 1.668 N | 1.39 N | - | - | - | 43.69mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tube | 2008 | 950 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.191 4.85mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 803-87-060-20-001101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Circular | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 803 | - | yes | Active | 1 (Unlimited) | Solder | - | Socket | 60 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.200 5.08mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 803-83-024-10-001101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Polychlorinated | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2011 | 803 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 24 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | 10mOhm | - | - | - | 100V | 3A | - | - | - | - | - | - | - | - | - | - | - | 30.48mm | - | - | 29.5μin 0.75μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-105-01-L-D Samtec Inc. | 410 | - | - | 3 Weeks | - | - | Through Hole | Square | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.195 inch | - | 94V-0 | Black | 2.64mm | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | 13.21mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 90148-1106 Molex | 15 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | Polyester | - | - | - | Bronze | - | 350V | - | - | 2009 | - | e3 | yes | Active | - | Solder | EAR99 | Receptacle, Socket | 6 | 125°C | -55°C | Black | - | 1 | Receptacle | C-GRID III | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 6 | Right Angle | - | - | - | - | - | - | 3A | - | - | ONE | UL, CSA | 350V | COMMERCIAL | - | - | - | 2 | - | - | - | RECTANGULAR | - | - | Female | 94V-0 | - | - | 0.335 inch | 3A | SQ PIN-SKT | 20mOhm | - | - | Compliant | 350V | - | - | 350VAC V | - | - | - | RECTANGULAR | - | - | Non-compliant | - | 3.3mm | 15.2mm | 8.5mm | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |