- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SQT-120-01-F-D Samtec Inc. | 113 | - | - | 3 Weeks | - | - | Through Hole | - | Square | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | 2013 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | 2.29mm | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | 100 Cycles | - | .834 N | - | - | - | - | 40.3mm | - | - | Flash | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() MLE-150-01-G-DV Samtec Inc. | 25 |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | - | Square | Plastic | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 310VAC | -55°C~125°C | Tube | 2007 | MLE | e4 | yes | Discontinued | 1 (Unlimited) | Solder | EAR99 | Receptacle | 100 | - | - | - | - | 2 | - | E.L.P., TIGER BEAM CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 100 | - | - | - | 0.130 3.30mm | Board to Board | All | - | 3A | 0.039 1.00mm | - | ONE | - | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | 0.13 inch | 15mOhm | - | 0.039 inch | - | - | - | - | - | - | - | - | .7506 N | .139 N | - | - | - | 3.12mm | 50.2mm | 3.07mm | 10μin | 10.0μin 0.25μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tray | - | 1532 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 16 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() DF36A-45S-0.4V(51) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Halogen Free | 30VAC | -35°C~85°C | Tape & Reel (TR) | - | DF36 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 45 | - | - | - | - | 1 | - | SHIELDED | - | Friction Lock | - | NO | NO | NO | NO | Center Strip Contact | NO | GENERAL PURPOSE | Varies by WireGAuge | - | 45 | - | 0.4mm | - | 0.059 1.50mm | Board to Cable/Wire | All | unknown | - | 0.016 0.40mm | Black | ONE | UL | - | COMMERCIAL | 0.853 inch | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.059 inch | FEMALE | 94V-0 | - | - | - | 0.059 inch | 80mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | 30 Cycles | - | - | - | - | Metal Cover, Solder Retention | - | - | - | - | 12.0μin 0.30μm | 3.90μin 0.099μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SFMC-102-T2-S-D-TR Samtec Inc. | 18 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Tiger Eye™ SFMC | e3 | - | Active | - | Solder | - | Receptacle | 4 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 4 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLT-107-02-G-D-A Samtec Inc. | 25 |
| - | 3 Weeks | - | - | Surface Mount | - | Square | Polymer | LOCKING | PEG | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | CLT | e4 | - | Active | - | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 4.1A per Contact | - | 14 | Straight | - | 4mm | 0.083 2.10mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | - | RECTANGULAR | - | 0.157 inch | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 2A | - | - | - | - | 100 Cycles | .5004 N | .1668 N | - | - | Board Guide | - | 14mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 5054050870 Molex | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | - | - | - | LOCKING | - | Gold | Copper Alloy | Resin | 100V | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 505405 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | Varies by WireGAuge | - | 8 | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.642 inch | - | - | 1 | - | - | Tin | RECTANGULAR | - | 0.25 inch | FEMALE | - | - | - | - | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 209257016001013 AVX Corporation | 2 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Gold | Beryllium Copper | Polyamide (PA), Nylon | 125VAC | -55°C~85°C | Tape & Reel (TR) | 2009 | 9257 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Receptacle | 16 | - | - | - | General Purpose, Industrial, Medical, Telecommunications | 2 | Female | POLARIZED | 8536.69.40.30 | Friction Lock | - | NO | NO | NO | NO | Female Blade Socket | NO | - | 1A per Contact | - | 16 | Right Angle | 0.635mm | 6.75mm | 0.118 3.00mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | ONE | - | - | COMMERCIAL | - | - | - | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | NO | - | - | - | - | - | - | 1A | POLARIZED HOUSING | - | 1 | - | 5000 Cycles | - | - | - | - | Board Guide, Shielded, Solder Retention | - | 12.5mm | - | 30μin | 31.5μin 0.80μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMM-105-02-S-D-LC Samtec Inc. | 204 |
| - | 3 Weeks | - | - | Surface Mount | - | Square | - | LOCKING | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | - | Tiger Eye™ SMM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3.2A per Contact | - | 10 | - | - | - | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.394 inch | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | - | 0.145 inch | - | - | 0.079 inch | - | - | - | - | - | - | 4.5466 mm | - | - | .417 N | - | - | Board Lock | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 410-83-354-01-640101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | SIL | Circular | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 410 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 54 | - | - | - | - | 3 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 1.8 inch | 0.100 (2.54mm) | 0.125 3.18mm | 3 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.165 inch | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | 1400VAC V | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | 0.125 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022182091 Molex | 240 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Square | Nylon | - | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 9 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Vertical | - | - | 0.311 7.90mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 9 | Tin | - | - | - | Female | - | White | - | - | - | 20mOhm | - | - | 9 | - | - | - | - | - | - | - | - | - | Low Halogen | Non-compliant | Board Hooks | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 416-87-222-41-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 22 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.394 10.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 1.1 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | - | - | Tin | - | - | - | - | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | - | - | 1400VAC V | - | - | 500 Cycles | - | 1.0008 N | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 853-87-012-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 12 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.316 inch | 0.100 (2.54mm) | 0.094 2.40mm | 2 | - | - | Tin | RECTANGULAR | - | 0.174 inch | - | - | - | - | - | 0.157 inch | - | 10000000000Ohm | 0.05 inch | - | - | - | POLARIZED HOUSING | 700VAC V | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | Flash | - | 0.094 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-120-21-F-D Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 40 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | - | Tin | - | - | - | - | - | - | 2.64mm | - | - | 10mOhm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | 51.31mm | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 801-83-030-10-173101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Socket | 30 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | 2.54mm | - | 0.276 7.00mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 3 inch | - | 0.118 3.00mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.276 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 853-87-036-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 36 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | - | 0.157 4.00mm | Board to Board | All | unknown | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.916 inch | 0.100 (2.54mm) | 0.094 2.40mm | 2 | - | - | Tin | RECTANGULAR | - | 0.174 inch | - | - | - | - | - | 0.157 inch | - | 10000000000Ohm | 0.05 inch | - | - | - | POLARIZED HOUSING | 700VAC V | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | Flash | - | 0.094 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 410-83-339-01-640101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | SIL | Circular | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 410 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 39 | - | - | - | - | 3 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | 2.54mm | - | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.125 3.18mm | 3 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.165 inch | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | 1400VAC V | - | 2.54 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | 0.125 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 5023821272 Molex | 4150 | - | Datasheet | 20 Weeks | - | - | Surface Mount | - | - | - | LOCKING | - | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 502382 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | 1A | - | 12 | - | - | - | 0.173 4.40mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | 94V-0 | - | - | - | - | 20mOhm | - | 0.049 inch | - | - | - | POLARIZED HOUSING | 700VAC V | - | - | 30 Cycles | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022182181 Molex | 47 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | Nylon | - | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | - | - | - | Vertical | - | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.132 3.35mm | - | - | - | Tin | - | - | - | - | - | White | - | - | - | 20mOhm | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | 45.62mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-108-21-L-S Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 8 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.104 2.64mm | - | - | - | Tin | - | - | - | FEMALE | - | - | 2.64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free |