- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Weight | PCB Mount Retention | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Halogen Free | Stackable | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M22-7140642 Harwin Inc. | 514 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | Square | - | Nylon | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 500VAC | -40°C~105°C | Tube | 2006 | M22 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 2A | - | - | Straight | - | 4mm | 0.173 4.40mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.094 2.40mm | 2 | - | Tin | RECTANGULAR | - | 0.157 inch | Female | 94V-0 | Black | - | - | - | - | - | - | 20mOhm | 5GOhm | 0.079 inch | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | 12mm | 450μm | - | - | - | - | 5.8mm 6.55mm 6.8mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 2102061-2 TE Connectivity Aerospace, Defense and Marine | 1422 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Surface Mount | Surface Mount | Square | - | - | Polymer | - | Without | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Cut Tape (CT) | 2010 | Mezalok, VITA 61 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 114 | - | - | - | General Purpose, Military | 6 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 114 | Vertical | 1.27mm | 9.42mm | 0.236 6.00mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 6 | - | Tin | - | - | 0.375 inch | - | - | Natural | - | - | - | 250V | 1.5A | - | 30mOhm | 1GOhm | 0.05 inch | Compliant | - | - | POLARIZED HOUSING | 750VAC V | - | 500 Cycles | - | - | - | No | - | Yes | - | Pick and Place | 6mm | 25.33mm | 9.53mm | 50μin | 50.0μin 1.27μm | - | - | 10mm | 10.0076mm | - | - | - | RoHS Compliant | - | - | ||
![]() M80-4002042 Harwin Inc. | In Stock |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Circular | - | - | - | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~125°C | Tube | 2004 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | Screw Lock | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | - | 0.205 5.20mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | Tin | RECTANGULAR | - | - | Female | 94V-0 | - | - | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | - | - | - | 500 Cycles | - | - | - | - | - | - | - | Jackscrews, Mating Flange, Mounting Flange, Polarizing Key | 5.2mm | 30mm | 5.55mm | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | - | 7.3mm 7.55mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() M80-4001442 Harwin Inc. | 135 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Circular | - | - | Polyphenylene | 1.682998g | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~125°C | Tube | 2004 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | Screw Lock | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.55mm | 0.205 5.20mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | 120V | 3A | - | - | - | 500 Cycles | - | - | - | - | - | - | - | Jackscrews, Mating Flange, Mounting Flange, Polarizing Key | 5.2mm | 24mm | 5.55mm | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | - | 7.3mm 7.55mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SSW-109-01-G-S Samtec Inc. | 263 | - | Datasheet | 1 Weeks | - | - | Through Hole | Through Hole | Square | - | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 9 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | 2.64mm | - | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.37mm | 2.41mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5025850870 Molex | 392000 | - | Datasheet | 21 Weeks | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502585 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | 8 | - | - | - | 0.250 6.35mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF3-15S-2DSA(55) Hirose Electric Co Ltd | 900 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Square | - | - | Plastic | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 30VAC | -30°C~85°C | Tube | 2004 | DF3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 15 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | 0.232 5.90mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.118 3.00mm | - | 2mm | Tin | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 6.6mm 7.5mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FI-RE51S-HF-R1500 JAE Electronics | 1500 | - | Datasheet | 14 Weeks | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | Gold | Copper Alloy | Plastic | 500V | -40°C~80°C | Cut Tape (CT) | 2006 | FI-R | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 51 | - | - | - | General Purpose, Medical | 1 | Female | - | - | Latch Holder | - | - | - | - | - | Female Blade Socket | - | - | 0.8A per Contact | - | - | - | - | - | 0.148 3.75mm | Board to Cable/Wire | All | - | 700mA | 0.020 0.50mm | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded, Solder Retention | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() A3C-28DA-2DSC(71) Hirose Electric Co Ltd | 88 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Square | - | - | Plastic | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tube | 2004 | A3 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | - | General Purpose, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.079 2.00mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.157 inch | - | - | Black | - | - | 0.165 inch | - | 1A | - | 15mOhm | 1000000000Ohm | 0.079 inch | - | - | - | POLARIZED HOUSING | 650VAC V | - | 100 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 0.079 inch | 5.1mm 6mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5023861570 Molex | 1092 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 502386 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 15 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | 1A | - | 15 | - | - | - | 0.215 5.45mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5033950610 Molex | 3000 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | Tin | Copper Alloy | Polyamide (PA46), Nylon 4/6 | - | -40°C~105°C | Tape & Reel (TR) | 2016 | CLIK-Mate 503395 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | - | - | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF80-50S-0.5V(51) Hirose Electric Co Ltd | 25000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Halogen Free | 50V | -35°C~85°C | Tape & Reel (TR) | - | DF80 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Center Strip Contact | - | - | 0.5A | - | 50 | - | - | - | 0.065 1.65mm | Board to Cable/Wire | All | unknown | - | 0.020 0.50mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | - | - | FEMALE | - | - | - | - | - | - | - | - | 80mOhm | 50MOhm | 0.02 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 1.97μin 0.050μm | 1.97μin 0.050μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 44764-0802 Molex | 4739 | - | Datasheet | 13 Weeks | - | Gold | Through Hole | - | - | GLASS FILLED POLYAMIDE | - | Nylon | - | - | - | Brass | - | 250V | - | - | 2008 | - | e3 | yes | Active | - | Solder | EAR99 | Receptacle, Socket | 8 | 105°C | -40°C | Black | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 8 | Right Angle | - | 21mm | - | - | - | - | 5A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | - | 2.9972 mm | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.411 inch | - | 94V-0 | - | - | NO | - | - | 5A | RND PIN-SKT | 100mOhm | 1000000000Ohm | - | - | - | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | RECTANGULAR | - | 3.614 N | - | Low Halogen | - | Non-compliant | - | 10.2mm | 12.7mm | 21mm | 15μin | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() SQT-102-01-L-D-RA Samtec Inc. | 300 | - | Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2005 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Right Angle | - | 9.62mm | 0.157 4.00mm | Board to Board or Cable | All | - | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | - | - | - | - | - | - | - | - | 4.3mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-101-01-T-S Samtec Inc. | 2910 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | - | - | Plastic | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 1 | - | - | - | - | 1 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | - | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | - | 5.2A | - | - | - | - | - | - | - | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | 4.57mm | 2.54mm | 2.54mm | - | - | - | - | 6.09mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-115-01-F-D Samtec Inc. | 31 |
| Datasheet | 1 Weeks | - | - | - | Through Hole | Square | - | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2009 | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 30 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | Tin | - | - | - | - | - | - | 2.64mm | - | - | - | - | - | 10mOhm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.61mm | - | - | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-108-01-F-D Samtec Inc. | 1099 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Square | - | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | Tin | - | - | - | - | - | - | 2.64mm | - | - | - | - | - | 10mOhm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.83mm | - | - | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() A3C-16DA-2DSC(71) Hirose Electric Co Ltd | 300 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Square | - | - | Plastic | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tube | 2008 | A3 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | - | - | - | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.63 inch | 0.079 (2.00mm) | 0.079 2.00mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.157 inch | Female | - | Black | - | - | - | - | 1A | - | 15mOhm | 1000000000Ohm | 0.079 inch | - | - | - | POLARIZED HOUSING | 650VAC V | - | 100 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 0.079 inch | 5.1mm 6mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SSM-105-S-DV-P-TR Samtec Inc. | 443 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Square | - | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tape & Reel (TR) | 2013 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Pass Through | 10 | - | - | - | - | 2 | Female | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 10 | Straight | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 475V | 6.9A | - | - | 5.6896 mm | - | - | 1.39 N | .556 N | - | - | - | - | Pick and Place | - | 12.7mm | - | 30μin | 30.0μin 0.76μm | - | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() FX30B-5S-3.81DSA Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Rectangular | - | - | - | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 250V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 5 | - | - | - | General Purpose | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Blade Socket | YES | - | 13A | - | - | Straight | - | - | 0.630 16.00mm | Board to Board | All | unknown | 10A | 0.150 3.81mm | Black | ONE | UL,TUV | - | COMMERCIAL | - | - | 0.130 3.30mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 2mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | 20mm 25mm 30mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - |