- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFM-105-02-L-D-A-TR Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2013 | Tiger Eye™ SFM | e3 | - | Active | - | Solder | EAR99 | Receptacle | 10 | - | - | - | 2 | - | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 10 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | .695 N | - | - | Board Guide | - | - | - | - | 10.0μin 0.25μm | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FLE-130-01-G-DV Samtec Inc. | 5 |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | FLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | - | - | - | 2 | - | E.L.P., TIGER BEAM CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2A per Contact | - | 60 | Straight | - | 4.6mm | 0.172 4.37mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.131 inch | - | - | Black | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | - | - | - | 3.81 mm | 100 Cycles | - | - | .417 N | .417 N | - | - | - | 38.21mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-108-03-G-D Samtec Inc. | 28 | - | - | - | - | Through Hole | Through Hole | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 16 | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 20.83mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CLM-107-02-F-D Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 14 | Straight | - | 2.54mm | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | - | - | - | - | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | - | 3.175 mm | 100 Cycles | - | - | .417 N | - | - | - | - | 7.31mm | - | FLASH inch | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() NPPC122KFMS-RC Sullins Connector Solutions | 675 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | Square | - | Nylon | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 250V | -40°C~125°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | 24 | - | - | - | 0.299 7.60mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | - | - | RECTANGULAR | - | 0.197 inch | - | - | Black | - | - | - | - | - | - | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 7.1mm | 31mm | 5mm | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() IPS1-115-01-S-D Samtec Inc. | 30 |
| - | 3 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 775VAC 1095VDC | -55°C~125°C | Tube | 2001 | Mini Mate® IPS1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | 550V | - | - | 0.100 (2.54mm) | 0.100 2.54mm | - | - | Tin | - | - | - | - | - | Black | - | NO | - | - | - | - | - | - | - | 550V | 8A | - | - | 1 | - | - | 777V | - | - | - | - | - | - | 38.48mm | 5.08mm | - | 30.0μin 0.76μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-8500842 Harwin Inc. | 224 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Circular | Nylon | Polyamide | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | 800V | -55°C~125°C | Tube | 2005 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | Automotive, General Purpose, Military | 2 | - | POLARISED | - | Locking Ramp | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.5mm | 0.202 5.14mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | - | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | 11.15mm | - | - | 12.0μin 0.30μm | 157.5μin 4.00μm | 7.23mm 7.85mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() BCS-109-L-D-PE-BE Samtec Inc. | 47 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 475VAC | -55°C~125°C | Tube | 2009 | Tiger Claw™ BCS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Pass Through | 18 | - | - | - | 2 | Receptacle | ELP, BOTTOM ENTRY | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.6A per Contact | - | - | Straight | - | 7.62mm | 0.290 7.37mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | 475V | 5.9A | - | 375VAC V | - | - | 500 Cycles | - | - | 1.39 N | .834 N | - | - | - | 22.86mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() CES-113-02-T-D Samtec Inc. | 45 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Tube | 2012 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.200 5.08mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 1.3 inch | 0.100 (2.54mm) | 0.223 5.66mm | 2 | 26 | - | RECTANGULAR | - | - | - | - | - | - | - | - | 1A | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESW-108-34-G-D Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 16 | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | - | - | - | 0.635 16.13mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.280 7.11mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | 0.635 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SLW-140-01-T-D Samtec Inc. | 22 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 80 | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 0.18 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | 3.336 N | - | - | - | 4.57mm | 102mm | 4.95mm | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SFMC-113-02-L-D Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 26 | - | - | - | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 26 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.665 inch | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.18 inch | - | - | 15mOhm | - | 0.05 inch | - | - | - | POLARIZED HOUSING | - | - | - | 10000 Cycles | - | - | .695 N | .556 N | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022022225 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | - | Tin | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | - | - | - | - | - | 0.311 7.90mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SMS-110-01-S-S Samtec Inc. | 69 |
| Datasheet | 2 Weeks | Gold | Through Hole | - | - | - | Polyester | - | - | Bronze | - | - | - | - | 2009 | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 125°C | -55°C | - | 1 | Receptacle | TIGER BUY CONTACT | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | - | Straight | - | 3.05mm | - | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | - | - | - | 1 | 10 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 1A | SQ PIN-SKT | 10mOhm | 5000000000Ohm | - | SOCKET | - | 1A | - | 600VAC V | - | - | - | - | RECTANGULAR | 2.224 N | - | BLACK | - | - | 12.7mm | - | 30μin | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0719731235 Molex | 9 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -40°C~105°C | Tube | - | C-Grid 71973 | - | no | Active | 1 (Unlimited) | Solder | - | Receptacle | 70 | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | 0.224 5.69mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange, Pick and Place | - | - | - | - | 50.0μin 1.27μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() M50-4302545 Harwin Inc. | 41 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Square | - | Nylon | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 500V | -40°C~105°C | Tube | 2007 | Archer M50 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | General Purpose, Medical, Telecommunications | 2 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 50 | Straight | - | 4.8mm | 0.181 4.60mm | Board to Board | All | - | 1A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | Black | - | - | - | 1A | - | 20mOhm | - | 0.05 inch | - | 500V | 1A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Board Guide | - | 35.5mm | - | - | - | - | 6mm 6.5mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSM-124-S-SH Samtec Inc. | 25 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 24 | - | - | - | 1 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 24 | - | 2.54mm | - | 0.125 3.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 0.32 inch | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | 9.398 mm | - | - | - | - | .556 N | - | - | 3.18mm | 61mm | 8.13mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-110-02-S-D-RA Samtec Inc. | 545 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2011 | SSQ | e3 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 20 | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | Black | - | - | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.6A | - | - | - | - | - | - | - | 1.668 N | 1.39 N | - | - | 4.95mm | 25.9mm | 8.51mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-115-01-F-D Samtec Inc. | 114 |
| - | 3 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | 100 Cycles | - | - | - | .834 N | - | - | - | 30.3mm | - | - | Flash | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-109-02-S-D-RA Samtec Inc. | 630 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2011 | SSQ | e3 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 18 | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | Black | - | - | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | 1.668 N | 1.39 N | - | - | 4.95mm | 23.4mm | 8.51mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free |