- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Mounting Option 1 | PCB Mount Retention | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Number of Poles | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Halogen Free | Hole Diameter | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0015247043 Molex | 5 | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | Square | - | Nylon | - | - | Gold | Brass | Polyamide (PA66), Nylon 6/6 | - | -40°C~105°C | Tray | - | Mini-Fit BMI 42385 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | General Purpose, Industrial, Medical, Telecommunications | 2 | Female | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Vertical | - | 9.6mm | 0.446 11.33mm | Board to Board or Cable | All | unknown | - | 0.165 4.20mm | - | - | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | - | - | 4 | Tin | - | - | - | - | - | Natural | - | NO | - | - | - | - | - | 10mOhm | - | - | - | 600V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 13.6mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SLW-125-01-G-D Samtec Inc. | 20 |
| Datasheet | - | - | - | Through Hole | Through Hole | - | Square | - | Polyester | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 550V | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | 7.1A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.1A | - | - | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | - | 63.5mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() XG4H-2031 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | - | Square | - | Polybutylene | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | 300VAC | -55°C~105°C | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 7.1mm | 0.283 7.19mm | Board to Board | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.100 (2.54mm) | 0.122 3.10mm | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 20mOhm | 1GOhm | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | Polarizing Key | - | 30mm | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | - | 9.7mm 10.1mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 448005-1 TE Connectivity Aerospace, Defense and Marine | 511 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | - | Square | - | Polyphenylene | - | Without | Gold | Copper | Polyphenylene Sulfide (PPS) | - | - | Bulk | 2005 | Box | - | - | Active | Not Applicable | Wire Wrap | EAR99 | Receptacle | 180 | 125°C | -65°C | - | - | 3 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | 2.54mm | 12.57mm | 0.450 11.43mm | Board to Board | All | - | - | 0.100 2.54mm | Brown | - | - | - | - | - | - | 0.100 (2.54mm) | 0.515 13.08mm | - | - | - | Tin-Lead | - | - | - | Female | - | - | 13.08mm | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Mating Guide | 11.43mm | 171.45mm | - | - | 30.0μin 0.76μm | 150.0μin 3.81μm | - | 13.08mm | - | - | - | - | RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 10 |
| Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole | 26 | Square | Glass, Polyester | Polyester | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 1000V | -55°C~105°C | Bulk | 2003 | 8500 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | 26 | 105°C | -55°C | Grey | - | 2 | Receptacle | - | - | Push-Pull | 350V | - | - | - | - | Female Socket | - | - | 1A | 2.54mm | - | Straight | - | 7.1mm | 0.425 10.80mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Gray | - | - | - | - | UL | - | 0.100 (2.54mm) | 0.110 2.79mm | - | 2.54mm | 26 | Gold | - | - | - | Female | - | Grey | 2.8mm | - | - | - | 350V | - | - | - | 1GOhm | - | - | - | 1A | - | - | - | - | - | 26 | - | - | - | - | - | 890 μm | - | Polarizing Key | - | 37.5mm | - | - | 12.0μin 0.30μm | Flash | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CLM-129-02-L-D Samtec Inc. | 21 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | - | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 58 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 58 | - | - | - | 0.089 2.26mm | Board to Board | All | - | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | 0.084 inch | - | - | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | - | 3.175 mm | 100 Cycles | - | - | .417 N | - | - | - | - | - | - | 2.12mm | 29.4mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 87368-1824 Molex | In Stock | - | Datasheet | 6 Weeks | - | Gold | Surface Mount | - | - | - | - | Thermoplastic | - | - | - | Bronze | - | 125V | - | - | 2007 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 18 | 105°C | -55°C | Black | - | 2 | - | SIDE ENTRY | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 18 | Right Angle | - | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.717 inch | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | - | 0.193 inch | Female | 94V-0 | - | - | - | 0.197 inch | - | - | 1A | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | - | 125V | - | POLARIZED HOUSING | 700VAC V | - | - | - | - | RECTANGULAR | 1.7514 N | .1946 N | - | - | - | Non-compliant | - | - | - | - | 15μin | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() FX30B-4S-3.81DSA Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | Rectangular | - | - | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 250V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | - | - | General Purpose | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Blade Socket | YES | - | 13A | - | - | Straight | - | - | 0.630 16.00mm | Board to Board | All | unknown | 10A | 0.150 3.81mm | Black | ONE | UL,TUV | - | COMMERCIAL | - | - | - | 0.130 3.30mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mOhm | - | - | - | - | - | - | 750VAC V | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | 20mm 25mm 30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() SQT-106-01-L-D-RA Samtec Inc. | 83 | - | Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2011 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Right Angle | - | 9.62mm | 0.157 4.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 2.29mm | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | 100 Cycles | - | - | - | .834 N | - | - | - | - | - | - | 12.3mm | 6.35mm | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-125-03-L-D Samtec Inc. | 54 | - | Datasheet | 3 Weeks | - | - | - | Through Hole | - | Square | - | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | - | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.079 (2.00mm) | 0.208 5.28mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | 6.28mm | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | 100 Cycles | - | - | - | .834 N | - | - | - | - | - | - | 50.3mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() CLM-105-02-L-D Samtec Inc. | In Stock |
| Datasheet | - | - | - | Surface Mount | Surface Mount | - | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 10 | Straight | - | 3.81mm | 0.089 2.26mm | Board to Board | All | - | 3A | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | - | - | - | - | - | 15mOhm | - | 0.039 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | .417 N | - | - | - | - | - | - | 2.12mm | 5.31mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() A3A-20DA-2SV(71) Hirose Electric Co Ltd | 680 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 200VAC | -55°C~85°C | Tube | 2008 | A3 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | 20 | Straight | - | 4mm | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.079 (2.00mm) | - | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.157 inch | Female | - | Brown | - | - | - | - | - | - | - | 15mOhm | - | 0.079 inch | - | 200V | 1A | - | - | - | 4.8006 mm | - | - | - | - | - | - | - | - | - | Board Guide | - | 20mm | - | 7.87μin | 8.00μin 0.203μm | 39.4μin 1.00μm | - | - | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5025841370 Molex | 23 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Tin | Copper Alloy | Resin | 100V | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502584 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | - | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT, TAPE AND REEL | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | - | Vertical | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | 2A | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.937 inch | - | - | 1 | - | 13 | - | RECTANGULAR | - | 0.25 inch | Female | 94V-0 | - | - | - | 0.285 inch | - | - | 2A | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | 30 Cycles | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-113-01-G-T Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | - | Solder | - | Receptacle | 39 | - | - | - | - | 3 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | 7.49mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.104 2.64mm | 3 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.53mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SFM-105-02-S-D Samtec Inc. | 1769 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | - | Square | - | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2012 | Tiger Eye™ SFM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | - | E.L.P., TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 10 | Straight | - | 4.19mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | - | - | - | - | - | - | - | - | .695 N | - | - | - | - | - | - | - | 10.29mm | - | 30μin | 30.0μin 0.76μm | - | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 44769-1201 Molex | 965 | - | Datasheet | 11 Weeks | - | Tin | Through Hole | - | - | - | - | Polyamide | - | - | NOT SPECIFIED | Brass | - | 250V | - | - | 2005 | - | - | yes | Active | - | Solder | - | Receptacle, Socket | 12 | 105°C | -40°C | Black | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 12 | Vertical | - | - | - | - | - | - | 5A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | - | 0.945 inch | 2.9972 mm | - | 2 | - | - | - | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | - | NO | 0.535 inch | 250V | - | 5A | SQ PIN-SKT | 100mOhm | 1000000000Ohm | - | - | 250V | - | POLARIZED HOUSING | 1500VAC V | - | - | 30 Cycles | - | RECTANGULAR | 11.5648 N | 3.614 N | - | Low Halogen | - | Non-compliant | - | - | - | - | 100μin | - | - | 0.134 inch | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5023821472 Molex | 1720 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | - | - | - | - | LOCKING | - | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2013 | CLIK-Mate 502382 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | 1A | - | 14 | - | - | - | 0.173 4.40mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | 20mOhm | - | 0.049 inch | - | - | - | POLARIZED HOUSING | 700VAC V | - | - | 30 Cycles | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-116-01-G-S Samtec Inc. | 55 | - | Datasheet | 1 Weeks | - | - | Through Hole | Through Hole | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 16 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | - | 0.104 2.64mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | - | - | 10mOhm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.15mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-102-01-F-S Samtec Inc. | 41 | - | Datasheet | 3 Weeks | - | - | - | Through Hole | - | Square | - | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 2 | - | - | - | - | 1 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | - | 0.104 2.64mm | 1 | 2.54mm | - | Tin | RECTANGULAR | - | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.59mm | - | 3μin | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5023820572 Molex | 12730 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 502382 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | 1A | - | - | - | - | - | 0.173 4.40mm | Board to Cable/Wire | All | unknown | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |