- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Contact Location | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLW-118-01-S-D Samtec Inc. | 29 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | - | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 36 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | - | - | 1A | - | 10mOhm | - | 0.1 inch | - | 550V | 7.1A | POLARIZED HOUSING | - | - | - | - | - | - | 1.668 N | - | - | - | - | - | 45.72mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-104-03-T-S Samtec Inc. | 1951 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Polymer | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.394 10.00mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | - | - | - | - | - | 10mOhm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.67mm | 2.41mm | 200μin | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 414-83-264-41-134101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 414 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 64 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | 64 | - | - | - | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 6.4 inch | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.165 inch | - | - | - | 10000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | 30μin | 29.5μin 0.75μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() HIF6B-40DA-1.27DSAL(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Bulk | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 0.5A | - | - | - | - | - | 0.346 8.80mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 1.719 inch | 0.100 (2.54mm) | 0.118 3.00mm | 4 | - | - | Tin | STAGGERED | - | 0.315 inch | - | - | - | - | - | 0.346 inch | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | POLARIZED HOUSING | 300VAC V | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | Board Lock, Mounting Flange, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | 14.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 44769-1401 Molex | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | - | - | GLASS FILLED POLYAMIDE | Nylon | - | NOT SPECIFIED | Brass | - | 250V | - | - | 2005 | - | - | yes | Active | - | Solder | EAR99 | Receptacle, Socket | 14 | 105°C | -40°C | Black | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 14 | Vertical | - | - | - | - | - | - | 5A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | - | 2.9972 mm | - | 2 | - | - | - | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | - | NO | 0.535 inch | 5A | SQ PIN-SKT | 100mOhm | 1000000000Ohm | - | - | 250V | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | - | RECTANGULAR | 11.5648 N | - | Low Halogen | Non-compliant | - | - | 13.6mm | 27mm | 8.4mm | 100μin | - | - | - | - | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() CLT-112-02-G-D-A-TR Samtec Inc. | 25 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | POSITIONING PIN | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CLT | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | - | - | - | 2 | Female | E.L.P., LOW PROFILE, TIGER CLAW CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | 24 | Straight | - | 4mm | 0.083 2.10mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | - | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 2A | - | - | - | 100 Cycles | - | - | .5004 N | .1668 N | - | - | - | Board Guide | - | 24mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SMM-108-02-S-D-LC-13-TR Samtec Inc. | 42 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tape & Reel (TR) | - | Tiger Eye™ SMM | - | - | Active | - | Solder | EAR99 | Receptacle | 16 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3.2A per Contact | - | - | - | - | - | 0.140 3.56mm | Board to Board or Cable | 15 | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSM-112-S-DV-A-P-TR Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tape & Reel (TR) | 2011 | SSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 24 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 24 | Straight | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | 10mOhm | - | - | - | 475V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 30.48mm | - | - | 30.0μin 0.76μm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLE-130-01-G-DV-A-P-TR Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | POSITIONING PIN | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CLE | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Pass Through | 60 | - | - | - | - | 2 | Female | M.PICK&PLACE PAD,TAPE&REEL PKG | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.7A per Contact | - | 60 | - | 0.7874mm | - | 0.130 3.30mm | Board to Board | All | not_compliant | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | 0.945 inch | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | - | POLARIZED HOUSING | 375VAC V | - | - | - | - | .556 N | .3336 N | - | - | - | Board Guide, Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSQ-125-03-T-S Samtec Inc. | 21 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 25 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.394 10.00mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 64mm | 2.41mm | 200μin | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() FI-X30SSL-HF JAE Electronics | In Stock | - | Datasheet | - | Tin, Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Gold | Copper Alloy | Plastic | 200V | -40°C~80°C | Tray | 2006 | FI-X | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | Beige | General Purpose | 1 | Male | - | - | Friction Lock | - | - | - | - | - | Non-Gendered | - | - | 1A per Contact | 990.6μm | - | - | - | - | 0.091 2.30mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Beige | - | - | - | - | - | - | - | - | 1mm | 30 | Tin | - | - | - | - | - | - | - | - | - | - | - | 40mOhm | 100MOhm | - | - | - | - | - | - | - | - | 28 AWG | - | - | - | - | - | Bottom | Grounding Pins, Shielded, Solder Retention | - | - | - | - | 3.90μin 0.099μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0791091073 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 48 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | 25mOhm | - | - | 46 | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.19mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() MDF7-30D-2.54DSA(55) Hirose Electric Co Ltd | 200 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | -35°C~85°C | Bulk | - | MDF7 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom Entry | 30 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.197 5.00mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 1.5 inch | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | - | - | - | 0.394 inch | - | 94V-0 | - | - | - | 0.197 inch | - | - | - | 1000000000Ohm | 0.1 inch | - | - | - | - | 650VAC V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 0.118 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0791098415 Molex | 44 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | - | 0.175 4.45mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSM-106-S-DH Samtec Inc. | 9 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 12 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 12 | Right Angle | - | 11.18mm | 0.225 5.72mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | 450V | 6.9A | - | 1000VAC V | 10.16 mm | - | - | - | 1.39 N | .556 N | - | - | - | - | 5.72mm | 15.2mm | 8.13mm | 30μin | 30.0μin 0.76μm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() PESC-04-40-04-01-L-VT Samtec Inc. | 110 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tray | - | PowerStrip™ 40 PESC | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 48 (40 + 8 Power) | - | - | - | - | 4 | Male | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.497 12.62mm | Board to Board | All | - | - | - | Black | - | - | - | - | - | - | 0.097 2.47mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SSQ-118-02-G-S Samtec Inc. | 340 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 18 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.194 4.93mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | Black | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 46.2mm | 2.41mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-106-01-T-S Samtec Inc. | 212 | - | - | - | - | Through Hole | Through Hole | Square | - | Polymer | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 6 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.75mm | 2.41mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 20021321-00096T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 96 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | 96 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 30mOhm | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61.42mm | - | - | Flash | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0015453214 Molex | 20 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Square | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 250VAC | -40°C~105°C | Tray | - | C-Grid 71395 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.5A | - | - | - | - | - | 0.368 9.35mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |