- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Mounting Option 1 | PCB Mount Retention | Manufacturer Package Identifier | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Military Standard | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Sealable | Mating Alignment | Stackable | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESQ-113-12-T-D Samtec Inc. | 25 | - | Datasheet | 3 Weeks | - | - | - | Through Hole | - | Square | Polyester | LOCKING | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2011 | ESQ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 26 | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 33.53mm | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() G125-FV11205F1P Harwin Inc. | 109 |
| Datasheet | 13 Weeks | - | - | - | Through Hole | - | Circular | - | - | - | - | Gold | Copper Alloy | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | - | -65°C~150°C | Bulk | - | Gecko SL | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | Automotive, General Purpose | 2 | - | - | 8536.69.40.40 | Screw Lock | - | - | - | - | - | Female Socket | - | - | 2A | - | - | - | - | 0.207 5.25mm | Board to Board or Cable | All | - | - | 0.049 1.25mm | Green | - | - | - | - | - | - | 0.049 (1.25mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jackscrews, Pick and Place, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSM-112-S-DV-LC Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | - | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Bulk | 2013 | SSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Pass Through | 24 | - | - | 2 | Female | E.L.P., TIGER CLAW | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | 24 | Straight | - | 7.04mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | 10mOhm | - | - | - | 475V | 6.9A | - | - | - | - | - | - | - | - | - | Board Lock | - | 30.48mm | - | - | 30.0μin 0.76μm | - | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() FLE-122-01-G-DV-P-TR Samtec Inc. | 20 |
| Datasheet | - | - | - | - | Surface Mount | - | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2016 | FLE | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 44 | - | - | 2 | Female | TAPE&REEL,METAL PICK&PLACE PAD | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A per Contact | 44 | - | - | - | 0.172 4.37mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | ONE | UL, CSA | - | COMMERCIAL | 1.105 inch | 0.050 (1.27mm) | - | 2 | - | - | RECTANGULAR | - | 0.131 inch | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | - | 3.81 mm | 100 Cycles | - | .417 N | .417 N | - | - | - | Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-116-22-L-S-VS Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | - | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 16 | - | - | 1 | - | TIGER BUY | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | 16 | Vertical | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | 2.54mm | Tin | RECTANGULAR | - | - | FEMALE | - | - | - | 0.385 inch | - | - | - | - | - | - | - | - | - | - | - | .834 N | .7228 N | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M22-6540442R Harwin Inc. | 2803 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount, Right Angle | - | Square | - | LOCKING | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -40°C~105°C | Tape & Reel (TR) | 2016 | M22 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | General Purpose | 1 | - | - | - | Push-Pull | - | - | - | - | - | Forked | - | - | 2A | 4 | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | ONE | UL | - | COMMERCIAL | 0.327 inch | - | - | 1 | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | - | - | 0.36 inch | - | 20mOhm | - | 0.079 inch | - | - | - | - | - | 300 Cycles | - | - | - | - | - | - | - | - | - | - | - | 0.59μin 0.015μm | 80.0μin 2.03μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M80-4001042 Harwin Inc. | 59 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | - | Circular | Polyphenylene | - | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~125°C | Tube | 2004 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | - | Screw Lock | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | - | 5.55mm | 0.205 5.20mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | 120V | 3A | - | - | 500 Cycles | - | - | - | - | - | - | Jackscrews, Mating Flange, Mounting Flange, Polarizing Key | 5.2mm | 20mm | 5.55mm | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | - | - | 7.3mm 7.55mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() CLP-106-02-L-D-K-TR Samtec Inc. | 51 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | - | Square | Polymer | LOCKING | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | - | 2 | - | E.L.P., LOW PROFILE, TIGER CLAW | 8536.69.40.40 | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | 12 | Straight | - | 3.05mm | 0.084 2.14mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | 1.75A | - | - | - | - | - | - | - | - | - | Pick and Place | - | 8.05mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SFM-110-02-S-D-A-TR Samtec Inc. | 98 | - | - | 6 Weeks | - | - | Surface Mount | Surface Mount | - | Square | - | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2012 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | 2 | - | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | 20 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | .695 N | - | - | - | - | Board Guide | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2-530745-0 TE Connectivity Aerospace, Defense and Marine | 2331 |
| - | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | - | Square | Polymer | - | Without | - | Gold | Copper | Liquid Crystal Polymer (LCP) | - | - | Bulk | 2008 | Military, MIL-DTL-55302, Mini-Box | e0 | no | Active | Not Applicable | Solder | EAR99 | Receptacle | 100 | Grey | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | 100 | Vertical | - | 6.35mm | 0.215 5.45mm | Board to Board | All | - | - | 0.050 1.27mm | Gray | MIL-DTL-55302 | ONE | - | - | - | - | 0.150 (3.81mm) | - | 4 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 4.826mm | - | - | - | - | 0.05 inch | Compliant | - | - | POLARIZED HOUSING | 1.905 mm | - | - | - | - | Yes | With | No | Mating Guide | 5.46mm | 83.6mm | 6.35mm | 50μin | 50.0μin 1.27μm | - | - | 3.93mm | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() ESW-106-12-S-S Samtec Inc. | 1396 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 6 | - | - | 1 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | 2.54mm | - | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.090 2.29mm | 1 | - | Tin | RECTANGULAR | - | 0.095 inch | - | - | - | - | 0.435 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.09 inch | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 803-87-010-20-001101 Preci-Dip | 46 |
| Datasheet | 10 Weeks | - | - | PCB, Through Hole | Through Hole, Right Angle | - | Circular | Polymer | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150V | -55°C~125°C | Bulk | 2010 | 803 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 10 | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | 4.2mm | 0.200 5.08mm | Board to Board | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | 10mOhm | - | - | - | 100V | 3A | - | - | - | 150V | - | - | - | - | - | - | - | 10mm | - | - | Flash | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SL-126-TT-12 Samtec Inc. | 29 |
| - | - | - | - | Through Hole | Through Hole | - | Circular | Plastic | - | - | - | Tin | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2008 | SL | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.095 2.41mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.095 2.41mm | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 66mm | 2.54mm | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0022162020 Molex | 1550 | - | Datasheet | 13 Weeks | - | - | - | Board Edge, Through Hole, Right Angle | - | Square | - | - | - | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | - | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | White | - | - | - | - | - | - | - | 0.132 3.35mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M20-7823242 Harwin Inc. | 1509 |
| Datasheet | 13 Weeks | - | Gold, Tin | Through Hole | Through Hole | SIL | Square | Polyamide | - | - | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2012 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | 2.54mm | 2.5mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | Tin | RECTANGULAR | - | 0.098 inch | Female | 94V-0 | - | - | - | 3A | 20mOhm | - | - | - | - | 3A | POLARIZED HOUSING | - | 300 Cycles | - | - | - | - | - | - | - | - | 81.68mm | - | - | Flash | - | - | - | 11.04mm 12.63mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 310-83-164-41-001101 Preci-Dip | 140 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | SIP | Circular | Polychlorinated | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 64 | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | 1 | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 3A | 10mOhm | - | - | - | 100V | 3A | - | - | 500 Cycles | - | - | - | - | - | - | - | - | 162.56mm | - | 29μin | 29.5μin 0.75μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ESQ-102-13-G-D Samtec Inc. | 64 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2012 | ESQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 4 | - | - | 2 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.290 7.37mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SL-104-G-19 Samtec Inc. | 877 |
| - | 6 Weeks | - | - | Through Hole | Through Hole | - | Circular | Polyester | - | - | SL-104-G-19 | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SL | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.083 2.10mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 0.082 2.08mm | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 1.81mm | 10.16mm | - | - | 10.0μin 0.25μm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESQ-125-12-T-D Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | Square | - | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 50 | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.435 inch | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | 1.668 N | - | - | - | - | - | - | - | - | - | - | - | 0.09 inch | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SL-126-T-10 Samtec Inc. | In Stock | - | - | - | - | - | Through Hole | Through Hole | - | Circular | Plastic | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | SL | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | 2.54mm | - | 0.122 3.10mm | Board to Board | All | not_compliant | 1A | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.108 2.75mm | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |