- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Number of Ports | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSQ-105-04-T-D Samtec Inc. | 26 | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2014 | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.584 14.83mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 13.21mm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2004 | 1502 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 60 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.179 4.55mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.100 2.54mm | - | - | - | Tin-Lead | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.55mm | 60mm | 7.87mm | - | 15.0μin 0.38μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ESQT-125-02-F-6-690 Samtec Inc. | 25 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | ESQT | e3 | - | Active | Not Applicable | Solder | - | Elevated Socket | 150 | - | - | - | - | 6 | Female | FLEXYZ | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | 2mm | - | 0.690 17.52mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.160 4.06mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 22-02-2055 Molex | 9914 | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | Nylon | - | NOT SPECIFIED | Brass | - | 250V | - | - | 2009 | - | - | yes | Active | - | Solder | EAR99 | Receptacle, Socket | 5 | 75°C | 0°C | White | - | 1 | Receptacle | TOP ENTRY | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 5 | Vertical | - | - | - | - | - | - | 2.5A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.496 inch | - | - | 1 | - | - | - | RECTANGULAR | - | - | Female | 94V-0 | - | 3.35mm | - | BELLOWED TYPE | 20mOhm | - | - | PLUG | - | - | - | - | - | RECTANGULAR | - | .834 N | Low Halogen | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 5033950710 Molex | 2207 | - | Datasheet | 16 Weeks | - | - | Surface Mount | - | - | - | Tin | Copper Alloy | Polyamide (PA46), Nylon 4/6 | - | -40°C~105°C | Tape & Reel (TR) | 2016 | CLIK-Mate 503395 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 7 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Forked | - | - | - | - | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSW-120-22-L-D-VS Samtec Inc. | 34 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | - | 2 | Female | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 40 | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | STAGGERED | - | 0.195 inch | - | - | Black | - | - | - | 10mOhm | - | 0.1 inch | - | - | 3A | - | - | - | - | .834 N | - | - | - | - | - | 51.31mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESQT-104-02-F-S-309 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | ESQT | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 4 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | 2mm | - | 0.309 7.85mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.541 13.74mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() DF3-7S-2DSA(25) Hirose Electric Co Ltd | 47 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | Plastic | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 30VAC | -30°C~85°C | Tube | 2004 | DF3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 7 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | 0.232 5.90mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.118 3.00mm | - | 2mm | - | - | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 6.6mm 7.5mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() SFMC-127-01-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 54 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-119-02-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 38 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 38 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFM-130-T2-L-D-A Samtec Inc. | 31 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | 2014 | Tiger Eye™ SFM | e3 | - | Active | - | Solder | - | Receptacle | 60 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 60 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | 0.185 inch | - | 15mOhm | - | 0.05 inch | - | - | - | POLARIZED HOUSING | - | - | - | .556 N | .417 N | - | - | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFM-115-T1-S-D-A Samtec Inc. | 43 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFM | e3 | - | Active | - | Solder | EAR99 | Receptacle | 30 | - | - | - | - | 2 | - | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | 0.18 inch | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | - | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() ESQT-111-03-L-D-333 Samtec Inc. | 20 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | ESQT | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 22 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | - | 0.333 8.45mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.125 3.18mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESQT-130-03-M-D-350 Samtec Inc. | 11 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | ESQT | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 60 | - | - | - | - | 2 | Female | FLEXYZ; TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | - | 0.350 8.89mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.108 2.75mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SFMC-130-L2-S-D Samtec Inc. | 40 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 60 | - | - | - | - | 2 | - | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 60 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 1.515 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | 0.18 inch | - | 10mOhm | 5000000000Ohm | 0.05 inch | - | - | - | RIGHT | - | - | - | .556 N | .4448 N | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 27211218005 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Polyester | - | Gold | Copper Alloy | Plastic | - | -55°C~125°C | Bulk | - | Har-link® | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Socket | 10 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | YES | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 28.35mm | 0.453 11.50mm | Board to Cable/Wire | All | - | 1.5A | 0.079 2.00mm | Green | ONE | - | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.114 2.90mm | 5 | - | - | - | RECTANGULAR | - | 0.453 inch | - | 94V-0 | - | - | - | - | - | - | 0.079 inch | - | - | 1.5A | POLARIZED HOUSING | 1 | - | - | - | - | - | - | Board Guide, Shielding Pins | - | 5.2mm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0873400414 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Bronze | - | 125VAC | -55°C~105°C | Tube | - | Milli-Grid 87340 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 4.8mm | 0.085 2.15mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 4 | Tin | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLE-146-01-G-DV Samtec Inc. | 164 | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 310VAC | -55°C~125°C | Tube | 2012 | MLE | e4 | yes | Discontinued | 1 (Unlimited) | Solder | EAR99 | Receptacle | 92 | - | - | - | - | 2 | - | E.L.P., TIGER BEAM CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 92 | - | - | - | 0.130 3.30mm | Board to Board | All | - | - | 0.039 1.00mm | - | ONE | - | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | 0.039 inch | - | - | - | - | - | 3.175 mm | - | - | - | - | - | - | 3.12mm | 46.2mm | 3.07mm | 10μin | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL-112-G-10 Samtec Inc. | 9 | - | - | - | - | Through Hole | Through Hole | Circular | Plastic | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | SL | e4 | yes | Discontinued | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.122 3.10mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.108 2.75mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 30.5mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSQ-130-24-G-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 60 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.584 14.83mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.58 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free |