- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0791091068 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 38 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 38 | Tin | - | - | - | - | - | Black | - | - | - | - | 25mOhm | - | - | - | 36 | 125V | - | - | - | - | - | - | - | - | - | - | - | - | 38.19mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0791081020 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79108 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Right Angle | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.050 1.27mm | - | - | 42 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.19mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0791091023 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 48 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 48 | Tin | - | - | - | - | - | Black | - | - | - | - | 25mOhm | - | - | - | 46 | 125V | - | - | - | - | - | - | - | - | - | - | - | - | 48.19mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0791091060 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 22 | Tin | - | - | - | - | - | Black | - | - | - | - | 25mOhm | - | - | - | 20 | 125V | - | - | - | - | - | - | - | - | - | - | - | - | 22.19mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() MDF7-20S-2.54DSA(55) Hirose Electric Co Ltd | 200 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Polyamide | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | -35°C~85°C | Tray | - | MDF7 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom Entry | 20 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.197 5.00mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | 2 inch | - | 0.118 3.00mm | - | 2.54mm | - | - | - | - | 0.295 inch | - | 94V-0 | Black | - | - | 3A | - | 30mOhm | - | - | - | - | - | - | - | 650VAC V | 30 Cycles | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFML-115-T2-S-D-A-K-TR Samtec Inc. | 931 | - | Datasheet | - | - | - | Surface Mount | Square | - | Polymer | POSITIONING PIN | Gold | Bronze | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2008 | Tiger Eye™ SFML | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 30 | - | - | - | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 30 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | 94V-0 | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | 350V | - | POLARIZED HOUSING | - | 10000 Cycles | - | .556 N | .417 N | - | - | - | Board Guide, Pick and Place | - | 22.22mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M22-7140442 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | Nylon | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 500VAC | -40°C~105°C | Tube | 2006 | M22 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | ROHS COMPLIANT | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | 2A | - | - | Straight | - | 4mm | 0.173 4.40mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.094 2.40mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.157 inch | Female | 94V-0 | Black | - | - | - | - | 20mOhm | 5GOhm | 0.079 inch | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 4.4mm | 8mm | 450μm | - | - | - | 5.8mm 6.55mm 6.8mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() CLT-106-02-LM-D Samtec Inc. | 21 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | CLT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | - | 2 | Female | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | 12 | - | - | - | 0.083 2.10mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 531138-4 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | - | - | Polyphenylene | - | - | Copper | - | - | - | - | - | - | e0 | no | - | - | Through Hole | EAR99 | Connector, Receptacle, Socket | 150 | - | - | Brown | - | 3 | - | - | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 150 | Vertical | - | - | - | - | - | - | - | - | ONE | - | COMMERCIAL | 5.75 inch | - | - | 3 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.495 inch | Female | - | - | 4.95mm | 0.45 inch | - | SQ PIN-SKT | - | - | - | Compliant | - | - | - | ENDS | - | - | RECTANGULAR | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 0.195 inch | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 310-87-112-01-640101 Preci-Dip | 33 | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | Circular | - | Polychlorinated | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150V | -55°C~125°C | Bulk | 2010 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 12 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.165 4.20mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.125 3.18mm | 1 | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | 3A | - | 10mOhm | - | - | - | - | 100V | 3A | - | - | 500 Cycles | - | - | - | - | - | - | - | - | 30.48mm | 2.54mm | Flash | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0791077220 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79107 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.075 1.91mm | - | - | 42 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.19mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0791077266 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79107 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.075 1.91mm | - | - | 34 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.19mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0791077263 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79107 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.075 1.91mm | - | - | 28 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.19mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0791098451 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 4 | Tin | - | - | - | - | - | Black | - | - | - | - | 25mOhm | - | - | - | 50 | 125V | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 4.19mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0791098623 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 48 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 48 | Tin | - | - | - | - | - | Black | - | - | - | - | 25mOhm | - | - | - | 46 | 125V | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 48.19mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0791098660 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 22 | Tin | - | - | - | - | - | Black | - | - | - | - | 25mOhm | - | - | - | 20 | 125V | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 22.19mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M20-7831342 Harwin Inc. | 4496 | - | Datasheet | 13 Weeks | Gold, Tin | Through Hole | Through Hole | Square | - | Nylon | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2012 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | Tin | STAGGERED | - | 0.198 inch | Female | 94V-0 | - | - | - | 3A | - | 20mOhm | 1000000000Ohm | 0.1 inch | - | - | 500V | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 33.42mm | - | Flash | - | - | 11.04mm 12.63mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0447640402 Molex | 2010 | - | Datasheet | 15 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 600VAC | -40°C~105°C | Tray | - | Micro-Fit 3.0 BMI 44764 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | 5A | - | - | - | 3mm | - | 0.402 10.20mm | Board to Board or Cable | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.118 (3.00mm) | 0.155 3.94mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0447691001 Molex | 6139 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 250VAC | -40°C~105°C | Tray | - | Micro-Fit 3.0 BMI 44769 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | 5A | - | - | - | 3mm | - | 0.535 13.60mm | Board to Board or Cable | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.118 (3.00mm) | 0.134 3.40mm | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | 16.86mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0447642001 Molex | 588 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Nylon | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 600VAC | -40°C~105°C | Tray | - | Micro-Fit 3.0 BMI 44764 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | General Purpose, Telecommunications | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Right Angle | 3mm | - | 0.402 10.20mm | Board to Board or Cable | All | 5A | 0.118 3.00mm | Black | - | - | - | - | 0.118 (3.00mm) | 0.155 3.94mm | - | - | 20 | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | Non-compliant | Board Guide | - | - | - | 40.0μin 1.02μm | 40.0μin 1.02μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - |