- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Mounting Option 1 | Underplate Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Halogen Free | Mating Alignment | Stackable | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | PCB Thickness | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530781-6 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | - | Circular | - | - | - | - | Gold | Beryllium Copper | Diallyl Phthalate (DAP) | - | - | Bulk | 1997 | Military, MIL-DTL-55302, Box | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle | 80 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.400 10.16mm | Board to Board | All | - | 0.100 2.54mm | Blue | ONE | - | - | COMMERCIAL | 4.855 inch | 0.100 (2.54mm) | 0.405 10.29mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 10.29mm | 0.4 inch | - | - | - | - | 0.1 inch | Compliant | - | - | ENDS | - | - | - | - | - | - | - | - | - | - | - | Mating Guide | - | - | - | 50μin | 50.0μin 1.27μm | - | 0.405 inch | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() SSW-109-01-F-S Samtec Inc. | 1370 | - | Datasheet | 3 Weeks | - | - | - | Through Hole | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 9 | - | - | - | - | 1 | Female | - | - | Push-Pull | 655V | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | 465V | - | - | - | 0.104 2.64mm | - | 2.54mm | - | Tin | - | - | - | - | - | Black | 2.64mm | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.37mm | - | - | 3.00μin 0.076μm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 87340-1624 Molex | In Stock | - | Datasheet | - | - | Gold | Surface Mount | - | - | - | - | Thermoplastic | - | - | - | Bronze | - | 125V | - | - | - | - | e3 | yes | - | - | Solder | - | Receptacle, Socket | 16 | 105°C | -55°C | Black | - | 2 | Receptacle | TOP ENTRY | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 16 | Vertical | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.63 inch | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.173 inch | Female | - | - | - | 0.085 inch | 1A | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | - | 125V | - | POLARIZED HOUSING | 1000VAC V | 5.7404 mm | - | RECTANGULAR | 1.7514 N | .1946 N | - | Low Halogen | - | - | Non-compliant | - | - | - | - | 15μin | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() M22-7142042 Harwin Inc. | 137 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | - | Square | Nylon | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 500VAC | -40°C~105°C | Tube | 2006 | M22 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 2A | - | - | Straight | - | 4mm | 0.173 4.40mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.094 2.40mm | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | Female | 94V-0 | Black | - | - | - | - | 20mOhm | 5GOhm | 0.079 inch | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | 40mm | 450μm | - | - | - | - | - | 5.8mm 6.55mm 6.8mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 55510-118TRLF Amphenol ICC (FCI) | 47 | - | - | 9 Weeks | - | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2016 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2mm | - | Straight | - | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 18 | Tin | - | - | - | - | - | Black | - | - | - | - | 20mOhm | - | - | - | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 17.92mm | 4mm | - | 30.0μin 0.76μm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | - | Square | - | Polymer | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tape & Reel (TR) | 2010 | 1532 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 4 | 105°C | -55°C | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | Straight | - | 4.01mm | 0.129 3.28mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 3.96mm | - | - | 30.0μin 0.76μm | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SLW-118-01-S-S Samtec Inc. | 213 | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | Square | - | Polyester | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 18 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 1A | - | 10mOhm | - | - | - | 550V | 7.1A | POLARIZED HOUSING | - | - | - | - | 3.336 N | - | - | - | - | - | - | - | - | 45.72mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | - | 6.09mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() FLE-121-01-G-DV Samtec Inc. | 316 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | - | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2009 | FLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | - | - | - | - | 2 | - | E.L.P., TIGER BEAM CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2A per Contact | - | 42 | - | - | - | 0.172 4.37mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.131 inch | - | - | Black | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | - | - | 3.81 mm | 100 Cycles | - | .417 N | .417 N | - | - | - | - | - | - | 4.36mm | 26.8mm | 3.33mm | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-110-23-L-D Samtec Inc. | 43 | - | Datasheet | 3 Weeks | - | - | - | Through Hole | - | Square | - | Polyester | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 20 | - | - | - | - | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.535 13.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.91mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSW-112-02-G-D Samtec Inc. | 455 | - | - | - | - | - | Through Hole | Through Hole | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.194 4.93mm | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | 94V-0 | Black | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.99mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-107-23-L-D Samtec Inc. | 90 | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 14 | - | - | - | - | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.535 13.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.535 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.19 inch | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() BSW-112-04-S-S Samtec Inc. | 150 | - | Datasheet | 6 Weeks | - | - | - | Through Hole, Bottom Mount | - | Square | - | Thermoplastic | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2011 | BSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle, Breakaway | 12 | - | - | - | - | 1 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 5.08mm | 0.350 8.89mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.170 4.32mm | 1 | - | - | Tin | RECTANGULAR | - | 0.2 inch | - | 94V-0 | - | - | - | 3A | - | 10mOhm | 5000000000Ohm | - | - | - | 3A | POLARIZED HOUSING | - | - | - | - | 2.224 N | 2.224 N | - | - | - | - | - | - | - | 30.99mm | - | 30μin | 30.0μin 0.76μm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLM-116-02-L-D-BE-K-TR Samtec Inc. | 20 | - | Datasheet | 1 Weeks | - | - | - | Surface Mount | - | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CLM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom Entry | 32 | - | - | - | - | 2 | Female | BTM ENTRY,PAD,TAPE&REEL PKG | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.8A per Contact | - | 32 | - | 0.9906mm | - | 0.084 2.14mm | Board to Board | All | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | 0.647 inch | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.1 inch | - | - | - | - | 0.084 inch | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | 3.175 mm | 100 Cycles | - | .417 N | - | - | - | - | - | - | Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SFM-115-02-S-D-LC-TR Samtec Inc. | 43 | - | Datasheet | 3 Weeks | - | - | - | Surface Mount | - | Square | - | Polymer | LOCKING | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2013 | Tiger Eye™ SFM | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 30 | - | - | - | - | 2 | - | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 30 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | - | - | - | - | - | - | .695 N | - | - | - | - | - | - | Board Lock | - | 22.99mm | - | - | 30.0μin 0.76μm | - | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M22-6360442 Harwin Inc. | 57 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | - | Square | - | Nylon | - | - | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T | - | -40°C~105°C | Tube | 2006 | M22 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 8 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | Receptacle | LOW PROFILE | - | Push-Pull | 250V | NO | NO | NO | NO | Female Socket | NO | - | 2A | - | 8 | Straight | - | 4.2mm | 0.079 2.00mm | Board to Board or Cable | All | 1.5A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.157 inch | - | 94V-0 | - | - | - | - | - | 20mOhm | 10GOhm | 0.079 inch | - | - | 1.5A | POLARIZED HOUSING | 500VAC V | - | 300 Cycles | - | - | - | - | - | - | - | - | Board Guide | - | 8mm | - | - | Flash | - | - | - | 3.6mm 4.35mm 4.6mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 533472-2 TE Connectivity Aerospace, Defense and Marine | 2577 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 68 | Square | - | Polyphenylene | - | Nickel | Gold | Copper | Polyphenylene Sulfide (PPS) | - | -65°C~125°C | Tube | 2007 | Box II | e0 | no | Active | Not Applicable | Solder | - | Receptacle | 60 | - | - | Brown | - | 4 | - | AMP-HDI | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | - | - | 0.400 10.16mm | Board to Board | All | - | 0.100 2.54mm | Natural | - | - | - | - | - | 0.100 (2.54mm) | 0.124 3.15mm | - | - | - | Tin-Lead | - | - | - | - | - | - | 3.15mm | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 3A | - | Without | No | - | - | 10.16mm | - | - | - | 30.0μin 0.76μm | - | - | 3.1496mm | - | 2.362mm | 15.24mm | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() ESQ-108-48-G-D Samtec Inc. | 1303 | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 16 | - | - | - | - | 2 | Receptacle | LOW INSERTION FORCE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.535 13.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | 0.535 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.19 inch | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() CLP-102-02-F-D-TR Samtec Inc. | 8894 | - | Datasheet | 3 Weeks | - | - | - | Surface Mount | - | Square | - | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | - | 2 | - | E.L.P., LOW PROFILE, TIGER CLAW CONTACT | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 4 | Straight | - | 3.05mm | 0.084 2.14mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.97mm | - | 3μin | 3.00μin 0.076μm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-136-12-G-S Samtec Inc. | 23 | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | Square | - | Polyester | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2000 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | - | Elevated Socket | 36 | - | - | - | - | 1 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | 2.54mm | 2.41mm | 0.435 11.05mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.090 2.29mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | Black | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.95mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESW-105-12-T-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Through Hole | - | Square | - | Polyester | LOCKING | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2016 | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 5 | - | - | - | - | 1 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Straight | - | 2.41mm | 0.435 11.05mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.090 2.29mm | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.21mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - |