- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SQW-104-01-L-Q Samtec Inc. | 11 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2009 | SQW | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 16 | 4 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 3.8A per Contact | - | - | - | 2mm | - | 0.250 6.35mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | 500V | COMMERCIAL | 0.328 inch | 0.079 (2.00mm) | 0.090 2.29mm | 4 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | - | - | 0.25 inch | - | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | 2.0066 mm | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLP-106-02-G-D-BE Samtec Inc. | 24 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLP | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom Entry | 12 | 2 | Receptacle | BOTTOM ENTRY, E.L.P., LOW PROFILE, TIGER CLAW CONTACT | 8536.69.40.40 | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 12 | - | - | - | 0.084 2.14mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | 0.317 inch | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 0.09 inch | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-111-01-T-T Samtec Inc. | 11 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2012 | SSW | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 33 | 3 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 1.12 inch | 0.100 (2.54mm) | 0.104 2.64mm | 3 | 2.54mm | - | - | RECTANGULAR | - | 0.295 inch | FEMALE | 94V-0 | - | 2.64mm | - | - | 10mOhm | - | - | - | - | - | POLARIZED HOUSING | - | - | 100 Cycles | - | - | - | - | - | - | - | - | - | 0.104 inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FHP-10-02-T-S-K-TR Samtec Inc. | 44 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tape & Reel (TR) | 2014 | FHP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 10 | Straight | 3.96mm | - | 0.368 9.35mm | Board to Board | All | - | 0.156 3.96mm | Black | ONE | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | 0.2 inch | - | - | - | - | 0.368 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ESQ-118-34-T-S Samtec Inc. | 44 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 18 | 1 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.635 16.13mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.280 7.11mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | - | - | 0.635 inch | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | 0.28 inch | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLE-114-02-L-DV-TE Samtec Inc. | 44 | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 400VAC | -55°C~125°C | Tube | 2013 | HLE | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 28 | 2 | - | TIGER BEAM CONTACT; TOP ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | - | Straight | - | 5.08mm | 0.138 3.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | - | - | - | 35.56mm | - | - | 10.0μin 0.25μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ESQ-110-34-T-D-019 Samtec Inc. | 44 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Bulk | 2011 | ESQ | e3 | - | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 20 | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.635 16.13mm | Board to Board | 19 | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.280 7.11mm | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() CES-123-01-T-D Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 46 | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.200 5.08mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | - | RECTANGULAR | - | - | - | - | Black | - | - | 1A | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | 5.08mm | 58.4mm | 5.59mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLE-108-01-G-DV-P Samtec Inc. | 14 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Square | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 16 | 2 | Female | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | - | 16 | Straight | 0.8mm | 3.18mm | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | - | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | - | 0.031 inch | - | - | 3.1A | POLARIZED HOUSING | - | - | - | .556 N | .3336 N | Pick and Place | - | 6.4mm | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESQ-112-14-T-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 24 | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.435 11.05mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.480 12.19mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.435 inch | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | 0.48 inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() ESQ-134-44-T-S Samtec Inc. | 38 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 34 | 1 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.735 18.67mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 3.42 inch | - | 0.180 4.57mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | - | - | 0.735 inch | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() ESD-136-T-05 Samtec Inc. | 25 | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2014 | ESD | - | - | Active | Not Applicable | Solder | - | Elevated Socket | 72 | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | - | - | - | 0.500 12.70mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.165 4.19mm | - | - | 72 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() CLE-189-01-G-DV-A Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 178 | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | - | 178 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | - | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | - | POLARIZED HOUSING | 375VAC V | - | - | .556 N | .3336 N | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() ESD-130-T-05 Samtec Inc. | 11 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2014 | ESD | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 60 | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.500 12.70mm | Board to Board | All | not_compliant | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.165 4.19mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() CLM-132-02-L-D Samtec Inc. | 40 | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 64 | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 64 | Straight | - | 2.54mm | 0.089 2.26mm | Board to Board | All | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | - | 15mOhm | - | 0.039 inch | - | - | - | POLARIZED HOUSING | - | - | 100 Cycles | .417 N | - | - | - | 32.31mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BSW-135-04-G-S Samtec Inc. | 31 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Bottom Mount | Square | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle, Breakaway | 35 | 1 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.350 8.89mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 3.52 inch | - | 0.170 4.32mm | 1 | - | - | Tin | RECTANGULAR | - | 0.2 inch | - | 94V-0 | - | - | - | 3A | - | 5000000000Ohm | - | - | - | - | POLARIZED HOUSING | - | - | - | 2.224 N | 2.224 N | - | - | - | - | 20μin | 20.0μin 0.51μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() ESQ-105-34-T-S Samtec Inc. | 10 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 5 | 1 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.635 16.13mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.280 7.11mm | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | 0.28 inch | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() ESQ-113-44-T-S Samtec Inc. | 10 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 13 | 1 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.735 18.67mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.180 4.57mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | - | - | 0.735 inch | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SSW-105-01-T-T Samtec Inc. | 26 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2012 | SSW | e3 | yes | Active | - | Solder | - | Receptacle | 15 | 3 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.52 inch | 0.100 (2.54mm) | 0.104 2.64mm | 3 | 2.54mm | - | - | RECTANGULAR | - | 0.295 inch | FEMALE | 94V-0 | - | 2.64mm | - | - | 10mOhm | - | - | - | - | - | POLARIZED HOUSING | - | - | 100 Cycles | - | - | - | - | - | - | - | - | - | 0.104 inch | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSS-114-TT-2 Samtec Inc. | 26 | - | Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | NOT SPECIFIED | Brass | - | - | - | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |