- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | PCB Mount Retention | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Halogen Free | Hole Diameter | Stackable | Glow Wire Compliant | High Temperature Compatible | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | PCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0022182133 Molex | 22 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | Square | - | Nylon | - | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | - | - | - | Vertical | - | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.132 3.35mm | - | - | 13 | - | - | - | - | - | - | White | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | 32.92mm | - | - | 20.0μin 0.51μm | 2.00μin 0.051μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SQT-140-01-L-D Samtec Inc. | 42 |
| Datasheet | - | - | - | Through Hole | Through Hole | - | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 80 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | 100 Cycles | - | - | - | .834 N | - | - | - | - | - | - | - | 6.35mm | 80.3mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0447690603 Molex | 16 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 250VAC | -40°C~105°C | Tray | - | Micro-Fit 3.0 BMI 44769 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Vertical | 3mm | 8.4mm | 0.535 13.60mm | Board to Board or Cable | All | - | 5A | 0.118 3.00mm | - | - | - | - | - | - | - | 0.118 (3.00mm) | 0.134 3.40mm | - | - | 6 | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | 3mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 18mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | 16.86mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 2-534206-5 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Through Hole | Through Hole | - | Square | - | Polyester | - | Without | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -65°C~125°C | Tube | 2011 | AMPMODU Mod II | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 5.03mm | 0.320 8.13mm | Board to Board or Cable | All | - | 2A | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | CSA | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | 2.54mm | - | Tin-Lead | RECTANGULAR | - | 0.198 inch | - | - | Black | 2.92mm | - | - | 333V | 2A | - | 12MOhm | 5GOhm | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | Yes | - | No | - | 5.03mm | 63.5mm | 5.03mm | 30μin | 30.0μin 0.76μm | 150.0μin 3.81μm | - | 2.92mm | - | 1.57mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 0901512144 Molex | 22 | - | Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | - | Square | - | Polyester | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | 350V | -55°C~105°C | Tube | - | C-Grid III 90151 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 8.5mm | 0.335 8.51mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 40 | 350V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.88mm | - | - | 40.0μin 1.02μm | 40.0μin 1.02μm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 44764-0402 Molex | 1211 | - | Datasheet | 13 Weeks | - | Gold | Through Hole | - | - | - | GLASS FILLED POLYAMIDE | Polymer | - | - | - | Brass | - | 600V | - | - | 2011 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 4 | 105°C | -40°C | Black | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 4 | Right Angle | - | 21mm | - | - | - | - | 5A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | - | - | 2.9972 mm | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | - | Natural | - | NO | - | - | 5A | RND PIN-SKT | 100mOhm | 1000000000Ohm | - | - | 250V | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | - | RECTANGULAR | - | - | - | Low Halogen | - | - | Non-compliant | - | - | - | 6.7mm | 21mm | 15μin | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() 5025841070 Molex | 40583 | - | Datasheet | 9 Weeks | - | - | - | Surface Mount | - | - | - | - | LOCKING | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502584 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT, TAPE AND REEL | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | 10 | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.76 inch | - | - | 1 | - | - | - | RECTANGULAR | - | 0.25 inch | FEMALE | 94V-0 | - | - | - | 0.285 inch | - | 2A | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() HIF3FB-34DA-2.54DSA(71) Hirose Electric Co Ltd | 600 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tray | - | HIF3FB | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 34 | - | - | - | General Purpose | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | - | 0.374 9.50mm | Board to Board or Cable | All | unknown | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 1.88 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | 0.374 inch | - | 1A | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | 650VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | Polarizing Key | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.098 inch | - | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SQT-110-01-L-S Samtec Inc. | 313 |
| Datasheet | - | - | - | Through Hole | Through Hole | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 2mm | 0.250 6.35mm | Board to Board or Cable | All | - | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | - | - | .834 N | - | - | - | - | - | - | - | 6.35mm | 20.3mm | - | - | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-123-01-G-D Samtec Inc. | 18 |
| Datasheet | - | - | - | Through Hole | Through Hole | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 46 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | - | 465V | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | 2.54mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.93mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-105-01-L-S Samtec Inc. | 20 |
| Datasheet | - | - | - | Through Hole | Through Hole | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 2mm | 0.250 6.35mm | Board to Board or Cable | All | - | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | - | - | .834 N | - | - | - | - | - | - | - | - | 10.3mm | - | - | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF11-14DS-2DSA(06) Hirose Electric Co Ltd | 1400 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | Square | - | Polyamide | - | - | Gold | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2004 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 14 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5mm | 0.244 6.20mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.197 inch | Female | 94V-0 | Black | - | - | - | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | 2A | HOUSING SIDE | 650VAC V | - | 50 Cycles | - | - | - | .3058 N | - | - | - | - | - | - | - | - | 16mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | 7.8mm 8.45mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FX30B-2S-7.62DSA Hirose Electric Co Ltd | 2128 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | - | Rectangular | - | - | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 600V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | General Purpose | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Blade Socket | - | - | 15A | - | - | - | - | - | 0.642 16.30mm | Board to Board | All | - | - | 0.300 7.62mm | Black | - | - | - | - | - | - | - | 0.130 3.30mm | - | - | 2 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | 20mm 25mm 30mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() DF3-2S-2DSA(55) Hirose Electric Co Ltd | 80 | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | - | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 30VAC | -30°C~85°C | Tube | 2004 | DF3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 2 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.232 5.90mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | 2mm | - | Tin | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | - | 6.6mm 7.5mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A3A-4DA-2SV(71) Hirose Electric Co Ltd | 330 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 200VAC | -55°C~85°C | Tube | 2004 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | 2mm | - | Tin | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | - | 5.1mm 6mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF3FB-10DA-2.54DSA(71) Hirose Electric Co Ltd | 2950 | - | Datasheet | 11 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | Square | - | PBT | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tray | - | HIF3FB | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | General Purpose | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | - | 0.374 9.50mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.68 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | - | - | - | 0.374 inch | - | 1A | - | 15mOhm | 1GOhm | 0.1 inch | - | - | - | POLARIZED HOUSING | 650VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | Polarizing Key | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.098 inch | - | 12.2mm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() HIF6B-60DA-1.27DS(71) Hirose Electric Co Ltd | 40 |
| Datasheet | 10 Weeks | - | - | - | Through Hole, Right Angle | - | Square | - | - | LOCKING | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 60 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 0.5A | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.118 3.00mm | 4 | - | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | POLARIZED HOUSING | 300VAC V | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | - | Mounting Flange, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | - | 0.118 inch | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() M20-7821046 Harwin Inc. | In Stock |
| Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | SIL | Square | - | Polyamide | - | - | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2005 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | General Purpose, Industrial, Telecommunications | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 0.118 3.00mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.098 inch | Female | 94V-0 | Black | - | - | - | - | 3A | - | 15mOhm | 1MOhm | - | - | - | 3A | POLARIZED HOUSING | - | - | 300 Cycles | - | - | 4.8928 N | - | - | - | 800 μm | - | - | - | - | - | 25.8mm | - | - | - | - | - | - | 11.04mm 12.63mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0015247183 Molex | 3528 | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | Square | - | Nylon | - | - | Gold | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Mini-Fit BMI 42385 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | General Purpose, Industrial, Medical, Telecommunications | 2 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Vertical | - | - | 0.446 11.33mm | Board to Board or Cable | All | - | 6A | 0.165 4.20mm | Natural | - | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | - | - | 18 | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600.6kV | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 44764-1202 Molex | 1210 | - | Datasheet | 13 Weeks | - | Gold | Through Hole | - | - | - | - | Polyamide | - | - | - | Brass | - | 250V | - | - | 2008 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 12 | 105°C | -40°C | Black | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 12 | Right Angle | - | - | - | - | - | - | 5A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | - | 0.736 inch | 2.9972 mm | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.411 inch | - | 94V-0 | - | - | NO | - | - | 5A | RND PIN-SKT | 100mOhm | 1000000000Ohm | - | - | 250V | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | - | RECTANGULAR | 8.0064 N | 3.614 N | - | Low Halogen | - | - | Non-compliant | - | - | - | - | - | 15μin | - | - | 0.14 inch | - | - | - | - | No | - | RoHS Compliant | - | Contains Lead |