- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSW-122-02-G-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 22 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 56.4mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLM-106-01-S-S Samtec Inc. | 44 | - | - | 3 Weeks | - | - | Through Hole | Rectangular | Polyester | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | SLM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.115 2.92mm | 1 | - | - | Tin | - | - | - | FEMALE | - | - | - | - | 1A | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | 2.224 N | - | - | - | 7.62mm | - | 30μin | 30.0μin 0.76μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-125-T2-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | - | yes | Active | - | Solder | - | Receptacle | 50 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 50 | Straight | - | 3.05mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 32.13mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SSQ-120-01-T-S Samtec Inc. | 13250448 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | Plastic | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.104 2.64mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | 2.64mm | 0.335 inch | - | - | 10mOhm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | 8.51mm | 51.3mm | 2.41mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() CLT-110-02-F-D-K-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | CLT | e3 | yes | Active | - | Solder | - | Receptacle | 20 | - | - | - | - | 2 | Female | E.L.P., LOW PROFILE, TIGER CLAW CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | 20 | Straight | - | 4mm | 0.083 2.10mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | 3.3A | - | - | - | 100 Cycles | - | - | .5004 N | .1668 N | Pick and Place | - | 20mm | - | FLASH inch | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESQ-111-12-G-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2012 | ESQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 22 | - | - | - | - | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 28.45mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SSQ-120-01-G-S Samtec Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2007 | SSQ | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 20 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | 2.54mm | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.104 2.64mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | - | Black | 2.64mm | - | - | - | 10mOhm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 51.31mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0015453126 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 250VAC | -40°C~105°C | Tray | - | C-Grid 71395 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.5A | 2.54mm | - | Vertical | - | 5.05mm | 0.368 9.35mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | 26 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 24 | 250V | - | - | - | - | - | 250V | - | - | - | - | - | 32.99mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SLW-113-01-T-D Samtec Inc. | 21 | - | Datasheet | 1 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 26 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 50V | 7.1A | - | - | - | - | - | - | 3.336 N | - | - | - | 33.02mm | 4.95mm | - | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SFMC-120-01-S-D Samtec Inc. | 64 | - | - | 3 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2006 | Tiger Eye™ SFMC | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | Straight | - | 3.05mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | Black | - | - | - | - | 15mOhm | 5000000000Ohm | 0.05 inch | - | - | - | 2A | RIGHT | 600VAC V | - | - | - | - | 1.39 N | - | - | - | 25.78mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 5023861271 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount, Right Angle | - | - | - | Gold | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 502386 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Forked | - | - | 1A | - | - | - | - | - | 0.215 5.45mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09-48-4059 Molex | 2065 | - | - | - | Tin | Through Hole | - | - | Polyester | - | - | Bronze | - | 250V | - | - | - | - | e3 | yes | - | - | Solder | EAR99 | Receptacle, Socket | 5 | 75°C | 0°C | Natural | - | 1 | - | KK, BOTTOM ENTRY, STACKED | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | 5 | Vertical | - | 11.92mm | - | - | - | - | 5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | - | RECTANGULAR | - | 0.308 inch | Female | 94V-0 | White | - | - | - | SQ PIN-SKT | 6mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | 3.302 mm | - | - | RECTANGULAR | - | - | - | - | 19.71mm | - | 200μin | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SSQ-122-02-G-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 66 | - | - | - | - | 3 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.194 4.93mm | 3 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | FEMALE | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() HIF3H-25SA-2.54DSA(71) Hirose Electric Co Ltd | 10 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 300VAC | -55°C~85°C | Tray | - | HIF3H | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 25 | - | - | - | General Purpose | 1 | - | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | - | 3A | - | - | - | 2.54mm | - | 0.374 9.50mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() SSQ-103-02-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Gold, Tin | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 6 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | 0.100 (2.54mm) | 0.194 4.93mm | - | - | 35 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMM-105-02-S-S-K-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tape & Reel (TR) | - | Tiger Eye™ SMM | e3 | yes | Active | - | Solder | - | Receptacle | 5 | - | - | - | - | 1 | Female | E.L.P., TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 5 | Straight | - | 2mm | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 350V | 3.9A | - | - | - | - | - | - | - | - | Pick and Place | - | 10mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSQ-107-02-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 14 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | 0.100 (2.54mm) | 0.194 4.93mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() ESQ-110-12-T-S Samtec Inc. | 109 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2000 | ESQ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 10 | - | - | - | - | 1 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.090 2.29mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | - | - | 0.435 inch | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.09 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SQW-130-01-F-Q Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | SQW | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 120 | - | - | - | - | 4 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 3.8A per Contact | - | - | Straight | - | 8mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 500V | COMMERCIAL | 0.079 (2.00mm) | 0.090 2.29mm | 4 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 500V | - | POLARIZED HOUSING | - | 2.0066 mm | - | - | - | - | - | - | - | 60.12mm | - | FLASH inch | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-125-22-F-D-VS-K Samtec Inc. | 31 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e3 | - | Active | - | Solder | - | Receptacle | 50 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 50 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - |