- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Hole Diameter | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSQ-117-02-G-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 51 | - | 3 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 1.72 inch | 0.100 (2.54mm) | 0.194 4.93mm | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | FEMALE | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.19 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M20-7890846 Harwin Inc. | 78 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | SIL | Square | - | Nylon | - | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2005 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | General Purpose, Industrial, Telecommunications | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | Right Angle | - | 8.1mm | 0.130 3.30mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | 2 | 2.54mm | - | STAGGERED | - | - | Female | 94V-0 | Black | - | 3A | 20mOhm | 1MOhm | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | 800 μm | - | - | 20.52mm | - | - | 100.0μin 2.54μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M20-7871042 Harwin Inc. | 202 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | Square | Nylon | - | 1.802009g | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Bulk | 2006 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 20 | General Purpose, Industrial, Telecommunications | 2 | Receptacle | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | 20 | Straight | - | 6.5mm | 0.295 7.50mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | - | ONE | UL | 500V | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.197 inch | - | 94V-0 | Black | - | 3A | 30mOhm | 1GOhm | 0.1 inch | - | 3A | - | - | - | - | - | - | - | - | 7.1mm | 25.4mm | 5mm | - | - | - | - | 10.04mm 11.63mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SSA-121-W-G-RA Samtec Inc. | 9 | - | Datasheet | 2 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polyethylene | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~125°C | Bulk | 2003 | SSA | e4 | yes | Discontinued | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 21 | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Right Angle | 2.54mm | 7.37mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.575 14.61mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | 10mOhm | 5000000000Ohm | - | 1kV | 1A | - | - | - | - | 2.78 N | - | - | - | - | 53.34mm | 5.46mm | 30μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SSM-112-S-DH Samtec Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 24 | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | 24 | - | - | - | 0.225 5.72mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | - | - | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | - | 1000VAC V | 10.16 mm | - | 1.39 N | .556 N | - | - | 5.72mm | 30.5mm | 8.13mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSM-102-S-DH Samtec Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 4 | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | 4 | - | - | - | 0.225 5.72mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | - | - | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | - | 1000VAC V | 10.16 mm | - | 1.39 N | .556 N | - | - | 5.72mm | 5.08mm | 8.13mm | 30μin | 30.0μin 0.76μm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-120-02-S-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | SSW | e3 | yes | Discontinued | - | Solder | - | Receptacle | 20 | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | 2.54mm | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | Tin | RECTANGULAR | - | 0.095 inch | - | 94V-0 | Black | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 51.3mm | 8.51mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-121-02-S-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | SSW | e3 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 21 | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | 2.54mm | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | Tin | RECTANGULAR | - | 0.095 inch | - | 94V-0 | Black | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 53.9mm | 8.51mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-111-02-S-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | SSW | e3 | yes | Discontinued | - | Solder | - | Receptacle | 11 | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | 2.54mm | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | Tin | RECTANGULAR | - | 0.095 inch | - | 94V-0 | Black | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 28.4mm | 8.51mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-121-21-S-D Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e3 | yes | Discontinued | - | Solder | - | Receptacle | 42 | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | Tin | RECTANGULAR | - | 0.195 inch | - | 94V-0 | Black | 0.335 inch | - | 10mOhm | - | - | - | - | POLARIZED HOUSING | - | - | 100 Cycles | .834 N | - | - | - | 8.51mm | 53.9mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-148-21-S-D Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e3 | yes | Discontinued | - | Solder | - | Receptacle | 96 | - | 2 | Female | LOW INSERTION FORCE; TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | Tin | RECTANGULAR | - | 0.195 inch | - | 94V-0 | Black | 0.335 inch | - | 10mOhm | - | - | - | - | POLARIZED HOUSING | - | - | 100 Cycles | .834 N | - | - | - | 8.51mm | 122mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-143-01-G-D Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Plastic | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 86 | - | 2 | Female | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | 0.18 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | 3.336 N | - | - | - | 4.57mm | 109mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-118-03-G-D Samtec Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 36 | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | - | - | 10mOhm | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | - | - | - | 46.23mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-117-02-S-S-RA Samtec Inc. | 9 | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | SSW | e3 | yes | Discontinued | - | Solder | - | Receptacle | 17 | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | 2.54mm | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | Tin | RECTANGULAR | - | 0.095 inch | - | 94V-0 | Black | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 43.7mm | 8.51mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-110-02-S-S-RA Samtec Inc. | 25 | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | SSW | e3 | yes | Discontinued | - | Solder | - | Receptacle | 10 | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Right Angle | 2.54mm | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | Tin | RECTANGULAR | - | 0.095 inch | - | 94V-0 | Black | - | - | 10mOhm | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | 25.91mm | 8.51mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-113-02-S-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | SSW | e3 | yes | Discontinued | - | Solder | - | Receptacle | 13 | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | 2.54mm | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | Tin | RECTANGULAR | - | 0.095 inch | - | 94V-0 | Black | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 33.5mm | 8.51mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-111-21-S-D Samtec Inc. | 410 | - | Datasheet | 1 Weeks | - | Through Hole | Through Hole | - | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e3 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 22 | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | 10mOhm | - | 0.1 inch | 550V | 6.9A | - | - | - | - | .834 N | - | - | - | - | 28.45mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-127-01-G-D Samtec Inc. | 14 | - | Datasheet | 1 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 54 | - | 2 | Female | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | 10mOhm | - | 0.1 inch | 550V | 7.1A | - | - | - | - | 3.336 N | - | - | - | - | 68.58mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() G125-FV13405L0P Harwin Inc. | 215 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | 934.995622mg | Gold | Copper Alloy | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | - | -65°C~150°C | Bulk | 2013 | Gecko | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | Automotive, General Purpose | 2 | - | - | - | Latch Holder | - | - | - | - | NO | Female Socket | NO | - | - | - | - | - | - | 0.207 5.25mm | Board to Board or Cable | All | 2A | 0.049 1.25mm | Green | - | - | - | - | 0.937 inch | 0.049 (1.25mm) | 0.118 3.00mm | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 1000000000Ohm | 0.049 inch | - | - | - | - | - | - | - | - | - | Pick and Place, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | - | 0.118 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 831-87-006-10-001101 Preci-Dip | 459 | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | Circular | - | Polymer | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | 150V | -55°C~125°C | Bulk | 2010 | 831 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 6 | - | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | Straight | - | 4.2mm | 0.165 4.20mm | Board to Board | All | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | 1 | - | Tin | RECTANGULAR | - | 0.087 inch | - | - | - | - | 3A | - | - | 0.079 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | 12mm | 2.2mm | - | Flash | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - |