- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Wire/Cable Type | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Design | Keyed | Shrouded End Dimension | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | PCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM-110-02-F-D-P-TR Samtec Inc. | 150 | - | - | 6 Weeks | - | - | - | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CLM | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 20 | Straight | - | 2.54mm | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | - | - | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | - | - | - | Pick and Place | - | 10.31mm | - | FLASH inch | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-106-22-G-S-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e4 | yes | Active | - | Solder | - | Receptacle | 6 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | 94V-0 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() 530781-7 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | Circular | - | - | - | Gold | Beryllium Copper | Diallyl Phthalate (DAP) | - | - | Bulk | 1997 | Military, MIL-DTL-55302, Box | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle | 90 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 6.3mm | 0.400 10.16mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | 5.355 inch | 0.100 (2.54mm) | 0.405 10.29mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Blue | 10.287mm | - | - | - | - | 0.1 inch | Compliant | - | - | ENDS | - | - | - | - | - | No | - | Yes | - | Mating Guide | - | - | - | 50μin | 50.0μin 1.27μm | - | 0.405 inch | - | 2.6162mm | - | - | - | RoHS Compliant | - | ||
![]() SSW-112-01-F-D Samtec Inc. | 97 | - | - | 3 Weeks | - | - | - | Through Hole | Square | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.195 inch | - | 94V-0 | Black | 2.64mm | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | 30.99mm | - | 3μin | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 16 Weeks | - | - | - | Surface Mount, Right Angle | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 32V | - | Bulk | 2011 | Mini-Clamp I, 372 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.303 7.70mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 8.00μin 0.203μm | Flash | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() M20-7870242 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Square | Nylon | - | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2013 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 4 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | Female | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 4 | Straight | - | 6.5mm | 0.295 7.50mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.197 inch | - | - | Black | - | - | 3A | 20mOhm | 1000000000Ohm | 0.1 inch | - | 600V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | 5.28mm | - | - | - | - | - | 10.04mm 11.63mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SQT-115-01-L-S Samtec Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 15 | - | - | - | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 2mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | .834 N | - | - | - | - | - | - | 30.3mm | - | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() DF38A-30S-0.3V(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Halogen Free | 30VAC | -35°C~85°C | Tape & Reel (TR) | - | DF38 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Friction Lock | - | NO | NO | NO | NO | Center Strip Contact | NO | GENERAL PURPOSE | Varies by WireGAuge | - | 30 | - | 0.3mm | - | 0.059 1.50mm | Board to Cable/Wire | All | unknown | - | 0.012 0.30mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | 80mOhm | 50000000Ohm | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 3.90μin 0.099μm | 3.90μin 0.099μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tape & Reel (TR) | 2010 | 1532 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 16 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | 3.28mm | 16mm | 4.01mm | - | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() M55-6101242R Harwin Inc. | 312 | - | Datasheet | 15 Weeks | - | - | - | Surface Mount, Right Angle | Rectangular | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 100VAC | -55°C~125°C | Tape & Reel (TR) | 2018 | Archer Kontrol | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose, Industrial | 2 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 1.2A | - | - | - | - | - | 0.146 3.70mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 1.00μin 0.025μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() BSW-102-04-G-S Samtec Inc. | 185 | - | Datasheet | 6 Weeks | - | - | - | Through Hole, Bottom Mount | Square | Thermoplastic | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle, Breakaway | 2 | - | - | - | - | 1 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.350 8.89mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.170 4.32mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | 3A | 10mOhm | 5000000000Ohm | - | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | 5.59mm | - | - | 20.0μin 0.51μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() XG4H-4034 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | PBT | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | 300VAC | -55°C~105°C | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | - | - | - | Right Angle | - | - | 0.246 6.25mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 20mOhm | 1GOhm | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() SSQ-105-04-G-D Samtec Inc. | 210 | - | Datasheet | 3 Weeks | - | - | - | Through Hole | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | 655V | - | - | - | - | Forked | - | - | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.584 14.83mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 13.21mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() 531129-2 TE Connectivity Aerospace, Defense and Marine | 2579 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Through Hole | Through Hole | Square | - | - | - | Gold | Copper | - | - | - | Bulk | 1997 | Military, MIL-DTL-55302, 750 Box | e0 | no | Active | 1 (Unlimited) | Solder Eyelet | EAR99 | Receptacle | 10 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | 1.9mm | - | 0.400 10.16mm | Board to Board | All | - | - | 0.075 1.91mm | Blue | - | - | - | COMMERCIAL | - | 0.125 (3.18mm) | 0.200 5.08mm | - | - | - | Tin-Lead | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 5.969mm | 0.4 inch | - | - | - | 0.075 inch | Compliant | - | - | ENDS | Discrete | - | - | - | - | No | PREASSEM CONN | Yes | 8.4328 mm | Mating Guide | - | - | - | 50μin | 50.0μin 1.27μm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFM-130-L2-S-D-A-K Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | Surface Mount | Square | Polymer | LOCKING | POSITIONING PIN | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | - | Tiger Eye™ SFM | e3 | - | Active | - | Solder | EAR99 | Receptacle | 60 | - | - | - | - | 2 | Female | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 60 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | - | POLARIZED HOUSING | - | - | 10000 Cycles | - | LIF N | - | - | - | - | Board Guide, Pick and Place | - | 41.27mm | - | 30μin | 30.0μin 0.76μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSQ-108-04-F-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | - | Through Hole | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 16 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.584 14.83mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 20.83mm | - | - | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() 68046-205PLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | GXT, Gold | Surface Mount | Surface Mount | Square | Polyphenylene | - | - | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | 10 | Tin | - | - | - | - | - | Black | - | - | - | 20mOhm | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 13.13mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SSM-112-L-DV-BE-A-P Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Bulk | - | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Bottom Entry | 24 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 24 | Vertical | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HPF-10-02-T-S-K-TR Samtec Inc. | 11 | - | Datasheet | 3 Weeks | - | Tin | Through Hole | - | - | - | - | - | - | Copper | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | - | Solder | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SS-113-G-2 Samtec Inc. | 41 | - | - | 2 Weeks | - | - | Through Hole | Through Hole | Circular | Polyester | - | - | Gold | Beryllium Copper | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2008 | SS | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 13 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.300 7.62mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | 1A | 10mOhm | - | - | - | - | 1A | POLARIZED HOUSING | - | - | - | 4.448 N | - | - | - | - | - | - | - | 33.02mm | 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |