- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Halogen Free | Insulation | Hole Diameter | Keyed | Glow Wire Compliant | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44764-1202 Molex | 1210 | - | Datasheet | 13 Weeks | - | Gold | Through Hole | - | - | Polyamide | - | Brass | - | 250V | - | - | 2008 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 12 | 105°C | -40°C | Black | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 12 | Right Angle | - | - | - | - | - | - | 5A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | 0.736 inch | 2.9972 mm | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.411 inch | - | 94V-0 | - | - | NO | - | 5A | RND PIN-SKT | 100mOhm | 1000000000Ohm | - | - | - | 250V | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | RECTANGULAR | 8.0064 N | 3.614 N | - | Low Halogen | - | - | - | Non-compliant | - | - | - | 15μin | - | - | 0.14 inch | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() SSW-116-01-F-D Samtec Inc. | 17 | - | Datasheet | 4 Weeks | - | - | - | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 32 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | 655V | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | 465V | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | 2.54mm | - | Tin | - | - | - | - | - | Black | 2.64mm | - | - | - | - | 10mOhm | - | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.15mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-101-01-G-D Samtec Inc. | 5300 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | - | Black | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | - | 2.64mm | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SFMC-105-01-S-D Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Square | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2006 | Tiger Eye™ SFMC | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 10 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | Straight | - | 3.05mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.05 inch | - | - | - | 2A | RIGHT | 600VAC V | - | - | - | 1.39 N | - | - | - | - | - | - | - | - | 6.73mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SSW-120-02-G-S-RA Samtec Inc. | 19 | - | Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 20 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | - | - | 10mOhm | - | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.31mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0901512260 Molex | 21 | - | Datasheet | 15 Weeks | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | 350V | -55°C~105°C | Tube | - | C-Grid III 90151 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | 125°C | -55°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | 2.54mm | - | Vertical | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 60 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.2mm | - | - | 15.0μin 0.38μm | 118.1μin 3.00μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FLE-105-01-G-DV Samtec Inc. | 273 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | FLE | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | - | ELP; TIGER BEAM | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2A per Contact | - | 10 | Straight | - | 4.6mm | 0.172 4.37mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.131 inch | - | - | Black | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | - | - | - | 3.81 mm | - | - | .417 N | .417 N | - | - | - | - | - | - | - | 6.46mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSQ-103-03-F-S Samtec Inc. | 23 |
| - | 3 Weeks | - | - | - | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 3 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | 2.54mm | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.394 10.00mm | - | - | - | Tin | - | - | - | FEMALE | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DF52-2S-0.8H(21) Hirose Electric Co Ltd | 29400 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Halogen Free | 100V | -40°C~85°C | Tape & Reel (TR) | - | DF52 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 2 | - | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | Detent Lock | - | - | - | - | - | Non-Gendered | - | - | 1.5A | - | - | - | - | - | 0.069 1.75mm | Board to Cable/Wire | All | unknown | - | 0.031 0.80mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant, Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SQT-102-01-L-S-RA Samtec Inc. | 490 | - | Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Right Angle | - | 7.62mm | 0.079 2.00mm | Board to Board or Cable | All | - | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | - | .834 N | - | - | - | - | - | - | - | 4.3mm | 6.35mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5025851270 Molex | 988 | - | Datasheet | 21 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502585 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | 12 | - | - | - | 0.250 6.35mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESQ-107-12-L-D Samtec Inc. | 85 | - | Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 14 | - | - | - | - | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | - | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | 0.435 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 530340-2 TE Connectivity Aerospace, Defense and Marine | 2 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | Square | - | Gold | Copper, Nickel | Diallyl Phthalate (DAP) | - | - | Bulk | 1997 | Military, MIL-DTL-55302, 1000 Box | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 6.29mm | 0.400 10.16mm | Board to Board | All | - | - | 0.100 2.54mm | Blue | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.156 3.96mm | 2 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 3.9624mm | - | - | - | - | - | - | 0.1 inch | Compliant | - | - | - | ENDS | - | - | - | - | - | - | No | - | - | - | Yes | - | Mating Guide | 72.51mm | - | 50μin | 50.0μin 1.27μm | 100.0μin 2.54μm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SMM-132-02-S-S Samtec Inc. | 21 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Square | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Bulk | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | - | - | - | 1 | - | ELP, TIGER EYE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 32 | Straight | - | 4.32mm | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 2 | 2mm | - | Tin | STAGGERED | - | 0.079 inch | - | 94V-0 | Black | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 350V | 3.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 2mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5023861470 Molex | 8422 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502386 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | CLIK-MATE, POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | 1A | - | 14 | - | - | - | 0.215 5.45mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() G125-FS11605L0P Harwin Inc. | 323 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Circular | Thermoplastic | Gold | Copper Alloy | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | 120V | -65°C~150°C | Strip | 2013 | Gecko | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | - | - | - | Automotive, General Purpose | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Female Socket | - | - | - | - | 16 | - | - | - | 0.207 5.25mm | Board to Board or Cable | All | - | 2A | 0.049 1.25mm | Green | ONE | UL | - | COMMERCIAL | - | 0.049 (1.25mm) | - | 2 | - | - | - | RECTANGULAR | - | - | Female | - | - | - | - | - | - | - | - | 1GOhm | 0.049 inch | - | - | - | - | - | - | 3.683 mm | 1000 Cycles | - | - | - | - | - | Insulated | - | - | - | Pick and Place, Polarizing Key | 8.75mm | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SLW-102-01-T-D Samtec Inc. | 772 |
| Datasheet | 1 Weeks | - | - | Through Hole | Through Hole | Square | Polyester | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 7.1A | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | - | - | 5.08mm | 4.95mm | - | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 87264-1652 Molex | 6567 | - | Datasheet | 9 Weeks | - | Gold | Through Hole | - | - | Thermoplastic | - | Bronze | - | 125V | - | - | 2011 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 16 | 105°C | -55°C | Black | - | 2 | Receptacle | MILLI-GRID | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 16 | Right Angle | - | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | 125V | COMMERCIAL | 0.638 inch | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | Female | - | - | - | - | 0.197 inch | 1A | SQ PIN-SKT | 15mOhm | 1GOhm | - | - | - | 125V | - | - | 500VAC V | 4.4958 mm | - | RECTANGULAR | - | - | - | - | - | 900 μm | - | Non-compliant | - | - | - | 15μin | - | - | 0.1 inch | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HIF6A-80DA-1.27DS(71) Hirose Electric Co Ltd | 27 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 80 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 0.5A | - | - | Right Angle | - | - | 0.335 8.51mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 4 | - | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | 300VAC V | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | Polarizing Key | - | - | - | 8.00μin 0.203μm | - | 0.118 inch | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() DF11CZ-12DS-2V(22) Hirose Electric Co Ltd | 3664 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Square | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2013 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | - | Black | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.234 5.95mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | 7.55mm 8.2mm | UL94 V-0 | - | - | RoHS Compliant | - |