- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Contact Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89898-309ALF Amphenol ICC (FCI) | 62400 |
| - | 6 Weeks | Gold | Surface Mount | Surface Mount | 18 | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 18 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 18 | Tin | - | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | Pick and Place | 22.78mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() ESQT-103-02-F-S-677 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | ESQT | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 3 | - | - | - | - | 1 | Female | FLEXYZ; TIGER BUY | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | 2mm | - | 0.677 17.20mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.173 4.40mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SFMC-114-02-S-D Samtec Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | - | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 28 | - | - | - | - | 2 | - | TIGER EYE CONTACT, HIGH RELIABILITY | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 28 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() ESQT-125-02-L-S-720 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | ESQT | e3 | - | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 25 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | 2mm | - | 0.720 18.30mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.130 3.30mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESQT-130-03-L-Q-332 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | ESQT | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 120 | - | - | - | - | 4 | Female | - | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | 2mm | - | 0.332 8.43mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() ESQT-109-03-F-D-315 Samtec Inc. | 25 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | ESQT | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 18 | - | - | - | - | 2 | Female | FLEXYZ; TIGER BUY | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | - | 0.315 8.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.143 3.63mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 0022172082 Molex | 1118 | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | Square | Nylon | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 8 | 75°C | 0°C | White | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Straight | - | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | White | - | - | - | - | - | 0.132 3.35mm | - | 8 | Gold | - | - | - | White | - | 20mOhm | - | 7 | - | - | - | - | - | - | - | - | Board Hooks | 20.22mm | - | - | 20.0μin 0.51μm | 2.00μin 0.051μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 63453-116LF Amphenol ICC (FCI) | 970000 | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Polychlorinated | - | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | 2mm | - | Straight | - | 4.2mm | 0.177 4.50mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | 16 | Tin | - | - | - | Black | - | - | - | - | 200V | - | - | - | - | 200V | - | - | - | 16.8mm | 4.2mm | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MMS-112-02-L-DV-M Samtec Inc. | 17 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | MMS | e3 | yes | Active | - | Solder | - | Receptacle | 24 | - | - | - | - | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.9A per Contact | - | 24 | - | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.97 inch | 0.079 (2.00mm) | - | 2 | - | Tin | RECTANGULAR | 0.157 inch | - | - | 0.177 inch | 10mOhm | 0.079 inch | - | - | - | POLARIZED HOUSING | 5.3086 mm | - | - | - | .6116 N | Pick and Place | - | - | 10μin | 10.0μin 0.25μm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SSM-116-S-DV-BE-A Samtec Inc. | 650 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Bulk | 2016 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Bottom Entry | 32 | - | - | - | - | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 32 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESQT-140-02-L-Q-710 Samtec Inc. | 9 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | ESQT | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 160 | - | - | - | - | 4 | Female | FLEXYZ; TIGER BUY | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | 2mm | - | 0.710 18.03mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.140 3.56mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SFML-120-02-S-D-A Samtec Inc. | 55 | - | - | 3 Weeks | - | - | Surface Mount | - | Square | Polymer | - | Gold | Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | - | Tiger Eye™ SFML | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | - | 2 | Female | - | - | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 40 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | 0.145 inch | - | - | - | 15mOhm | 0.05 inch | - | 350V | - | POLARIZED HOUSING | - | 10000 Cycles | - | .695 N | .556 N | Board Guide | 28.57mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() ESQ-102-37-S-S Samtec Inc. | 18 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 2 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.090 2.29mm | 1 | - | Tin | RECTANGULAR | 0.095 inch | - | - | 0.435 inch | - | - | - | - | - | - | - | - | - | - | .7784 N | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.09 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() ESQT-104-02-F-S-560 Samtec Inc. | 47 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | ESQT | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 4 | - | - | - | - | 1 | Female | FLEXYZ; TIGER BUY | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | 2mm | - | 0.560 14.22mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.290 7.37mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() MQ212-10PRT Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 50VAC | -40°C~85°C | Tape & Reel (TR) | 2007 | MQ212 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | Center Strip Contact | - | - | 0.3A | - | - | Right Angle | - | 5.6mm | 0.112 2.85mm | Board to Cable/Wire | All | unknown | 300mA | 0.020 0.50mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | Board Guide, Solder Retention | 10.6mm | - | - | 8.00μin 0.203μm | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() ESQ-106-23-T-D Samtec Inc. | 70 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Bulk | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 12 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.535 13.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | - | RECTANGULAR | 0.195 inch | - | - | 0.535 inch | 10mOhm | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | 0.19 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() ESQT-124-02-F-D-720 Samtec Inc. | 31 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | ESQT | e3 | - | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 48 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | - | 0.720 18.30mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.130 3.30mm | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESQT-117-02-F-D-430 Samtec Inc. | 22 | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | ESQT | - | - | Active | Not Applicable | Solder | - | Elevated Socket | 34 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | - | - | - | Forked | - | - | 4.5A per Contact | 2mm | - | - | - | - | 0.430 10.92mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.420 10.67mm | - | 34 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESQT-110-02-M-D-426 Samtec Inc. | 43 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2016 | ESQT | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 20 | - | - | - | - | 2 | Female | FLEXYZ; TIGER BUY | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | - | 0.426 10.83mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.424 10.77mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESQT-111-03-L-D-310 Samtec Inc. | 37 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | ESQT | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 22 | - | - | - | - | 2 | Female | FLEXYZ | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | - | 0.310 7.87mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.148 3.76mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - |