- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESQT-109-02-L-D-560 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | ESQT | e3 | - | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 18 | - | - | - | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | 0.560 14.22mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.290 7.37mm | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ESQT-130-02-L-Q-310 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | ESQT | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 120 | - | - | - | 4 | Female | FLEXYZ | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | 2mm | - | 0.310 7.87mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.540 13.72mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ESQT-150-02-GF-Q-510 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | ESQT | e4 | - | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 200 | - | - | - | 4 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | 2mm | - | 0.510 12.95mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.340 8.64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSQ-127-02-G-S Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 27 | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.194 4.93mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | Black | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 69.1mm | 2.41mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-128-02-G-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 28 | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | Black | 2.54mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 71.6mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-130-02-G-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 30 | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | Black | 2.54mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 76.7mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-130-02-G-S Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 30 | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.194 4.93mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | Black | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 76.7mm | 2.41mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-136-22-G-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 36 | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 3.62 inch | - | 0.194 4.93mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-135-21-G-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 70 | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | 2.64mm | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-140-04-G-D-LL Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 80 | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.584 14.83mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.58 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SDL-106-T-12 Samtec Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | Circular | Plastic | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | SDL | e3 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 12 | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | - | 0.095 2.41mm | Board to Board | All | 1A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 0.6 inch | 0.100 (2.54mm) | 0.095 2.41mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | 0.05 inch | - | 10mOhm | - | 0.1 inch | - | - | 1A | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-111-01-S-S Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 11 | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 1A | - | - | - | - | - | - | POLARIZED HOUSING | 3.336 N | - | - | 4.57mm | 27.9mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-106-01-G-S Samtec Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2007 | SSQ | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 6 | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | Straight | 2.54mm | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | 7.6A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | - | Black | 2.64mm | - | - | 10mOhm | - | - | - | 550V | 7.6A | - | - | - | - | - | 15.75mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() CLM-115-02-L-D-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Gold | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | CLM | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.8A per Contact | 1mm | - | - | - | 0.084 2.14mm | Board to Board | All | - | 0.039 1.00mm | Black | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | 30 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-132-14-G-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2012 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 32 | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | 2.54mm | 2.41mm | 0.435 11.05mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.480 12.19mm | 1 | - | 64 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | 81.79mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SQT-150-01-F-D-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | - | SQT | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 100 | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | 0.157 4.00mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | 2.29mm | 0.379 inch | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | .834 N | - | - | - | - | - | Flash | - | 0.09 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0791081001 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79108 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | Automotive, General Purpose, Telecommunications | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | 0.050 1.27mm | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | 4.19mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 55510-142TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 200V | - | - | 2016 | - | - | - | Active | - | Solder | - | - | 42 | 125°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | Straight | - | 4mm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | 42 | - | - | - | - | - | - | Black | - | - | - | 20mOhm | 1GOhm | - | - | 200V | - | - | - | - | - | 4.5mm | 42.8mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() M80-8501442 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Circular | Polyamide | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | 800V | -55°C~125°C | Tube | 2005 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | Automotive, General Purpose, Military | 2 | - | POLARISED | - | Locking Ramp | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | - | 5.5mm | 0.202 5.14mm | Board to Board or Cable | All | 3A | 0.079 2.00mm | - | ONE | - | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | - | - | - | - | 17.15mm | - | - | 12.0μin 0.30μm | 157.5μin 4.00μm | - | 7.23mm 7.85mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SSW-135-02-G-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 35 | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 89.4mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free |