- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0791081001 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79108 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | 0.050 1.27mm | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | 4.19mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESQ-125-24-G-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e4 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 50 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.535 13.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.380 9.65mm | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | 64.01mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SQT-150-01-F-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | - | SQT | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 100 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | 2.29mm | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | .834 N | - | - | - | - | - | Flash | - | 0.09 inch | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM-116-S-DV Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle, Pass Through | 32 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 32 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | 0.100 (2.54mm) | - | 2 | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | - | - | 1000VAC V | 5.5118 mm | - | 1.39 N | .556 N | - | 7.37mm | 40.6mm | 5.08mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCS-105-L-D-HE-003 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 475VAC | -55°C~125°C | Tube | 2015 | Tiger Claw™ BCS | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | - | 2 | - | 3RD PIN POLARIZED | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 4.6A per Contact | - | - | Horizontal | - | - | 0.210 5.33mm | Board to Board | 9 | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.5 inch | 0.100 (2.54mm) | 0.125 3.18mm | 2 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | - | - | POLAR PIN POSITION | 375VAC V | 7.874 mm | 500 Cycles | - | .834 N | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0791098418 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 38 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | Tin | - | - | - | - | - | Black | - | - | 25mOhm | - | - | 36 | 125V | - | - | - | - | - | - | - | Pick and Place | - | 38.19mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 15210162401000 HARTING | In Stock | - | - | 15 Weeks | - | - | Surface Mount | Square | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | har-flex® | - | yes | Active | - | Solder | - | Receptacle | 16 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 16 | - | - | - | 0.246 6.25mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SSM-115-L-DV-P-TR Samtec Inc. | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tape & Reel (TR) | 2011 | SSM | e3 | yes | Active | - | Solder | EAR99 | Receptacle, Pass Through | 30 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 30 | Straight | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | 10mOhm | - | - | - | 475V | 6.9A | - | - | - | - | - | - | Pick and Place | - | 38.1mm | - | - | 10.0μin 0.25μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLP-130-02-F-D Samtec Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 60 | Straight | - | 3.05mm | 0.090 2.29mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | Tin | RECTANGULAR | - | - | - | - | Black | - | - | 10mOhm | - | 0.05 inch | - | - | 1.75A | - | - | - | - | - | - | - | - | 38.53mm | 3.05mm | 3μin | 3.90μin 0.099μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ESQ-136-59-G-T Samtec Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Through Hole | Square | Polyester | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e4 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 108 | - | - | - | - | 3 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | 2.54mm | 7.49mm | 0.635 16.13mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.280 7.11mm | 3 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | 2.54 mm | - | - | - | - | - | 91.95mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SL-101-G-12 Samtec Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Circular | Polyester | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2008 | SL | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 1 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.095 2.41mm | Board to Board | All | - | - | - | - | - | - | - | - | - | - | 0.095 2.41mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | 10mOhm | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 2.54mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | Square | PBT | - | Gold | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1500V | -40°C~105°C | Bulk | 2013 | 929 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | 20 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Forked | - | - | 2A | 2.54mm | - | - | - | - | 0.325 8.25mm | Board to Board | All | - | 2A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | - | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() SQT-113-03-F-S Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | - | SQT | e3 | yes | Active | - | Solder | - | Receptacle | 13 | - | - | - | - | 1 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | 2mm | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.208 5.28mm | 1 | Tin | RECTANGULAR | - | 0.079 inch | - | - | - | 6.28mm | 0.25 inch | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | .834 N | - | - | - | - | - | Flash | - | 0.208 inch | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0901471212 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 350V | -55°C~105°C | Tube | - | C-Grid 90147 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 118.1μin 3.00μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSM-110-S-SV-BE-LC-P Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Bulk | 2015 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Bottom Entry | 10 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 10 | Straight | - | 2.54mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | 10mOhm | - | - | - | 475V | 6.9A | - | - | - | - | - | - | Board Lock, Pick and Place | - | 25.4mm | - | - | 30.0μin 0.76μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCS-110-LM-D-PE-BE Samtec Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 475VAC | -55°C~125°C | Tube | 2015 | Tiger Claw™ BCS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Pass Through | 20 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.6A per Contact | - | - | Straight | - | 7.62mm | 0.290 7.37mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.128 3.25mm | - | Tin | - | - | - | - | 94V-0 | - | - | - | 10mOhm | - | - | - | 475V | 5.9A | - | - | - | - | - | - | - | - | 25.4mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 5054050270 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | - | - | LOCKING | Gold | Copper Alloy | Resin | 100V | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 505405 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Forked | - | - | Varies by WireGAuge | - | 2 | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | 1 | Tin | RECTANGULAR | - | - | FEMALE | - | - | - | - | - | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | 7.87μin | 8.00μin 0.203μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() HIF3HA-20DA-2.54DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 300VAC | -55°C~85°C | Tray | - | HIF3H | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | General Purpose | 2 | - | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | - | 3A | - | - | - | - | - | 0.374 9.50mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | - | - | - | - | - | - | - | Polarizing Key | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 0.118 inch | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() CLP-108-02-F-D Samtec Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 16 | Straight | - | 3.05mm | 0.090 2.29mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | Tin | RECTANGULAR | - | - | - | - | Black | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | 10.59mm | 3.05mm | 3μin | 3.90μin 0.099μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSM-105-02-L-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | RSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.1A per Contact | - | 5 | Straight | - | 2.54mm | 0.240 6.10mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | .973 N | - | - | - | 6.6mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - |