- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Hole Diameter | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIF6B-20DA-1.27DS(71) Hirose Electric Co Ltd | 81 |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | - | Square | - | LOCKING | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | 0.5A | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 4 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | POLARIZED HOUSING | 300VAC V | 1.905 mm | 500 Cycles | - | - | - | - | - | Mounting Flange, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | - | 0.118 inch | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SLW-107-01-G-S Samtec Inc. | 700 |
| Datasheet | - | - | Through Hole | Through Hole | - | - | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 7 | - | - | - | - | 1 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | 5.2A | - | 10mOhm | - | - | - | 550V | 7.1A | - | - | - | - | - | 3.336 N | - | - | - | - | - | 17.78mm | 2.54mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 87264-1452 Molex | 2536 | - | Datasheet | 11 Weeks | Gold | Through Hole | - | - | - | - | Thermoplastic | - | - | Bronze | - | 125V | - | - | 2011 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 14 | 105°C | -55°C | Black | - | 2 | Receptacle | MILLI-GRID | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 14 | Right Angle | - | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | 125V | COMMERCIAL | 0.559 inch | 2.0066 mm | - | 2 | 2mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | Female | - | - | - | 0.197 inch | 1A | SQ PIN-SKT | 15mOhm | 1GOhm | - | - | 125V | - | - | 500VAC V | 4.4958 mm | - | RECTANGULAR | - | - | 900 μm | Non-compliant | - | - | - | - | 15μin | - | - | 0.1 inch | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 87264-1252 Molex | 968 | - | Datasheet | - | Gold | Through Hole | - | - | - | - | Thermoplastic | - | - | Bronze | - | 125V | - | - | - | - | e3 | yes | - | - | Solder | - | Receptacle, Socket | 12 | 105°C | -55°C | Black | - | 2 | - | MILLI-GRID | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 12 | Right Angle | - | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.48 inch | 2.0066 mm | - | 2 | 2mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | Female | - | - | - | 0.197 inch | 1A | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | - | 125V | - | - | 500VAC V | 4.4958 mm | - | RECTANGULAR | - | - | - | Non-compliant | - | - | - | - | 15μin | - | - | 0.1 inch | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF13-40DS-1.25DSA(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | Plastic | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 150VAC | -35°C~85°C | Tube | - | DF13 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Friction Lock | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | 0.197 5.00mm | Board to Board or Cable | All | - | 1A | 0.049 1.25mm | - | - | - | - | - | - | 0.049 (1.25mm) | 0.079 2.00mm | - | 1.25mm | Tin | - | - | - | Female | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | 4mm | 27.9mm | 4.3mm | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 6.8mm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0791098410 Molex | 32 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | 25mOhm | - | - | 20 | 125V | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 22.19mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SLW-111-01-S-D Samtec Inc. | 803 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Square | Plastic | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 22 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | 0.18 inch | 1A | - | 10mOhm | - | 0.1 inch | - | 550V | 7.1A | POLARIZED HOUSING | - | - | - | - | 3.336 N | 1.668 N | - | - | - | 4.57mm | 27.9mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0022152186 Molex | 23 | - | Datasheet | 15 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | Square | - | - | Tin | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Non-Gendered | NO | - | 2.5A | - | - | - | 2.54mm | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SLW-105-01-G-D Samtec Inc. | 536 |
| Datasheet | - | - | Through Hole | Through Hole | - | - | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 10 | - | - | - | - | 2 | Female | TIGER BUY, LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.1A | - | - | - | - | - | 3.336 N | - | - | - | - | - | 12.7mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-104-01-L-D Samtec Inc. | In Stock |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | Tin | RECTANGULAR | - | - | FEMALE | - | Black | 2.29mm | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | - | - | - | - | - | - | 8.3mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() A3C-24DA-2DSC(71) Hirose Electric Co Ltd | 133 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | PBT | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tube | 2008 | A3 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 24 | - | - | - | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.945 inch | 0.079 (2.00mm) | 0.079 2.00mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.157 inch | Female | - | Black | - | 0.165 inch | 1A | - | 15mOhm | 1GOhm | 0.079 inch | - | - | - | POLARIZED HOUSING | 650VAC V | - | 100 Cycles | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 0.079 inch | 5.1mm 6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A3-50DA-2DS(71) Hirose Electric Co Ltd | 30 | - | Datasheet | 10 Weeks | Gold | - | Through Hole, Right Angle | - | 50 | Square | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 200VAC | -55°C~85°C | Tray | 2008 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | 85°C | -55°C | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Right Angle | - | 7.3mm | 0.183 4.65mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | 15mOhm | - | - | - | 200V | 1A | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5054050470 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | - | - | - | - | LOCKING | Gold | Copper Alloy | Resin | 100V | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 505405 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | Forked | - | - | Varies by WireGAuge | - | 4 | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | Tin | RECTANGULAR | - | 0.25 inch | FEMALE | - | - | - | 0.287 inch | - | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | 7.87μin | 8.00μin 0.203μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 15210802601000 HARTING | In Stock |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | - | Square | Liquid Crystal Polymer | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 80 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | 80 | Straight | - | - | 0.246 6.25mm | Board to Board or Cable | All | - | 1.4A | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 10000000000Ohm | 0.05 inch | - | - | - | POLARIZED HOUSING | - | 5.4864 mm | 500 Cycles | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | - | 8mm ~ 11mm | 6.25mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-107-01-G-D Samtec Inc. | 1403 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | - | - | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 14 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.1A | - | - | - | - | - | 3.336 N | - | - | - | - | - | 17.78mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSA-132-S-G Samtec Inc. | 120 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | Square | Plastic | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~125°C | Bulk | 2003 | SSA | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Breakaway | 32 | - | - | - | - | 1 | Receptacle | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.230 5.85mm | Board to Board | All | - | 1A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 3.2 inch | - | 0.151 3.84mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.23 inch | - | - | 10mOhm | 5GOhm | - | - | - | - | - | - | - | - | - | 2.78 N | - | - | - | - | - | - | - | 30μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() ESQ-105-23-G-D Samtec Inc. | 29 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | Square | Polyester | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2000 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 10 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | 4.95mm | 0.535 13.60mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 13.21mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SQT-107-01-F-D Samtec Inc. | 131 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | 2008 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | 2.29mm | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | - | .834 N | - | - | - | - | 14.3mm | - | - | Flash | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() M20-7820346 Harwin Inc. | 1420 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | - | Square | Polyamide | - | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2005 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | - | - | - | General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | 1 | 2.54mm | - | RECTANGULAR | - | 0.098 inch | Female | 94V-0 | Black | - | - | 3A | - | 20mOhm | 1MOhm | - | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | - | 800 μm | - | - | - | 8.02mm | - | - | - | - | - | 11.04mm 12.63mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5023820571 Molex | 1680 | - | Datasheet | 20 Weeks | - | - | Surface Mount | - | - | - | - | LOCKING | Gold | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502382 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | EMBOSSED TAPE PACKAGING | - | Latch Holder | - | - | - | - | Forked | - | - | 1A | - | 5 | - | - | - | 0.173 4.40mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | 0.378 inch | - | - | 1 | - | Tin | RECTANGULAR | - | - | FEMALE | - | - | - | - | - | - | - | - | 0.049 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |