- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | PCB Contact Row Spacing | Contact Pattern | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | Copper Alloy | Thermoplastic | - | 1000VDC | -25°C~105°C | Tube | 2008 | 966 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 30 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | Copper Alloy | Thermoplastic | - | 1000VDC | -25°C~105°C | Tube | 2008 | 966 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 50 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SSM-118-L-DV-A Samtec Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | - | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 405VAC 572VDC | -55°C~125°C | Bulk | 2011 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Pass Through | 36 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 36 | Straight | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | 10mOhm | - | - | - | 475V | 6.9A | - | - | - | - | - | - | - | Board Guide | - | 45.72mm | - | - | 10.0μin 0.25μm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SSM-108-S-DV-LC-P-TR Samtec Inc. | In Stock | - | - | 2 Weeks | - | - | Surface Mount | - | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 405VAC 572VDC | -55°C~125°C | Tape & Reel (TR) | 2011 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Pass Through | 16 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 16 | Straight | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | 10mOhm | - | - | - | 475V | 6.9A | - | - | - | - | - | - | - | Board Lock, Pick and Place | - | 20.32mm | - | - | 30.0μin 0.76μm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | Copper Alloy | Thermoplastic | - | 1000VDC | -25°C~105°C | Tube | 2012 | 966 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 09JQ-BT JST Sales America Inc. | 4704 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Square | - | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | - | 250V | -25°C~85°C | Bulk | 2012 | JQ | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Receptacle | 9 | - | - | - | - | 1 | - | TOP ENTRY | - | Friction Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 9 | - | 2.5mm | - | 0.374 9.50mm | Board to Board | All | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.8mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | Copper Alloy | Thermoplastic | - | 1000VDC | -25°C~105°C | Tube | 2008 | 966 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | Copper Alloy | Thermoplastic | - | 1000VDC | -25°C~105°C | Tube | 2008 | 966 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 6 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 0022173242 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | - | Through Hole | 100 | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon | - | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 24 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | - | - | - | 0.311 7.90mm | Board to Board or Cable | All | 2.5A | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | Low Halogen | Non-compliant | Board Hooks | - | - | - | - | 15.0μin 0.38μm | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 91601-306ALF Amphenol ICC (FCI) | 118800 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tape & Reel (TR) | 2015 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 6 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | - | - | 6 | Tin | - | - | - | - | - | Grey | - | - | - | - | 20mOhm | - | - | - | 1kV | - | - | - | - | - | - | - | - | Pick and Place | - | 15.16mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() SSW-127-02-G-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 27 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 69.1mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMM-129-02-S-S Samtec Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | 350VAC | -55°C~125°C | Bulk | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 29 | - | - | - | - | 1 | - | ELP, TIGER EYE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 29 | - | - | - | 0.140 3.56mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 2 | 2mm | - | Tin | STAGGERED | - | 0.079 inch | - | 94V-0 | Black | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 58mm | 2mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSQ-130-03-T-S Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 30 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.394 10.00mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 76.7mm | 2.41mm | 200μin | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-134-02-G-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 34 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 86.9mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMS-136-01-S-D Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Gold | Through Hole | - | - | - | - | - | Bronze | LIQUID CRYSTAL POLYMER (LCP) | -55°C | - | - | - | 2013 | - | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | ONE | UL, CSA | - | COMMERCIAL | 1.809 inch | - | - | 2 | - | 72 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 0.335 inch | 1A | SQ PIN-SKT | 10mOhm | - | SOCKET | - | - | - | - | RECTANGULAR | 1.668 N | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SSQ-136-03-T-S Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 36 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.394 10.00mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 92mm | 2.41mm | 200μin | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMM-128-02-S-D Samtec Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | 350VAC | -55°C~125°C | Bulk | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 56 | - | - | - | - | 2 | - | ELP, TIGER EYE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 56 | - | - | - | 0.140 3.56mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | - | 0.145 inch | - | - | 10mOhm | 0.079 inch | - | - | - | - | 4.5466 mm | - | .417 N | - | - | - | - | - | 3.56mm | 56mm | 4mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-136-02-G-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 36 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 92mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-126-02-G-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 26 | - | - | - | - | 1 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 66.5mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMM-121-02-S-S Samtec Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | 350VAC | -55°C~125°C | Bulk | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 21 | - | - | - | - | 1 | - | ELP, TIGER EYE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 21 | - | - | - | 0.140 3.56mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 2 | 2mm | - | Tin | STAGGERED | - | 0.079 inch | - | 94V-0 | Black | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 42mm | 2mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free |