- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Sealable | Halogen Free | Keyed | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL-129-T-11 Samtec Inc. | In Stock | - | - | - | - | - | Through Hole | Through Hole | Circular | - | Plastic | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | SL | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Receptacle | 29 | - | - | - | - | 1 | Female | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.132 3.35mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.108 2.75mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 73.7mm | 2.54mm | - | 30.0μin 0.76μm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SL-105-T-10 Samtec Inc. | In Stock | - | - | 1 Weeks | - | - | Through Hole | Through Hole | Circular | - | Polyester | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | SL | e3 | yes | Discontinued | 1 (Unlimited) | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | Female | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 0.122 3.10mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.108 2.75mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | 10mOhm | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 2.54mm | - | 30.0μin 0.76μm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-110-22-G-D-VS Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | SSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | - | 2 | Female | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 20 | Straight | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | - | 2.54mm | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | 3A | - | - | - | - | .834 N | - | - | - | - | - | - | - | 25.91mm | - | 10μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 2-530340-2 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Through Hole | Through Hole | Square | - | - | - | Gold | Copper, Nickel | Diallyl Phthalate (DAP) | - | - | Bulk | 2005 | Military, MIL-DTL-55302, 1000 Box | e0 | no | Active | Not Applicable | Solder | EAR99 | Receptacle | 140 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | 6.29mm | 0.400 10.16mm | Board to Board | All | - | - | 0.100 2.54mm | Blue | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.156 3.96mm | 2 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | - | - | 3.9624mm | - | - | - | - | 0.1 inch | Compliant | - | - | - | ENDS | - | - | - | - | - | No | - | Yes | - | Mating Guide | - | 199.51mm | - | 50μin | 50.0μin 1.27μm | 100.0μin 2.54μm | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() RSM-112-02-L-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | RSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.1A per Contact | - | 12 | Straight | 2.54mm | 0.240 6.10mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | .973 N | - | - | - | - | - | - | - | 15.49mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSQ-132-02-G-D-RA Samtec Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 64 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | 2.54mm | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.95mm | 81.8mm | 8.51mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-146-03-T-D Samtec Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Square | - | Plastic | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 92 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 117mm | 4.95mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-145-03-T-D Samtec Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Square | - | Plastic | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 90 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 115mm | 4.95mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-126-03-T-D Samtec Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Square | - | Plastic | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 52 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 66.5mm | 4.95mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MPSC-02-24-02-7.70-01-L-V Samtec Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Square | - | - | - | Gold | Copper Alloy, Phosphor Bronze | Liquid Crystal Polymer (LCP) | 424V | -55°C~125°C | Tray | - | PowerStrip™ 30 MPSC | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 28 (24 + 4 Power) | - | - | - | - | 4 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | YES | GENERAL PURPOSE | - | 2mm | - | Straight | - | 0.298 7.57mm | Board to Board | All | - | 37.6A | - | Black | ONE | UL | - | COMMERCIAL | 1.631 inch | 0.079 (2.00mm) | 0.107 2.71mm | - | 2mm | 28 | Tin | - | - | - | FEMALE | - | - | - | NO | 0.396 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.107 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M55-6106842R Harwin Inc. | 2 |
| Datasheet | 15 Weeks | - | - | - | Surface Mount, Right Angle | Rectangular | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 100VAC | -55°C~125°C | Tape & Reel (TR) | 2016 | Archer Kontrol | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 68 | - | - | - | Automotive, General Purpose, Industrial | 2 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 1.2A | - | - | - | - | 0.146 3.70mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 1.00μin 0.025μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF3-14S-2DSA(25) Hirose Electric Co Ltd | 51 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Square | - | Plastic | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 30VAC | -30°C~85°C | Tube | 2004 | DF3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 0.232 5.90mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.118 3.00mm | - | 2mm | - | - | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 6.6mm 7.5mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0022022175 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Square | - | Nylon | - | Tin | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 17 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | - | - | - | Vertical | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 17 | - | - | - | - | Female | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | - | Non-compliant | Board Hooks | - | 43.08mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M80-8500642 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | Circular | Nylon | Polyamide | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | Automotive, General Purpose, Military | 2 | - | POLARISED | - | Locking Ramp | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | 5.5mm | 0.202 5.14mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | - | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | 9.15mm | - | - | 12.0μin 0.30μm | 157.5μin 4.00μm | - | 7.23mm 7.85mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() BCS-106-L-D-DE-BE Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Through Hole | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 475VAC | -55°C~125°C | Tube | 2015 | Tiger Claw™ BCS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 12 | - | - | - | - | 2 | Female | ELP, BOTTOM ENTRY | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.6A per Contact | - | - | Straight | 5.08mm | 0.290 7.37mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | 475V | 5.9A | - | 375VAC V | 4.318 mm | 500 Cycles | 1.39 N | .834 N | - | - | - | - | - | - | 15.24mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ESQ-110-24-T-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2011 | ESQ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 20 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | 0.535 13.60mm | Board to Board | All | - | 5.7A | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.380 9.65mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | 0.535 inch | 10mOhm | - | 0.1 inch | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 13.84mm | - | - | - | - | - | 0.38 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SQT-107-03-L-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | - | Through Hole | Square | - | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | 2015 | SQT | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Vertical | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.208 5.28mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | 6.28mm | - | - | 10mOhm | - | 0.079 inch | - | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | .834 N | - | - | - | - | - | - | 14.3mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CLM-108-02-L-D Samtec Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 16 | - | - | 0.089 2.26mm | Board to Board | All | - | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | 0.084 inch | 15mOhm | - | 0.039 inch | - | - | - | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | - | - | - | - | 2.12mm | 8.43mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0015453564 Molex | In Stock | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 250VAC | -40°C~105°C | Tray | - | C-Grid 71395 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 64 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.5A | 2.54mm | - | Vertical | 5.05mm | 0.368 9.35mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | 64 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 62 | 250V | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 81.25mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ESQ-113-13-T-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Through Hole | Square | - | Polyester | LOCKING | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 26 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | 4.95mm | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.290 7.37mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | 33.53mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - |