- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSW-118-01-G-D Samtec Inc. | 275 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 36 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | 46.23mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M50-3000545 Harwin Inc. | 13885 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | - | - | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 500V | -40°C~105°C | Tube | 2008 | Archer M50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | General Purpose, Medical, Telecommunications | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 3.05mm | 0.173 4.40mm | Board to Board or Cable | All | - | 1A | 0.050 1.27mm | - | ONE | UL | 500V | COMMERCIAL | 0.050 (1.27mm) | 0.094 2.40mm | 2 | 1.27mm | - | RECTANGULAR | - | - | Female | 94V-0 | Black | - | 1A | - | 30mOhm | 5GOhm | 0.05 inch | - | - | - | 1A | POLARIZED HOUSING | - | 300 Cycles | - | - | - | - | - | - | - | 6.81mm | - | - | Flash | - | 5.4mm 6.08mm 9.37mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SFMC-105-L1-S-D Samtec Inc. | 29 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 10 | - | - | - | - | 2 | - | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | Straight | - | 3.05mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.05 inch | - | - | - | 2A | RIGHT | 600VAC V | - | - | .556 N | .4448 N | - | - | - | - | 6.73mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSW-112-02-G-S-RA Samtec Inc. | 56 | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 12 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 2.54mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | 10mOhm | - | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | 30.99mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() A3-14DA-2SV(71) Hirose Electric Co Ltd | 1578 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Square | - | Polyphenylene | - | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 200VAC | -55°C~85°C | Tube | 2004 | A3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | - | - | 2mm | Tin | - | - | - | Female | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SFMC-114-01-S-D Samtec Inc. | 28 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polymer | - | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 28 | - | - | - | - | 2 | - | TIGER EYE CONTACT, HIGH RELIABILITY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | Straight | - | 3.05mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | 2A | RIGHT | - | 10000 Cycles | - | - | - | - | - | - | - | 18.16mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESQ-105-44-G-S Samtec Inc. | 19 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polyester | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | - | Elevated Socket | 5 | - | - | - | - | 1 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.735 18.67mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.180 4.57mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 13.21mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() A3C-50DA-2DSA(71) Hirose Electric Co Ltd | 488 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tray | 2008 | A3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | General Purpose, Telecommunications | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 52418-0610 Molex | 1400 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | Polyester | - | - | NOT SPECIFIED | Bronze | - | 125V | - | - | 2001 | - | - | yes | Active | - | Through Hole | EAR99 | Receptacle | 6 | 105°C | -40°C | Natural | - | 1 | - | NONE | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 6 | Right Angle | - | - | - | - | - | - | 1.5A | - | - | ONE | UL | - | COMMERCIAL | - | - | 1 | 2mm | - | RECTANGULAR | - | - | FEMALE | 94V-0 | - | - | - | SQ PIN-SKT | 20mOhm | - | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | RECTANGULAR | - | - | - | Non-compliant | - | 3.15mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() M80-4102642 Harwin Inc. | 189 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Circular | - | - | 1.944012g | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~125°C | Tube | 2005 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | - | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | - | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | - | 0.205 5.20mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | Tin | - | - | - | Female | 94V-0 | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | - | - | - | 500 Cycles | - | - | - | - | - | Mating Flange, Polarizing Key | 5.2mm | 36mm | 5.55mm | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | 7.3mm 7.55mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SFM-110-02-L-D-A Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2013 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 20 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | Black | - | - | - | 15mOhm | - | 0.05 inch | - | - | 250V | - | POLARIZED HOUSING | - | - | - | .695 N | .556 N | - | - | Board Guide | - | 15.87mm | - | 10μin | 10.0μin 0.25μm | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SFMC-102-01-S-D Samtec Inc. | 62 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SQT-105-02-L-D Samtec Inc. | 55 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | 0.079 (2.00mm) | 0.600 15.24mm | 2 | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 15.24mm | - | - | 10mOhm | - | 0.079 inch | - | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | .834 N | - | - | - | - | 10.3mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0901522340 Molex | 31 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Polyester | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 350V | -55°C~105°C | Tube | - | C-Grid III 90152 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 125°C | -55°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | 2.54mm | - | Right Angle | - | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | 50.8mm | - | - | 30.0μin 0.76μm | 118.1μin 3.00μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DF81-50S-0.4H(52) Hirose Electric Co Ltd | 703 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Halogen Free | 100V | -35°C~85°C | Tape & Reel (TR) | - | DF81 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | - | - | 1 | - | - | - | Latch Holder | - | - | - | - | - | Center Strip Contact | - | - | 0.3A | - | 50 | - | 0.4064mm | - | 0.035 0.90mm | Board to Cable/Wire | All | unknown | - | 0.016 0.40mm | Black | ONE | UL | - | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | - | 0.035 inch | FEMALE | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | POLARIZED HOUSING | - | 30 Cycles | - | - | - | - | - | Grounding Tab, Shielded | - | - | - | - | 3.90μin 0.099μm | 2.00μin 0.051μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 22-15-2126 Molex | 2015 | - | Datasheet | 8 Weeks | Tin | Through Hole | - | - | - | Nylon | - | - | - | Brass | - | 250V | - | - | 2009 | - | - | yes | Active | - | Solder | EAR99 | Receptacle, Socket | 12 | 75°C | 0°C | White | - | 1 | Receptacle | POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 12 | Right Angle | - | - | - | - | - | - | 2.5A | - | - | ONE | UL | - | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | - | - | Female | 94V-0 | - | - | - | SQ PIN-SKT | 20mOhm | - | - | PLUG | - | - | - | - | - | 25 Cycles | RECTANGULAR | 2.502 N | .556 N | Low Halogen | Non-compliant | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() FI-J40S-VF15N-R3000 JAE Electronics | 8 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Gold | Copper Alloy | Plastic | 50V | -40°C~85°C | Tape & Reel (TR) | 2006 | FI-J | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | General Purpose | 1 | - | - | - | Friction Lock | - | - | - | - | - | Non-Gendered | - | - | 0.3A per Contact | - | - | - | - | - | 0.046 1.16mm | Board to Cable/Wire | All | - | - | 0.016 0.40mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 3.90μin 0.099μm | Flash | 1.58mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SMM-107-01-S-D Samtec Inc. | 186 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polymer | - | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | 2011 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Vertical | - | 4mm | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.120 3.05mm | 2 | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 350V | 3.9A | - | - | - | - | - | .417 N | - | - | - | - | 14mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MDF7-10S-2.54DSA(56) Hirose Electric Co Ltd | 33 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | -35°C~85°C | Bulk | - | MDF7 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom Entry | 10 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | 2.54mm | - | 0.197 5.00mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.118 3.00mm | 1 | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SSW-108-01-L-D Samtec Inc. | 43 | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polymer | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.195 inch | - | 94V-0 | Black | 2.64mm | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | 20.83mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free |