- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSW-104-22-F-D-VS-003 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 8 | - | - | 2 | Female | - | - | Push-Pull | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 7 | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 22-16-2021 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | Nylon | - | - | - | Bronze | - | 75°C | 250V | - | - | 2011 | - | e4 | yes | Active | - | Solder | EAR99 | Receptacle, Socket | 2 | White | - | 1 | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 2 | Right Angle | - | - | - | - | - | - | 2.5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.305 inch | FEMALE | 94V-0 | - | - | - | - | SQ PIN-SKT | - | - | - | PLUG | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | .556 N | Low Halogen | Non-compliant | - | 4.7mm | 4.98mm | 7.9mm | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() M52-5102545 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Rectangular | - | 1.810004g | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | - | -40°C~105°C | Tube | 2006 | Archer M52 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | General Purpose, Medical, Telecommunications | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | - | - | - | - | Straight | - | - | 0.181 4.60mm | Board to Board | All | - | 1A | 0.050 1.27mm | Black | ONE | UL | 150V | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | 1.27mm | - | - | - | 0.197 inch | Female | 94V-0 | - | - | 0.181 inch | 1A | - | 40mOhm | 1GOhm | 0.05 inch | - | - | - | - | - | 300 Cycles | - | 1.0008 N | .11954 N | - | - | - | 3.55mm | - | - | - | - | - | 0.118 inch | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() M80-4101242 Harwin Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Circular | Polyphenylene | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | - | -55°C~125°C | Tube | 2010 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | Automotive, General Purpose, Military | 2 | Male | PANEL MOUNTABLE | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.55mm | 0.205 5.20mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | Tin | - | - | - | Female | 94V-0 | Black | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | 120V | 3A | - | - | 500 Cycles | - | - | - | - | - | Mating Flange, Polarizing Key | - | 22mm | - | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | - | 7.3mm 7.55mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SQT-106-01-F-S-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 450VAC | -55°C~125°C | Tube | - | SQT | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 6 | - | - | 1 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | 2mm | - | 0.079 2.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | - | Tin | RECTANGULAR | - | 0.079 inch | - | - | - | 2.29mm | 0.3 inch | - | - | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | .834 N | - | - | - | - | - | - | - | Flash | - | 0.09 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-106-22-F-S-VS-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | Not Applicable | Solder | - | Receptacle | 6 | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 6 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | - | 2.54mm | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SSM-109-L-SH Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 9 | - | - | 1 | - | E.L.P., TIGER CLAW | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 9 | Right Angle | 2.54mm | 8.13mm | 0.125 3.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | 10mOhm | 5000000000Ohm | - | - | 450V | 6.9A | - | - | - | - | - | .556 N | - | - | - | - | 22.86mm | 8.13mm | - | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-4101842 Harwin Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Circular | - | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | 120V | -55°C~125°C | Tube | 2010 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 18 | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | - | 0.205 5.20mm | Board to Board or Cable | All | not_compliant | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | Tin | - | - | - | Female | 94V-0 | - | - | - | - | - | - | 100000000Ohm | 0.079 inch | - | - | - | - | - | 500 Cycles | - | - | - | - | - | Mating Flange, Polarizing Key | - | - | - | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | - | 7.3mm 7.55mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() HLE-104-02-L-DV Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | 400VAC | -55°C~125°C | Tube | 2014 | HLE | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | 2 | - | TIGER BEAM CONTACT | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | 8 | Straight | - | 5.08mm | 0.144 3.66mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | - | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESQ-129-48-G-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | - | ESQ | e4 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 87 | - | - | 3 | Receptacle | - | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.535 13.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 2.92 inch | 0.100 (2.54mm) | 0.190 4.83mm | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | 2.54 mm | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.19 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ESW-135-69-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | 2016 | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 70 | - | - | 2 | Receptacle | LOW INSERTION FORCE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | - | - | - | 0.735 18.67mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.180 4.57mm | 2 | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.735 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | .834 N | .695 N | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.18 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ESQ-125-39-S-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | 2016 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 75 | - | - | 3 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 2.52 inch | 0.100 (2.54mm) | 0.480 12.19mm | 3 | - | Tin | RECTANGULAR | - | 0.295 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | 2.54 mm | - | - | .9174 N | .7784 N | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.48 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ESQ-126-58-S-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | - | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 78 | - | - | 3 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.535 13.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 2.62 inch | 0.100 (2.54mm) | 0.380 9.65mm | 3 | - | Tin | RECTANGULAR | - | 0.295 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | 2.54 mm | - | - | .9174 N | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.09 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ESW-123-33-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 46 | - | - | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | - | - | - | 0.635 16.13mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.635 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | 1.668 N | 1.39 N | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.09 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ESW-132-69-G-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | - | ESW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 64 | - | - | 2 | Receptacle | LOW INSERTION FORCE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Straight | - | 4.95mm | 0.735 18.67mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.180 4.57mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 81.79mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ESQ-125-37-S-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | 2016 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 75 | - | - | 3 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 2.52 inch | 0.100 (2.54mm) | 0.090 2.29mm | 3 | - | Tin | RECTANGULAR | - | 0.295 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | 2.54 mm | - | - | .9174 N | .7784 N | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.09 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ESQ-135-24-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | - | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 70 | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.535 13.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.380 9.65mm | 2 | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.535 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | 1.668 N | 1.39 N | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.38 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ESW-132-69-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 64 | - | - | 2 | Receptacle | LOW INSERTION FORCE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | - | - | - | 0.735 18.67mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.180 4.57mm | 2 | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.735 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | .834 N | .695 N | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.18 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ESQ-136-48-G-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | - | ESQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 108 | - | - | 3 | Receptacle | - | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.535 13.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | 2.54 mm | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.19 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ESW-125-23-T-D-LL Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~105°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Kinked Pin, Solder | - | Elevated Socket | 50 | - | - | 2 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | - | - | - | 0.535 13.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.535 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.19 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |