- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Mating Contact Pitch | Polarization Key | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESQ-126-59-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 52 | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 0.635 16.13mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.280 7.11mm | 2 | Tin | RECTANGULAR | - | 0.195 inch | - | 0.635 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() ESW-125-33-G-D-LL Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESW | e4 | yes | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Elevated Socket | 50 | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.635 16.13mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | 0.635 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.09 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESW-122-49-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2016 | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 44 | 2 | Receptacle | LOW INSERTION FORCE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.535 13.60mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.380 9.65mm | 2 | Tin | RECTANGULAR | - | 0.195 inch | - | 0.535 inch | 10mOhm | 0.1 inch | - | - | .834 N | .695 N | 30μin | 30.0μin 0.76μm | - | 0.38 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESQ-125-49-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2016 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 50 | 2 | Receptacle | LOW INSERTION FORCE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 0.535 13.60mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.380 9.65mm | 2 | Tin | RECTANGULAR | - | 0.195 inch | - | 0.535 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.38 inch | UL94 V-0 | No | ROHS3 Compliant | ||
![]() ESW-130-34-T-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 60 | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.635 16.13mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.280 7.11mm | 2 | - | RECTANGULAR | - | 0.195 inch | - | 0.635 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESW-123-38-G-D-LL Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESW | e4 | yes | Active | Not Applicable | Kinked Pin, Solder | - | Elevated Socket | 46 | 2 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.435 11.05mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.290 7.37mm | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | 0.435 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESW-125-34-L-D-LL Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Elevated Socket | 50 | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Forked | - | - | 5.2A per Contact | - | 0.635 16.13mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.280 7.11mm | 2 | Tin | RECTANGULAR | - | 0.195 inch | - | 0.635 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() ESQ-126-69-G-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESQ | e4 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 78 | 3 | Receptacle | - | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | 2.54mm | 0.735 18.67mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 2.62 inch | 0.100 (2.54mm) | 0.180 4.57mm | 3 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | 10mOhm | 0.1 inch | POLARIZED HOUSING | 2.54 mm | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.18 inch | UL94 V-0 | No | ROHS3 Compliant | ||
![]() ESW-131-23-T-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 62 | 2 | Receptacle | - | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.535 13.60mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | RECTANGULAR | - | 0.195 inch | - | 0.535 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | - | 0.19 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESW-120-44-T-D-LL Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Elevated Socket | 40 | 2 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.735 18.67mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.180 4.57mm | 2 | - | RECTANGULAR | - | 0.195 inch | - | 0.735 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | - | 0.18 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESW-121-33-T-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 42 | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.635 16.13mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | RECTANGULAR | - | 0.195 inch | - | 0.635 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | - | 0.09 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESW-128-23-G-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESW | e4 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 56 | 2 | Receptacle | - | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.535 13.60mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | 0.535 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.19 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESW-125-14-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 50 | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.435 11.05mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.480 12.19mm | 2 | Tin | RECTANGULAR | - | 0.195 inch | - | 0.435 inch | 10mOhm | 0.1 inch | - | - | 1.668 N | 1.39 N | 30μin | 30.0μin 0.76μm | - | 0.48 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESW-122-23-S-D-LL Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2016 | ESW | e3 | yes | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Elevated Socket | 44 | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.535 13.60mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | Tin | RECTANGULAR | - | 0.195 inch | 94V-0 | 0.535 inch | 10mOhm | 0.1 inch | - | - | 1.668 N | 1.39 N | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESQ-125-23-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2016 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 50 | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 0.535 13.60mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | Tin | RECTANGULAR | - | 0.195 inch | - | 0.535 inch | 10mOhm | 0.1 inch | - | - | 1.668 N | 1.39 N | 30μin | 30.0μin 0.76μm | - | 0.19 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESW-124-14-G-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2016 | ESW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 48 | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.435 11.05mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.480 12.19mm | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | 0.435 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESQ-122-23-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 44 | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 0.535 13.60mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | Tin | RECTANGULAR | - | 0.195 inch | - | 0.535 inch | 10mOhm | 0.1 inch | - | - | 1.668 N | 1.39 N | 30μin | 30.0μin 0.76μm | - | 0.19 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESW-124-23-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 48 | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.535 13.60mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | Tin | RECTANGULAR | - | 0.195 inch | - | 0.535 inch | 10mOhm | 0.1 inch | - | - | 1.668 N | 1.39 N | 30μin | 30.0μin 0.76μm | - | 0.19 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ESQ-126-37-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESQ | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 52 | 2 | Receptacle | - | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 0.435 11.05mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | Tin | RECTANGULAR | - | 0.195 inch | - | 0.435 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | UL94 V-0 | No | ROHS3 Compliant | ||
![]() ESW-122-48-G-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 44 | 2 | Receptacle | LOW INSERTION FORCE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | 0.535 13.60mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | 0.535 inch | 10mOhm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.19 inch | UL94 V-0 | - | ROHS3 Compliant |