- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFM-120-02-L-DH-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | - | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 40 | - | - | 0.183 4.65mm | Board to Board or Cable | All | 3.2A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 4.14mm | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022172022 Molex | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Square | Nylon | - | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | - | - | Right Angle | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.132 3.35mm | - | - | 2 | - | - | - | - | White | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | 4.98mm | - | - | 20.0μin 0.51μm | 2.00μin 0.051μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() BSW-134-04-T-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Bottom Mount | Square | - | - | - | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~105°C | Bulk | 2011 | BSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle, Breakaway | 68 | - | - | - | - | 2 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.350 8.89mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.165 4.19mm | 2 | - | - | - | RECTANGULAR | 0.4 inch | 94V-0 | - | - | 0.35 inch | 3A | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | - | - | - | - | - | 0.17 inch | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() IPS1-115-01-S-D-VS-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 775VAC 1095VDC | -55°C~125°C | Tape & Reel (TR) | 2010 | Mini Mate® IPS1 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SSW-136-02-T-S Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 36 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.194 4.93mm | 1 | 2.54mm | - | - | RECTANGULAR | 0.095 inch | 94V-0 | Black | - | 0.335 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | 8.51mm | 92mm | 2.41mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-113-01-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 26 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | - | Tin | - | - | - | - | 2.64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 91601-305ALF Amphenol ICC (FCI) | 118800 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2015 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 5 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | - | - | 5 | Tin | - | - | - | Grey | - | - | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | Pick and Place | - | 12.62mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() SLW-104-01-L-S Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole | Square | Polyester | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | - | SLW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 1 | Female | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Vertical | 4.95mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 5.2A | 10mOhm | - | - | 550V | 7.1A | - | - | - | - | - | - | - | - | 10.16mm | - | - | 10.0μin 0.25μm | - | - | 6.09mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BSW-120-04-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole, Bottom Mount | Square | Thermoplastic | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2011 | BSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Breakaway | 40 | - | - | - | - | 2 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | 10.16mm | 0.350 8.89mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.165 4.19mm | 2 | - | - | Tin | RECTANGULAR | 0.4 inch | 94V-0 | - | - | - | 3A | 10mOhm | 5000000000Ohm | 0.1 inch | - | 3A | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | 51.31mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SSW-112-22-S-D-VS-P Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SFM-106-02-S-D-A-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | PEG | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | - | Tiger Eye™ SFM | e3 | - | Active | - | Solder | - | Receptacle | 12 | - | - | - | - | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 12 | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | 0.375 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | 0.145 inch | - | - | - | 0.185 inch | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | 30μin | 30.0μin 0.76μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 853-87-054-30-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 853 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 54 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | - | 54 | - | - | 0.203 5.16mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-132-03-T-D Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 64 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | 0.195 inch | - | Black | - | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | 8.51mm | 81.8mm | 4.95mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFM-105-03-S-D-LC-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | - | SPLIT BOARD LOCK | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | - | Tiger Eye™ SFM | e3 | - | Active | - | Solder | - | Receptacle | 10 | - | - | - | - | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Straight | 3.68mm | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.075 1.91mm | 2 | - | - | Tin | RECTANGULAR | 0.145 inch | - | - | - | - | - | 15mOhm | - | 0.05 inch | 250V | - | - | - | - | - | - | - | Board Lock, Pick and Place | - | 10.29mm | - | 30μin | 30.0μin 0.76μm | - | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() ESQT-115-03-G-D-358 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | ESQT | e4 | - | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 30 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | 0.358 9.10mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.100 2.54mm | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SFMC-107-L1-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 2 | Female | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.365 inch | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | 0.18 inch | - | 15mOhm | - | 0.05 inch | - | - | POLARIZED HOUSING | - | - | 10000 Cycles | LIF N | .417 N | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESQ-109-23-T-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 18 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | 0.535 13.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | - | - | RECTANGULAR | 0.195 inch | - | - | - | 0.535 inch | - | 10mOhm | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | 0.19 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLP-108-02-F-D-BE-K-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CLP | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom Entry | 16 | - | - | - | - | 2 | Receptacle | BOTTOM ENTRY, E.L.P., LOW PROFILE, TIGER CLAW | 8536.69.40.40 | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 16 | Straight | 3.05mm | 0.084 2.14mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | 3.7338 mm | 100 Cycles | - | .556 N | Pick and Place | - | 10.59mm | - | FLASH inch | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SFC-112-T2-L-D-A Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | - | Tiger Eye™ SFC | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.1A per Contact | - | 24 | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.755 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | 0.145 inch | - | - | - | 0.19 inch | - | 15mOhm | - | 0.05 inch | - | - | LEFT | - | - | - | .695 N | .556 N | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMM-122-02-S-D-LC-P Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | - | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 44 | Straight | 4mm | 0.140 3.56mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | 0.158 inch | 94V-0 | - | - | - | - | 10mOhm | - | 0.079 inch | 350V | 3.9A | - | - | 4.5466 mm | - | .556 N | .417 N | Board Lock, Pick and Place | - | 44mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - |