- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Core Material | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Current Rating (Max) | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89882-447LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | - | - | 4.697 inch | - | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89882-447LF | 89882 | - | - | - | - | - | RIGHT ANGLE | ONE | - | 1 | - | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.45 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 47 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.13 inch | FEMALE | 94V-0 | - | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | - | - | - | ||
![]() 87606-430LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | LOCKING | - | - | - | 2.997 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-430LF | 87606 | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.44 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 60 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | - | - | - | ||
![]() 89882-402LF FCI | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | - | - | 0.197 inch | - | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | - | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-402LF | 89882 | - | - | - | - | - | RIGHT ANGLE | ONE | - | 1 | - | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 2 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.13 inch | FEMALE | 94V-0 | - | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | - | - | - | ||
![]() 89847-314LF FCI | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | - | - | 1.397 inch | - | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | - | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89847-314LF | 89847 | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.45 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 28 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 6.5024 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | 0.1 inch | BLUE | - | - | - | - | - | 0.102 inch | - | - | - | 30u inch | - | - | - | - | ||
![]() 89891-338LF FCI | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | - | - | 3.797 inch | - | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89891-338LF | 89891 | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.35 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 76 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 5.08 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | - | - | - | ||
![]() 89883-331LF FCI | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | - | - | 3.097 inch | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-331LF | - | - | - | - | - | - | RIGHT ANGLE | ONE | - | 2 | - | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 62 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.23 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | - | - | - | ||
![]() 87606-333LF FCI | In Stock | - | - | 10 Weeks, 3 Days | - | BOARD | - | - | LOCKING | - | - | - | 3.297 inch | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-333LF | 87606 | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | 4.97 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 66 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | - | - | - | ||
![]() 87606-610LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | FCI | - | - | Amphenol FCi | 87606-610LF | 87606 | - | - | - | - | - | STRAIGHT | - | - | 2 | - | - | - | - | - | Active | - | - | - | 5.64 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | - | - | - | 20 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89898-313LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | FCI | - | - | Amphenol FCi | 89898-313LF | 89898 | - | - | - | - | - | STRAIGHT | - | - | 2 | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | 2.1 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 26 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87023-610LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | - | - | 0.62 inch | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87023-610LF | 87023 | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 130 °C | -55 °C | - | LEAD FREE | Active | - | - | - | 5.64 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | RIB-CAGE | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 20 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.12 inch | FEMALE | 94V-0 | - | 0.187 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 1.27 mm | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.529 N | .417 N | 0.05 inch | NATURAL | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 87606-323LF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | BOARD | - | - | LOCKING | - | - | - | 2.297 inch | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-323LF | 87606 | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.41 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 46 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | - | - | - | ||
![]() 87606-423LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | LOCKING | - | - | - | 2.297 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-423LF | 87606 | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.44 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 46 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | - | - | - | ||
![]() 89891-410LF FCI | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | - | - | 0.997 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89891-410LF | 89891 | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.35 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 20 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 5.08 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | - | - | - | ||
![]() 87814-625 FCI | In Stock | - | - | - | - | BOARD | - | - | LOCKING | PEG | - | - | 1.37 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | - | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87814-625 | 87814 | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 130 °C | -55 °C | - | - | Active | - | - | - | 5.46 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | NONE | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 50 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.12 inch | FEMALE | 94V-0 | - | 0.187 inch | 1 A | SQ PIN-SKT | 25 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | 2.921 mm | 200 Cycles | TIN OVER NICKEL | RECTANGULAR | 1.112 N | - | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 87471-605 FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | SOLDER HOLDING POSTS | - | - | 0.37 inch | - | - | NOT SPECIFIED | BERYLLIUM COPPER | - | - | AMPHENOL FCI ASIA PTE LTD | - | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87471-605 | - | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 130 °C | -55 °C | - | - | Active | - | - | - | 5.45 | - | Yes | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | NONE | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 10 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.12 inch | FEMALE | 94V-0 | - | 0.187 inch | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | HOUSING SIDE | 800VAC V | 3.175 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 87023-640 FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | - | - | 2.12 inch | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87023-640 | 87023 | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 130 °C | -55 °C | - | - | Active | - | - | - | 2.06 | - | No | - | - | - | - | - | - | - | - | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 80 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.12 inch | FEMALE | 94V-0 | - | 0.187 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | 1.27 mm | 200 Cycles | - | RECTANGULAR | 1.112 N | .417 N | 0.05 inch | NATURAL | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 4-87964-1 TE Connectivity | 8 | - | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | PPS (Polyphenylene Sulfide) | - | Right Angle | TE Connectivity / AMP | - | Phosphor Bronze | 12(mohm) | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | Through Hole | Through Hole | - | 2 | - | -65C to 125C | - | - | - | - | - | 2.54(mm) | 8.13(mm) | - | - | Details | - | Solder | AMPMODU | - | -65 to 125 °C | PACKAGE | AMPMODU MOD II | - | - | - | - | - | - | Socket Strip | 84 Position | - | 2 Row | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | 84(POS) | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 3/Contact(A) | Headers | Right Angle | - | - | Headers & Wire Housings | - | 107.7(mm) | - | - | - | 6.05(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | Diallyl Phthalate | - | Right Angle | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.91 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Square | - | - | - | Phenolic | - | - | - | GCT | Gold | Phosphor Bronze | - | 100 | - | Liquid Crystal Polymer (LCP) | - | Global Connector Technology (GCT) | - | - | - | - | GCT | - | - | Thru-Hole | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | Non-Compliant | - | - | - | 250VAC/DC | -55°C to +125°C | - | BC065 | 0.1 | - | - | Solder | - | Receptacle | - | 12 | - | 1 | - | - | - | Push-Pull | Board to Board & Mezzanine Connectors | - | - | - | - | Female Socket | - | - | 1A per Contact | - | - | - | - | 0.083 (2.10mm) | Board to Board | All | - | - | 0.039 (1.00mm) | Black | - | - | - | - | 0.071 (1.80mm) | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Sockets | - | Pick and Place | - | Board to Board & Mezzanine Connectors | - | - | - | Flash | Flash | - | UL94 V-0 | ||
![]() 5146140-3 TE Connectivity | In Stock | - | - | - | Gold | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | PCT (Polychlorinated Terphenyl) | - | Right Angle | TE Connectivity | - | Phosphor Bronze | - | 1 | - | - | - | TE Connectivity | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | AMPMODU | - | -55 to 125 °C | - | AMPMODU MOD II | - | - | - | - | - | - | Socket Assembly | 8 Position | - | 2 Row | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | 2 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Right Angle | - | - | Headers & Wire Housings | 10.16 mm | - | - | - | - | - | - |