- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Mounting Option 1 | Approvals | Base Product Number | Body Length | Connections | Contact Finish Mating | Contact Materials | Content | Control voltage (max.) | Dim | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. ambient temperature | Mfr | Min. ambient temperature | Mounting | Mounting Styles | No. of analogue inputs | No. of digital inputs (max.) | No. of inputs (max.) | No. of outputs (max.) | Number Of Connectors | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Max Power Dissipation | Total Number of Contacts | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Finish | Features | Terminal Length | Height | Length | Width | Plating Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0873812493 Molex | In Stock | - | - | - | - | - | - | - | - | - | 087381 | - | - | - | - | - | - | - | - | - | GE - General Electric | - | - | - | - | Molex | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | No | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5031590914 Molex | In Stock | - | - | - | - | - | - | Steel | - | CE;UL;CSA | 503159 | - | - | - | - | - | - | - | - | - | Cooper | - | 11897365 | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | No | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pre-Galvanized | - | - | - | - | - | - | - | - | - | ||
![]() 5031751403 Molex | In Stock | - | - | - | - | - | - | - | - | - | 503175 | - | - | - | - | - | - | - | - | - | Murrelektronik | - | 55274 | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5025840473 Molex | In Stock | - | - | - | - | - | - | - | - | - | 502584 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5025850479 Molex | In Stock | - | - | - | - | - | - | - | - | - | 502585 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0873811238 Molex | In Stock | - | - | - | - | - | - | - | - | - | 087381 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | - | - | 1.718 inch | - | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | - | - | - | FCI | - | Amphenol FCi | - | 20021321-00068T1LF | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | - | - | - | - | - | - | - | - | - | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | 1.27 mm | - | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | - | - | 1.918 inch | - | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | - | - | - | FCI | - | Amphenol FCi | - | 20021321-00076T1LF | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | - | - | - | - | - | - | - | - | - | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | Non-Compliant | Yes | Tape & Reel (TR) | - | 1 % | e3 | Yes | 2 | - | EAR99 | 100 ppm/°C | BOARD CONNECTOR | - | 910 kΩ | - | Metal Film | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 250 mW | 76 | 1.27 mm | - | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | Flame Retardant Coating, Military, Moisture Resistant | - | - | 8.7376 mm | - | FLASH inch | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | - | - | 2.018 inch | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | - | - | FCI | - | Amphenol FCi | - | 20021321-00080D8LF | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | - | - | - | - | - | - | - | - | - | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 80 | 1.27 mm | - | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | - | - | 1.768 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | FCI | THERMOPLASTIC | Amphenol FCi | - | 20021311-00070T1LF | 20021311 | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | - | - | - | - | - | - | - | - | - | 2 | 105 °C | -40 °C | - | LEAD FREE | Active | - | 5.74 | - | Yes | - | - | - | e3 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 70 | 1.27 mm | - | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | 0.094 inch | - | - | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | LOCKING | - | - | 0.468 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 20021323-00018T1LF | 20021323 | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | - | - | - | - | - | - | - | - | - | 2 | 85 °C | -40 °C | - | LEAD FREE | Active | - | 5.75 | - | Yes | - | - | - | e4 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 18 | 1.27 mm | - | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | - | - | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | - | - | 1.418 inch | - | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 20021321-00056D1LF | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | - | - | - | - | - | - | - | - | - | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 56 | 1.27 mm | - | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | FLASH inch | - | - | - | ||
![]() 4-175639-8 TE Connectivity | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | - | - | - | - | Solder | - | - | Receptacle | - | - | 18 | - | Black | 2 | - | - | - | - | - | - | - | - | - | - | 1.2446 mm | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | Black | - | - | - | - | - | 1.2446 mm | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | - | ||
![]() 5031751304 Molex | In Stock | - | - | - | - | - | - | - | - | - | 503175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5031591311 Molex | In Stock | - | - | - | - | - | - | - | - | - | 503159 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022021091 Molex | In Stock | - | - | - | - | - | - | - | - | - | 002202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 640901-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screws | - | - | 1pc(s) | 400V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103911-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | (L x W x H) 75 x 60 x 119.5 mm | - | - | - | 6AG11517FA212AB0 | - | - | +60°C | - | -25°C | - | - | 1021 | 16336 | 16336 | 16336 | - | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG1151-7FA21-2AB0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 119.5mm | 75mm | 60 | - | - | - | - | ||
![]() 0873811662 Molex | In Stock | - | - | - | - | - | - | - | - | - | 087381 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |