- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDF76GW-30S-1H(55) Hirose Electric Co Ltd | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 200VAC | -40°C~85°C | Tape & Reel (TR) | 2017 | MDF76 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | - | General Purpose | 1 | - | EMI SHIELDED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Center Strip Contact | NO | - | Varies by WireGAuge | - | 30 | - | - | - | 0.091 2.30mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 40mOhm | - | 0.039 inch | - | - | - | POLARIZED HOUSING | 500VAC V | 50 Cycles | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.90μin 0.099μm | 1.25μin 0.032μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() SFM-105-02-S-D-LC-K-TR Samtec Inc. | 7 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2012 | Tiger Eye™ SFM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | - | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 10 | Straight | - | 4.19mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | - | - | - | - | - | - | .695 N | - | - | - | Board Lock, Pick and Place | - | 10.29mm | - | 30μin | 30.0μin 0.76μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSA-106-S-T Samtec Inc. | 945 |
| Datasheet | 2 Weeks | - | Through Hole | Through Hole | Square | Polyethylene | - | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~105°C | Bulk | 2003 | SSA | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Breakaway | 6 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.230 5.85mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.151 3.84mm | 1 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | 10mOhm | 5000000000Ohm | - | - | 1kV | - | - | - | - | - | - | 2.78 N | - | - | - | - | - | 15.24mm | 2.54mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5031541290 Molex | 2430 | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | - | LOCKING | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2011 | CLIK-Mate 503154 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Forked | - | - | - | - | 12 | - | 1.4986mm | - | 0.344 8.75mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | - | - | 0.346 inch | - | - | - | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 79107-7021 Molex | 1836 | - | Datasheet | 11 Weeks | Gold | Through Hole | - | - | Thermoplastic | - | - | Bronze | - | 125V | - | - | 2011 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 44 | 105°C | -55°C | Black | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 44 | Vertical | - | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 1.739 inch | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | - | 0.165 inch | Female | - | - | - | 0.175 inch | 1A | SQ PIN-SKT | 25mOhm | 1000000000Ohm | - | - | 125V | - | - | 500VAC V | 50 Cycles | - | RECTANGULAR | - | - | Low Halogen | Non-compliant | - | - | - | - | 15μin | - | - | 0.118 inch | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0022182203 Molex | 49 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Vertical | - | - | 0.311 7.90mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 20 | Gold | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | 20 | - | - | - | - | - | - | - | - | - | Low Halogen | Non-compliant | Board Hooks | - | - | - | - | 20.0μin 0.51μm | 2.00μin 0.051μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSQ-117-22-L-D Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 34 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.194 4.93mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SFH11-PBPC-D20-ST-BK Sullins Connector Solutions | 23854 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2009 | SFH11 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.335 8.51mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | 0.335 inch | 3A | - | - | 1000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | - | - | Polarizing Key | 8.5mm | - | 6mm | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-107-02-T-D-RA Samtec Inc. | 299 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | 2.54mm | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.95mm | 18.3mm | 8.51mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() HIF6A-50DA-1.27DSA(71) Hirose Electric Co Ltd | 150 | - | Datasheet | - | - | Through Hole | Through Hole | Square | Polybutylene | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Tray | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 0.5A | - | - | Straight | - | - | 0.346 8.80mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polarizing Key | 8.8mm | 40mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 14.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() MMS-104-01-L-SV Samtec Inc. | 841 | - | - | - | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | MMS | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | - | 1 | - | TOP ENTRY; BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.9A per Contact | - | - | Vertical | - | 2mm | 0.175 4.45mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | - | - | Black | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 8.56mm | 2mm | - | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SFM-120-T2-S-D-LC Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | 2013 | Tiger Eye™ SFM | e3 | - | Active | - | Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 40 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | 94V-0 | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | - | POLARIZED HOUSING | - | 10000 Cycles | - | - | .556 N | .417 N | - | - | Board Lock | - | 29.34mm | - | 30μin | 30.0μin 0.76μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A3C-18DA-2DSC(71) Hirose Electric Co Ltd | 36 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | Plastic | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tray | 2004 | A3 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 18 | - | - | - | General Purpose, Telecommunications | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.709 inch | 0.079 (2.00mm) | 0.079 2.00mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | Black | - | 0.165 inch | 1A | - | 15mOhm | 1000000000Ohm | 0.079 inch | - | - | - | POLARIZED HOUSING | 650VAC V | 100 Cycles | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 0.079 inch | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SSW-121-01-G-D Samtec Inc. | 360 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 42 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | 53.85mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-104-01-G-S Samtec Inc. | 7 | - | Datasheet | 0 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 4 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | - | Black | 2.64mm | - | - | - | 10mOhm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | 10.67mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-4122642 Harwin Inc. | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Circular | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | 120V | -55°C~125°C | Tube | 2009 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | - | - | Automotive, General Purpose, Military | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 26 | Straight | - | - | 0.220 5.60mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 1.417 inch | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | - | - | - | 3A | - | - | 100000000Ohm | 0.079 inch | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | - | - | Mating Flange, Polarizing Key | - | - | - | - | 12.0μin 0.30μm | 137.8μin 3.50μm | - | 7.7mm 7.95mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SQT-110-01-L-S-RA Samtec Inc. | 45 |
| Datasheet | 0 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Right Angle | - | 7.62mm | 0.079 2.00mm | Board to Board or Cable | All | - | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | - | .834 N | - | - | - | - | 20.3mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 79109-1019 Molex | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | - | - | Thermoplastic | - | - | Bronze | - | 125V | - | - | 2009 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 40 | 105°C | -55°C | Black | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 40 | Vertical | - | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 1.587 inch | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | - | 0.165 inch | Female | 94V-0 | - | - | 0.183 inch | 1A | SQ PIN-SKT | 25mOhm | 1000000000Ohm | - | - | - | - | POLARIZED HOUSING | 500VAC V | 50 Cycles | 125.125kV | RECTANGULAR | - | - | Low Halogen | Non-compliant | - | - | - | - | 15μin | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFM-125-L2-S-D-LC Samtec Inc. | 87 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2012 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 2 | - | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 50 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 35.69mm | - | 30μin | 30.0μin 0.76μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0791098406 Molex | 1943 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | 25mOhm | - | - | 12 | 125V | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 14.19mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |