- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulation | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSA-118-S-G Samtec Inc. | 75 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~125°C | Bulk | 2003 | SSA | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Breakaway | 18 | - | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | - | 0.230 5.85mm | Board to Board | All | - | 1A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.151 3.84mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | 0.23 inch | - | - | - | 10mOhm | 5GOhm | - | - | - | - | - | - | - | - | 2.78 N | - | - | - | - | - | - | - | 30μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 87368-2424 Molex | 6468 | - | Datasheet | 9 Weeks | Gold | Surface Mount | - | - | - | Thermoplastic | - | - | - | PHOSPHOR BRONZE | - | 125V | - | - | 2011 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 24 | 105°C | -55°C | Black | - | 2 | Receptacle | SIDE ENTRY | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 24 | Right Angle | - | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.953 inch | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | - | 0.193 inch | Female | 94V-0 | - | - | - | 0.197 inch | - | 1A | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | 125V | - | POLARIZED HOUSING | 700VAC V | - | - | RECTANGULAR | 1.7514 N | .1946 N | - | Non-compliant | - | - | - | - | 15μin | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0873819003 Molex | 7 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Square | - | - | - | - | Gold | - | - | 125V | -55°C~105°C | Tape & Reel (TR) | - | Milli-Grid 87381 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.9A | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 15.0μin 0.38μm | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SFMC-112-02-L-D Samtec Inc. | 111 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | - | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 24 | - | - | - | - | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 24 | Straight | - | 3.05mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 2A | POLARIZED HOUSING | - | 10000 Cycles | - | - | .695 N | .556 N | - | - | - | - | 15.62mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SQT-120-01-L-D-RA Samtec Inc. | 11 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Right Angle | - | 9.62mm | 0.157 4.00mm | Board to Board or Cable | All | - | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | - | - | - | - | - | 10mOhm | - | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | 100 Cycles | - | - | - | .834 N | - | - | - | - | 40.3mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5024430570 Molex | 58500 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2016 | CLIK-Mate 502443 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | NO | NO | NO | NO | Forked | NO | - | - | - | - | Vertical | 2mm | 6.85mm | 0.293 7.44mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | - | ONE | UL | 250V | COMMERCIAL | - | - | - | 1 | - | 5 | - | RECTANGULAR | - | 0.27 inch | Female | 94V-0 | Natural | - | - | - | - | - | - | 20mOhm | - | 0.079 inch | 250V | - | - | - | - | - | - | - | - | - | Non-compliant | Solder Retention | - | 14mm | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5024430270 Molex | 1200 | - | Datasheet | 14 Weeks | - | - | Surface Mount | - | - | - | - | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | - | CLIK-Mate 502443 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | Forked | - | - | - | - | - | - | - | - | 0.293 7.44mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5024941470 Molex | 900 | - | Datasheet | 21 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | LOCKING | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2012 | CLIK-Mate 502494 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | CLIK-MATE, POLARIZED | 8536.69.40.40 | Latch Holder | NO | NO | NO | NO | Forked | NO | - | - | - | 14 | - | 2mm | - | 0.270 6.86mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | 0.27 inch | FEMALE | 94V-0 | - | - | - | 0.335 inch | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SMM-106-02-S-S Samtec Inc. | In Stock |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | Square | - | Plastic | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Bulk | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 1 | - | ELP, TIGER EYE | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 6 | Straight | - | 2mm | 0.140 3.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 2 | 2mm | - | Tin | STAGGERED | - | 0.079 inch | - | 94V-0 | Black | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | 350V | 3.9A | - | - | - | - | - | - | - | - | - | - | 3.56mm | 12mm | 2mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQT-110-03-L-D-360 Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | ESQT | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 20 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | Straight | - | 4mm | 0.360 9.14mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.098 2.50mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | - | - | - | - | - | 10mOhm | 5000000000Ohm | 0.079 inch | - | 5.5A | - | 600VAC V | - | - | - | - | - | - | - | - | - | 20.3mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SLW-125-01-G-S Samtec Inc. | 717 |
| Datasheet | 0 Weeks | - | Through Hole | Through Hole | Square | - | Polyester | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 25 | - | - | - | - | 1 | Female | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | 5.2A | - | 10mOhm | - | - | 550V | 7.1A | - | - | - | - | - | 3.336 N | - | - | - | - | - | 63.5mm | 2.54mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 6.09mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M80-4104242 Harwin Inc. | 93 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Circular | - | - | 3.051996g | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | 120V | -55°C~125°C | Tube | 2008 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | - | - | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | - | 0.205 5.20mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | - | Tin | - | - | - | Female | 94V-0 | - | - | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | - | 500 Cycles | - | - | - | - | - | - | Mating Flange, Polarizing Key | 5.2mm | 52mm | 5.55mm | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | 7.3mm 7.55mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FHP-11-01-T-S Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Plastic | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2000 | FHP | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 11 | - | - | - | - | 1 | - | - | 8536.69.40.30 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.350 8.89mm | Board to Board | All | - | - | 0.156 3.96mm | - | - | - | - | - | - | - | 0.102 2.60mm | - | - | - | - | - | - | - | - | - | Black | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.89mm | 43.6mm | 5.08mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-4105042 Harwin Inc. | 72 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Circular | Glass | Polyphenylene | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~125°C | Tube | 2008 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.55mm | 0.205 5.20mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | - | Tin | - | - | - | Female | 94V-0 | Black | - | - | - | 120V | - | - | 25mOhm | 100MOhm | 0.079 inch | 120V | 3A | - | - | - | 120V | - | - | - | - | - | Mating Flange, Polarizing Key | 5.2mm | 60mm | 5.55mm | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | 7.3mm 7.55mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SFM-105-03-S-D-LC Samtec Inc. | 987 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2006 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Straight | - | 3.68mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | - | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.075 1.91mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | Black | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | 250V | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 10.29mm | - | 30μin | 30.0μin 0.76μm | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5054063060 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | - | - | - | LOCKING | Gold | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 505406 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | Forked | - | - | - | - | 30 | - | 1.4986mm | - | 0.344 8.75mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 1.055 inch | - | - | 2 | - | - | Tin | RECTANGULAR | - | 0.36 inch | FEMALE | - | - | - | - | 0.346 inch | - | - | - | - | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | 7.87μin | 8.00μin 0.203μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M80-8872601 Harwin Inc. | 5 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Polyester | - | - | Gold | Beryllium Copper | Polyester, Glass Filled | 800V | -55°C~125°C | Tube | 2009 | Datamate L-Tek | e0 | no | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | - | Automotive, General Purpose, Military | 2 | - | POLARISED | - | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.45mm | 0.202 5.14mm | Board to Board or Cable | All | not_compliant | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | 120V | 3A | - | - | 500 Cycles | - | - | - | .1946 N | - | - | - | - | 29.15mm | - | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | 7.23mm 7.85mm | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() A3C-14DA-2DSA(71) Hirose Electric Co Ltd | 2205 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | PBT | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tube | 2008 | A3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 4mm | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | - | Tin | - | - | - | Female | - | Black | - | - | - | - | - | - | 15mOhm | 1GOhm | - | 200V | 1A | - | - | - | - | - | - | - | Insulated | - | - | - | 14mm | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SMM-120-01-S-D Samtec Inc. | 42 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polymer | - | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | 2013 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Straight | - | 4mm | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | 350V | 3.9A | - | - | - | - | - | - | .417 N | - | - | - | - | 40mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SQT-109-01-F-D Samtec Inc. | 49 | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polymer | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | 2011 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | 2.29mm | - | - | - | - | - | 10mOhm | - | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | 100 Cycles | - | - | - | .834 N | - | - | - | - | 18.3mm | - | - | Flash | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free |