- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | PCB Mount Retention | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Halogen Free | Stackable | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSQ-108-02-G-S-RA Samtec Inc. | 52 | - | Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | SSQ | e4 | yes | Discontinued | - | Solder | - | Receptacle | 8 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | - | Black | 2.54mm | 0.335 inch | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SQT-113-01-F-D Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Square | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | - | SQT | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 26 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Vertical | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | - | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | - | - | .834 N | - | - | - | - | - | - | 26.3mm | - | - | Flash | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() 22-17-3082 Molex | 125 | - | - | - | - | Gold | Through Hole | - | - | Nylon | - | - | - | Brass | - | 250V | - | - | - | - | - | yes | - | - | Solder | EAR99 | Receptacle, Socket | - | 75°C | 0°C | White | - | 1 | Receptacle | BOTTOM ENTRY | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | - | - | - | - | - | 2.5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | 8 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | - | - | BELLOWED TYPE | 20mOhm | 500000000000Ohm | - | PLUG | - | - | - | - | - | 250VAC V | - | 25 Cycles | - | RECTANGULAR | 2.502 N | - | - | Low Halogen | - | Non-compliant | - | 7.9mm | 20.2mm | 4.7mm | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SEML-115-02-03.0-H-D-WT Samtec Inc. | 131 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tray | - | Tiger Eye™ SEML | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | - | 2 | - | E.L.P., TIGER EYE CONTACT | - | Friction Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.6A per Contact | - | 30 | - | 0.8mm | - | 0.177 4.50mm | Board to Board | All | - | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | 0.65 inch | 0.125 (3.18mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 0.177 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 30.0μin 0.76μm | Flash | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0791091212 Molex | 45 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | 25mOhm | - | - | - | - | 24 | 125V | - | - | - | - | - | 125V | - | - | - | - | - | - | - | Board Guide | - | 26.19mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2102061-7 TE Connectivity Aerospace, Defense and Marine | 42 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Surface Mount | Surface Mount | Square | Polymer | - | Without | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2012 | Mezalok, VITA 61 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 114 | - | - | - | General Purpose, Military | 6 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | - | 0.236 6.00mm | Board to Board | All | - | - | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin-Lead | - | - | - | - | - | Natural | - | - | 250V | - | - | - | 1GOhm | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | Yes | - | Pick and Place | 8mm | - | - | - | 30.0μin 0.76μm | - | - | 12mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0719731026 Molex | 5 | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -40°C~105°C | Tube | - | C-Grid 71973 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 52 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Right Angle | - | 8.76mm | 0.224 5.69mm | Board to Board or Cable | All | unknown | 2A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | 5mOhm | - | - | - | - | 50 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange, Pick and Place | - | 65.91mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESQ-108-14-L-S Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 8 | - | - | - | - | 1 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.480 12.19mm | 1 | - | - | Tin | RECTANGULAR | - | 0.095 inch | - | - | - | - | 0.435 inch | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SLW-104-01-T-S Samtec Inc. | 504 | - | Datasheet | 0 Weeks | - | - | Through Hole | Through Hole | Square | Polyester | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 4 | - | - | - | - | 1 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | 5.2A | - | 10mOhm | - | - | - | - | - | 550V | 7.1A | - | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | - | 10.16mm | 2.54mm | - | - | - | 6.09mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 41 |
| Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tape & Reel (TR) | 2010 | 1502 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | 4.65mm | 10mm | 3.84mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() SFM-105-02-L-D Samtec Inc. | 999 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2012 | Tiger Eye™ SFM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | - | E.L.P., TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 10 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | 5A | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.095 inch | - | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | 350V | - | POLARIZED HOUSING | - | - | - | - | - | .695 N | .556 N | - | - | - | - | - | - | 10.29mm | - | - | 10.0μin 0.25μm | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() A3C-12DA-2DSC(71) Hirose Electric Co Ltd | 720 |
| Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole | Square | Plastic | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tray | 2008 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | 85°C | -55°C | Black | General Purpose, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | - | 2mm | 12 | Tin | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 5.1mm 6mm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() SQT-122-01-L-D-RA Samtec Inc. | 49 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2011 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 44 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Right Angle | - | 9.62mm | 0.157 4.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | - | - | .834 N | - | - | - | - | - | - | 44.3mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMM-104-02-S-D-TR Samtec Inc. | 192 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tape & Reel (TR) | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 2 | - | E.L.P, TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 8 | Straight | - | 4mm | 0.140 3.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | 350V | 3.9A | - | - | 4.5466 mm | - | - | - | - | .417 N | - | - | - | - | - | - | 8mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SOLC-110-02-L-Q-A Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FOURRAY™ SOLC | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | - | 4 | - | FOURRAY, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 2.4A per Contact | - | 40 | Straight | 0.635mm | 6.35mm | 0.160 4.06mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 15.25mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFM-120-02-S-D-P-TR Samtec Inc. | 216 |
| Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2009 | Tiger Eye™ SFM | e3 | - | Active | - | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 40 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | 350V | 5A | POLARIZED HOUSING | - | - | 10000 Cycles | - | - | .695 N | .556 N | - | - | - | - | Pick and Place | - | 29.34mm | - | 30μin | 30.0μin 0.76μm | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 0791098655 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 12 | Vertical | - | 5.33mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | 25mOhm | - | - | - | - | 10 | 125V | - | - | - | - | - | 125V | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 12.19mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5023860371 Molex | 1680 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount, Right Angle | - | - | - | - | Gold | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 502386 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | 1A | - | - | - | - | - | 0.215 5.45mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() BSW-104-04-T-S Samtec Inc. | 1896 |
| Datasheet | 4 Weeks | - | - | - | Through Hole, Bottom Mount | Square | Thermoplastic | - | - | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~105°C | Bulk | 2011 | BSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Breakaway | 4 | - | - | - | - | 1 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.350 8.89mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.170 4.32mm | 1 | - | - | - | RECTANGULAR | - | 0.2 inch | - | - | - | - | - | - | 3A | - | 10mOhm | 5000000000Ohm | - | - | - | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.67mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SSW-108-03-T-S Samtec Inc. | 354 |
| Datasheet | 2 Weeks | - | - | Through Hole | Through Hole | Square | Polymer | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.394 10.00mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.095 inch | - | 94V-0 | Black | - | - | - | - | - | 10mOhm | - | - | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.83mm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free |