- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Number of Terminals | Mounting Option 1 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shrouded | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Voltage | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Levels | Number of Ports | Current | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Hole Diameter | Number of Positions Per Level | Product | Mounting Angle | Terminal Length | Product Category | Height | Length | Plating Thickness | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 12 Weeks | - | Tin | Through Hole | BOARD | - | - | Nylon | - | LOCKING | 1.068 inch | - | NOT SPECIFIED | Bronze | - | FCI | - | Amphenol FCi | 20021323-00042D4LF | 20021323 | - | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Compliant | Yes | Yes | - | - | - | Bulk | - | e4 | - | Solder | - | - | BOARD CONNECTOR | - | 4 | 105 °C | -40 °C | - | Green | 1 | - | BOTTOM ENTRY | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7.5 mm | 42 | Vertical | 1.27 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | 4 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | Green | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | - | 0.05 inch | RECEPTACLE | 300 V | Compliant | 300 V | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | 1 | - | 15 A | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | 4 | - | - | - | - | - | - | 10u inch | No | - | UL94 V-0 | - | ||
![]() 4-174639-8 TE Connectivity | 10 |
| - | - | Production (Last Updated: 4 days ago) | Tin | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | TE Connectivity / AMP | - | Phosphor Bronze | 500 | - | - | TE Connectivity | - | - | + 105 C | - 30 C | - | - | - | - | - | - | - | - | Details | - | - | 0.011640 oz | - | 50 VAC | Bulk | - | - | - | Solder | - | - | Receptacle | - | 18 Position | - | - | - | Black | 2 Row | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | 1.25 mm | - | Straight | - | 4 mm | - | 500 mA | - | Solder | - | - | 18 | - | - | - | - | Black | - | - | - | - | - | 1.2446 mm | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Receptacles | Vertical | - | Board to Board & Mezzanine Connectors | - | 12.7 mm | - | No | - | UL94 V-0 | Lead Free | ||
![]() 91615315LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | - | - | BOARD | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-315LF | - | - | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.67 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91615313ALF FCI | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-313ALF | - | - | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.67 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91615314ALF FCI | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-314ALF | - | - | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.34 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 28 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | - | LOCKING | 0.568 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021311-00022T8LF | 20021311 | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 22 | - | 1.27 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | - | SOLDER | - | - | 700VAC V | - | - | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | - | 0.094 inch | - | - | - | 30u inch | - | - | - | - | ||
![]() 89891316LF FCI | In Stock | - | - | 7 Weeks | - | - | - | BOARD | - | - | - | - | LOCKING | 1.597 inch | - | GOLD (30) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89891-316LF | 89891 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 4.87 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | - | - | - | - | - | 5.08 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | - | - | - | ||
![]() 89891319LF FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | AMPHENOL ICC | - | Amphenol ICC | 89891-319LF | 89891 | - | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.44 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 38 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | SOLDER | - | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | BOARD | - | - | - | - | LOCKING | 0.368 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021323-00014D8LF | 20021323 | - | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | BOTTOM ENTRY | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | - | 1.27 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | - | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 91618410LF FCI | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91618-410LF | - | - | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.47 | - | Yes | - | - | - | 150 V | - | 0.1 % | e3 | - | - | - | 50 ppm/°C | BOARD CONNECTOR | 130 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | BOARD | - | - | - | - | LOCKING | 0.418 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021323-00016T8LF | 20021323 | - | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | - | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | - | 1.27 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | - | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 89891406LF FCI | In Stock | - | - | - | - | - | Wall | BOARD | - | - | - | - | LOCKING | 0.597 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89891-406LF | 89891 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.35 | Non-Compliant | Yes | - | - | - | - | Bulk | - | e3 | - | Crimp | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Female | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | Straight | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | 55 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | - | - | - | - | - | 5.08 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 197u inch | No | - | - | - | ||
![]() 87021615TRLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | - | LOCKING | 0.718 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | THERMOPLASTIC | Amphenol FCi | 20021311-00028T8LF | 20021311 | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 28 | - | 1.27 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | - | SOLDER | - | - | 700VAC V | - | - | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | - | 0.094 inch | - | - | - | 30u inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | Production (Last Updated: 6 days ago) | Gold | Bushing, Front | BOARD | Steel | - | - | 9 | LOCKING | 0.618 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021323-00024T4LF | 20021323 | - | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Compliant | Yes | - | - | - | - | - | - | e4 | - | Crimp | EAR99 | - | Receptacle, Socket | - | 9 | - | - | - | - | 2 | Female | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | Straight | 1.27 mm | 12.92 mm | compliant | - | UL | - | COMMERCIAL | 2 | 9 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | 1 A | Crimp | 50 mΩ | 500000000 Ω | - | 0.05 inch | RECEPTACLE | - | Non-Compliant | - | SURFACE MOUNT | Cadmium | POLARIZED HOUSING | 700VAC V | - | 1 | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | 3.05 mm | - | - | - | - | - | - | 31.19 mm | 10u inch | No | - | - | Not Applicable | ||
![]() 76342425LF FCI | In Stock | - | - | 7 Weeks | - | - | - | BOARD | - | - | - | - | LOCKING | 2.497 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-425LF | 76342 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .278 N | 0.1 inch | - | - | - | - | - | - | 0.114 inch | - | - | - | 79u inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | BOARD | - | - | - | - | LOCKING | 1.168 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 20021323-00046D1LF | 20021323 | - | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Non-Compliant | Yes | - | - | - | - | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 46 | - | 1.27 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | - | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | - | LOCKING | 0.768 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021311-00030T8LF | 20021311 | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.45 | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | - | 1.27 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | - | SOLDER | - | - | 700VAC V | - | - | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | - | 0.094 inch | - | - | - | 30u inch | - | - | - | - | ||
![]() 91615313LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | - | - | BOARD | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-313LF | - | - | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.33 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606428LF FCI | In Stock | - | - | 7 Weeks | - | - | - | BOARD | - | Tantalum | - | - | LOCKING | 2.797 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-428LF | 87606 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.41 | Compliant | Yes | - | - | 50 V | 50 V | - | 10 % | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | 125 °C | -55 °C | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | 39 µF | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 56 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | - | 1400VAC V | - | - | - | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | Unknown | - | - |