- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Current Rating (Max) | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSQ-101-02-L-Q-RA Samtec Inc. | 388 |
| Datasheet | 3 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 3 | - | - | - | - | 2 | - | - | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.295 7.50mm | Board to Board or Cable | 2 | - | - | - | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.100 2.54mm | - | - | - | Tin | - | - | - | FEMALE | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-126-22-L-D Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 52 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Vertical | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.194 4.93mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09-48-3084 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | - | Polyester | - | - | - | Brass | - | 250V | - | - | - | - | e3 | yes | - | - | Solder | EAR99 | Receptacle, Socket | - | 75°C | 0°C | Natural | - | 1 | - | KK, BOTTOM ENTRY, STACKED | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | - | Vertical | - | 11.92mm | - | - | - | - | 5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | 8 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | White | - | - | - | - | - | BELLOWED TYPE | 6mOhm | 50000000000Ohm | - | 7 | 250V | - | - | - | - | - | RECTANGULAR | - | - | - | 5A | - | - | 11.4mm | 31.6mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF6A-20DA-1.27DS(71) Hirose Electric Co Ltd | 110 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 0.5A | - | - | Right Angle | - | - | 0.335 8.51mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 4 | - | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | POLARIZED HOUSING | 300VAC V | 1.905 mm | 500 Cycles | - | - | - | - | - | - | Polarizing Key | - | - | - | - | 8.00μin 0.203μm | - | 0.118 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() ESQT-130-03-M-Q-368 Samtec Inc. | In Stock |
| - | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2000 | ESQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 120 | - | - | - | - | 4 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | Straight | 2mm | 8mm | 0.368 9.35mm | Board to Board or Cable | All | - | 5.8A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 4 | - | - | Tin | RECTANGULAR | - | 0.315 inch | - | - | Black | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 2A | POLARIZED HOUSING | - | 2.0066 mm | - | - | 1.112 N | - | - | - | - | - | - | 60.3mm | - | 20μin | 20.0μin 0.51μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SFML-115-T2-S-D Samtec Inc. | 100 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | - | - | Gold | Bronze | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2008 | Tiger Eye™ SFML | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | - | - | 2 | - | E.L.P., TIGER EYE LITE CONTACT | 8536.69.40.40 | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 30 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | 5A | 0.050 1.27mm | Black | ONE | UL | 350V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.095 inch | - | - | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 350V | - | POLARIZED HOUSING | - | - | 10000 Cycles | - | .556 N | .417 N | - | - | - | - | - | 22.99mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-109-01-T-S Samtec Inc. | 241 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 9 | - | - | - | - | 1 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | - | 5.2A | - | 10mOhm | - | - | - | 550V | 7.1A | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | 22.86mm | 2.54mm | - | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF11CZ-10DS-2V(52) Hirose Electric Co Ltd | 862 |
| Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | Square | - | Polyamide | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2010 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | Black | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 5mm | 0.234 5.95mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | Beige | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | Female | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | 17.5mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 7.55mm 8.2mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5025841260 Molex | 12169 | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | - | - | - | LOCKING | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2016 | CLIK-Mate 502584 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT, TAPE AND REEL | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | 12 | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.878 inch | - | - | 1 | - | - | - | RECTANGULAR | - | 0.25 inch | FEMALE | 94V-0 | - | - | - | 0.287 inch | - | 2A | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022162110 Molex | 12 | - | Datasheet | 14 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | Square | - | - | - | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 11 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | - | - | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSQ-112-04-G-D Samtec Inc. | 327 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.584 14.83mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 30.99mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 44769-0401 Molex | 1507 | - | Datasheet | 11 Weeks | Tin | Through Hole | - | - | - | - | Polyamide | - | - | NOT SPECIFIED | Brass | - | 250V | - | - | 2011 | - | - | yes | Active | - | Solder | - | Receptacle, Socket | 4 | 105°C | -40°C | Black | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 4 | Vertical, Right Angle | - | - | - | - | - | - | 5A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | - | 2.9972 mm | - | 2 | - | - | - | RECTANGULAR | - | 0.331 inch | - | - | - | - | NO | 0.535 inch | - | 5A | SQ PIN-SKT | 100mOhm | 1000000000Ohm | - | - | 250V | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | RECTANGULAR | - | - | Low Halogen | - | Non-compliant | - | - | - | - | 100μin | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 10 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | - | - | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2003 | 1502 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 105°C | -55°C | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 16 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 4.78mm | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() BSW-105-04-G-D Samtec Inc. | 60 |
| Datasheet | 6 Weeks | - | - | Through Hole, Bottom Mount | - | Square | - | Thermoplastic | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2009 | BSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Breakaway | 10 | - | - | - | - | 2 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 10.16mm | 0.350 8.89mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.165 4.19mm | 2 | - | - | Tin | RECTANGULAR | - | 0.4 inch | - | 94V-0 | - | - | - | - | - | 3A | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | 13.21mm | - | - | 20.0μin 0.51μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SFM-115-L2-S-D-A Samtec Inc. | 129 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | Polymer | LOCKING | POSITIONING PIN | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | - | 2 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 30 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | 94V-0 | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | 5A | POLARIZED HOUSING | - | - | 10000 Cycles | - | - | - | - | - | - | Board Guide | - | 22.22mm | - | - | 30.0μin 0.76μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF11-22DS-2DSA(05) Hirose Electric Co Ltd | 1900 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyamide | - | - | Tin | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tray | 2008 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 22 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.244 6.20mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | - | - | 30V | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | - | - | - | - | - | Female | - | Black | - | - | - | - | - | - | 30mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 7.8mm 8.45mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SSW-102-01-T-D Samtec Inc. | 2003 | - | - | 0 Weeks | - | Through Hole | Through Hole | - | Square | - | Polymer | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 4 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | 2.64mm | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | 5.59mm | 4.95mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0791077341 Molex | 46 | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79107 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.075 1.91mm | - | - | 34 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.19mm | - | - | 1.97μin 0.050μm | 40.0μin 1.02μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M80-8401742 Harwin Inc. | 96 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | SIL | Circular | - | - | - | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | 800V | -55°C~125°C | Tube | 2009 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 17 | - | - | - | Automotive, General Purpose, Military | 1 | - | POLARISED | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | - | 0.202 5.14mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | ONE | - | - | COMMERCIAL | - | - | 0.126 3.20mm | 1 | 2mm | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | - | - | - | 0.204 inch | 120V | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0μin 0.30μm | 137.8μin 3.50μm | - | 7.23mm 7.83mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 3260-8S1(55) Hirose Electric Co Ltd | 559 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | STAINLESS STEEL | Plastic | - | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 125VAC | - | Tray | 2007 | 3200 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | 70°C | -30°C | - | General Purpose | 1 | - | EMI SHIELDED | - | Latch Holder | - | NO | NO | NO | NO | Center Strip Contact | NO | - | - | - | 8 | Right Angle | - | - | 0.114 2.90mm | Board to Cable/Wire | All | - | 500mA | 0.031 0.80mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 1 | 800μm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | Black | - | NO | - | - | 0.5A | - | - | - | - | - | - | - | - | 424VAC V | - | - | - | - | - | - | - | - | Board Guide, Shielded | - | - | - | - | 8.00μin 0.203μm | 1.25μin 0.032μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free |