- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLM-105-01-G-S Samtec Inc. | 1917 |
| Datasheet | 3 Weeks | - | - | Through Hole | Rectangular | Polyester | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | SLM | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 5 | - | - | - | - | 1 | Female | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | 2.224 N | - | - | - | - | - | 6.35mm | - | 20μin | 20.0μin 0.51μm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SFM-125-01-S-D-A Samtec Inc. | 250000 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | LOCKING | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2013 | Tiger Eye™ SFM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 2 | - | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Straight | - | 3.68mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | 250V | - | POLARIZED HOUSING | - | - | 10000 Cycles | - | .695 N | .556 N | - | - | Board Guide | - | 34.92mm | - | 30μin | 30.0μin 0.76μm | - | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSQ-120-03-F-S Samtec Inc. | 88 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSQ | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.394 10.00mm | - | - | - | Tin | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() A3-20DA-2SV(71) Hirose Electric Co Ltd | 461 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 200VAC | -55°C~85°C | Tube | 2008 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 4mm | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | 2mm | - | Tin | - | - | - | Female | - | Brown | - | - | - | 15mOhm | - | - | 200V | 1A | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 5.1mm 6mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 79107-7010 Molex | 529 | - | Datasheet | 8 Weeks | Gold | Through Hole | - | - | Thermoplastic | - | - | - | Bronze | - | 125V | - | - | 2008 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 22 | 105°C | -55°C | Black | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 22 | Vertical | - | 4.19mm | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | - | 0.165 inch | Female | - | - | - | 1A | SQ PIN-SKT | 25mOhm | 1000000000Ohm | - | 125V | - | - | 500VAC V | - | 50 Cycles | RECTANGULAR | - | - | Low Halogen | Non-compliant | - | 4.44mm | 22.19mm | - | 15μin | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() FX30B-2S-3.81DS Hirose Electric Co Ltd | 293 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | Rectangular | - | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 250V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 2 | - | - | - | General Purpose | 1 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Female Blade Socket | YES | - | 16A | - | - | Right Angle | - | - | 0.433 11.00mm | Board to Board | All | unknown | 23A | 0.150 3.81mm | Black | ONE | UL,TUV | - | COMMERCIAL | - | - | 0.130 3.30mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750VAC V | - | - | - | - | - | - | - | Board Guide, Board Lock | 11.3mm | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 15220122601000 HARTING | 373 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | Square | Liquid Crystal Polymer | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 12 | Straight | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | 2A | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.5 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.356 inch | - | - | - | 10000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | - | 5.4864 mm | 500 Cycles | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | - | 10.8mm ~ 13.8mm | 9.05mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF52-20S-0.8H(21) Hirose Electric Co Ltd | 1079 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Halogen Free | 100V | -40°C~85°C | Tape & Reel (TR) | - | DF52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 20 | - | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Non-Gendered | NO | GENERAL PURPOSE | 1.5A | - | 20 | - | 0.8mm | - | 0.069 1.75mm | Board to Cable/Wire | All | unknown | - | 0.031 0.80mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant, Solder Retention | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SMM-110-02-L-S Samtec Inc. | 2217 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | 2016 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | - | 1 | Female | ELP, TIGER EYE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 10 | Straight | 2mm | 4mm | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | 2 | - | - | Tin | STAGGERED | - | 0.079 inch | - | 94V-0 | - | - | - | - | 10mOhm | - | 0.079 inch | 350V | 3.9A | - | - | - | - | - | .556 N | - | - | - | - | - | 20mm | - | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() HIF3FB-50DA-2.54DSA(71) Hirose Electric Co Ltd | 613 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Square | Polybutylene | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tray | - | HIF3FB | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | - | General Purpose | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | - | 0.374 9.50mm | Board to Board or Cable | All | unknown | 1A | 0.100 2.54mm | Black | ONE | UL | 200V | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | 0.374 inch | 1A | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | Polarizing Key | 9.5mm | 68.07mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SLW-102-01-S-S Samtec Inc. | 850 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 2 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | 1A | - | 10mOhm | - | - | 550V | 7.1A | POLARIZED HOUSING | - | - | - | - | 3.336 N | - | - | - | - | - | 5.08mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSA-107-S-T Samtec Inc. | 888 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Square | Polyethylene | - | - | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~105°C | Bulk | 2003 | SSA | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Breakaway | 7 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.230 5.85mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.151 3.84mm | 1 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | 10mOhm | 5000000000Ohm | - | 1kV | 1A | - | - | - | - | - | - | - | - | - | - | - | 17.78mm | 2.54mm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SLW-110-01-T-S Samtec Inc. | 35 | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | Square | Polyester | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | - | - | Active | Not Applicable | Solder | - | Receptacle | 10 | 105°C | -55°C | Black | - | 1 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Forked | - | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | 550V | - | - | - | 0.115 2.92mm | - | - | 10 | Tin | - | - | - | - | - | Black | - | - | - | 10mOhm | - | - | 550V | 7.1A | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | 2.54mm | - | - | - | - | 6.09mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-110-01-S-S Samtec Inc. | 555 |
| Datasheet | 1 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | - | - | Active | Not Applicable | Solder | - | Receptacle | 10 | 125°C | -55°C | Black | - | 1 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Forked | - | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.115 2.92mm | - | - | 10 | Tin | - | - | - | - | - | Black | - | - | - | 10mOhm | - | - | 50V | 7.1A | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | 2.54mm | - | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SD-102-G-2 Samtec Inc. | 242 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | Polyester | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | SD | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.350 8.89mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | 10mOhm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() FX30B-2S-7.62DS Hirose Electric Co Ltd | 59 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Rectangular | - | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 600V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | General Purpose | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Blade Socket | - | - | 15A | - | - | - | - | - | 0.433 11.00mm | Board to Board | All | - | - | 0.300 7.62mm | Black | - | - | - | - | - | - | 0.130 3.30mm | - | - | 2 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() CLT-120-02-L-D-A Samtec Inc. | 57 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | PEG | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2010 | CLT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | - | E.L.P., LOW PROFILE, TIGER CLAW CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | 40 | Vertical | - | 4mm | 0.083 2.10mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | 3.3A | - | - | - | 100 Cycles | - | .5004 N | .1668 N | - | - | Board Guide | - | 40mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLW-103-01-S-D Samtec Inc. | 21 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Polyester | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | 1A | - | 10mOhm | - | 0.1 inch | 550V | 7.1A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 7.62mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-103-03-T-D Samtec Inc. | 982 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Polymer | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | - | - | - | 10mOhm | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | 8.13mm | 4.95mm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-120-58-L-D Samtec Inc. | 55 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 40 | - | - | - | - | 2 | Receptacle | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | - | 0.535 13.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.380 9.65mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | 0.635 inch | - | - | 10mOhm | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |